Home
 > 
Heating Elements
 > 
Infrared Heater
 > 
TPI
 > 
FOSTORIA
 > 
34230THSS208VAG

34230THSS208VAG

Manufactured by TPI FOSTORIA

TPI 34230THSS208VAG
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$2,970.79
Save as much as 58%
Last Value Update: 2022-12-02
Product Description
Alternate Part Numbers
Warranty

Description

  • 34230THSS208VAG
  • HEATER
  • EIR
  • 2 LAMP 8MM 5.0KW
  • 208 VOLT
  • 30SYM MTM EIR HTR STAINLESS FINISH W.AG-SLEEVES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #34230THSS208VAG
CategoryHeating Elements
SubcategoryInfrared Heater
If you need a specific firmware or series relating to 34230THSS208VAG, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TPI

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$2,071.13
SKU: 91948358
Save Up To CAN$899.66!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1,574.77
SKU: 91948359
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1,367.95
SKU: 91948360
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1,243.86
SKU: 91948361
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 34230THSS208VAG, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TPI 22290THSS480VAG
22290THSS480VAG

TPI

FOSTORIA

HEATER, EIR,2 LAMP 8MM 3.2KW, 480 VOLT, 90SYM MTM EIR HTR STAINLESS FINISH W.AG-SLEEVES
Buy Surplus As Low As
CAN$893.75
TPI 34230THSS240VAG
34230THSS240VAG

TPI

FOSTORIA

HEATER, EIR,2 LAMP 8MM 5.0KW, 240 VOLT, 30SYM MTM EIR HTR STAINLESS FINISH W.AG-SLEEVES
Buy Surplus As Low As
CAN$1,243.86
ELECTROMODE EUH05B24CT
EUH05B24CT

ELECTROMODE

INDUSTRIAL UNIT HEATER, 208V, 5KW, 17060 BTU
Buy Surplus As Low As
CAN$877.50
CHROMALOX CIR-2031
CIR-2031

CHROMALOX

HEATING ELEMENT CARTRIDGE 120V 200W
Buy Surplus As Low As
CAN$41.36
HEATRON S2J8J38-A1
S2J8J38-A1

HEATRON

HEATER 120V 600W 2WIRE
Buy Surplus As Low As
CAN$66.48
THERMAL HEATERS CPN8588
CPN8588

THERMAL HEATERS

HEATER
Buy Surplus As Low As
CAN$75.34
WATLOW E4A28L12
E4A28L12

WATLOW

HEATER
Buy Surplus As Low As
CAN$29.55
WESTINGHOUSE 506C578G31
506C578G31

WESTINGHOUSE

HEATER
Buy Surplus As Low As
CAN$109.32
SMC XLA25-60B-1
XLA25-60B-1

SMC

HEATER
Buy Surplus As Low As
CAN$51.70
SIEMENS 0G3065
0G3065

SIEMENS

GEN BLOCK HEATER 2.4L 35 AND 45KW
Buy Surplus As Low As
CAN$385.57
INDEMAX A31522N
A31522N

INDEMAX

HEATER CARTRIDGE 240V 100W
Buy Surplus As Low As
CAN$10.64
SIEMENS US267523
US267523

SIEMENS

1200A HEATER M/N FRAME
Buy Surplus As Low As
CAN$150.68
SIEMENS 84865B00
84865B00

SIEMENS

800A MAG HEATER
Buy Surplus As Low As
CAN$292.50
PRO HEAT F4Z12KM
F4Z12KM

PRO HEAT

HEATER CARTRIDGE 120V 750W 3/8DIA X 4IN L W/12IN
Buy Surplus As Low As
CAN$41.36
RITTAL 3102110
3102110

RITTAL

ENCLOSURE HEATER 300(11.8) W, 115V
Buy Surplus As Low As
CAN$827.27
SLAUTTERBACK CORP 12551
12551

SLAUTTERBACK CORP

CARTRIDGE HEATER 240V 120W
Buy Surplus As Low As
CAN$48.75
ALLEN BRADLEY 1410-HON61
1410-HON61

ALLEN BRADLEY

HEATER,MOTOR WINDING 600V AC MAX
Buy Surplus As Low As
CAN$5,473.29
Repair Yours
CAN$3,582.16
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!