Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
TPI
 > 
FOSTORIA
 > 
FSS95TMK

FSS95TMK

Manufactured by TPI FOSTORIA

TPI FSS95TMK
representative photo
click to zoom
Weight: 18.14 kgs
Estimated Value - CAN$1,554.09
Save as much as 58%
Last Value Update: 2022-12-02
Product Description
Alternate Part Numbers
Warranty

Description

  • FSS95TMK
  • HEATER ACCESSORIES
  • TYPE: HANGING MOUNTING KIT
  • ACCESSORY TYPE: HANGING MOUNTING KIT
  • FOR USE WITH: FLAT PANEL HEATER
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #FSS95TMK
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to FSS95TMK, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TPI

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1,082.84
SKU: 67239631
Save Up To CAN$471.25!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$824.32
SKU: 67239632
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$715.00
SKU: 67239633
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$650.00
SKU: 67239634
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to FSS95TMK, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TPI FSS95573
FSS95573

TPI

FOSTORIA

HEATER, EIR,9.50 KW, 600 VOLT, INFRARED FLAT PANEL EMITTER SUSPENSION MOUNT
Buy Surplus As Low As
CAN$1,856.93
TPI G3452SD
G3452SD

TPI

FOSTORIA

HEATER, WALL,2000 WATT, 277 VOLT, HD FAN FORCED, W SET BACK STAT & BACK CAN
Buy Surplus As Low As
CAN$2,378.41
SUNON KD2406PTS1
KD2406PTS1

SUNON

FAN 24V 60X60X25MM
Buy Surplus As Low As
CAN$10.64
GLOBE MOTORS D47-B15A-05W3-100
D47-B15A-05W3-100

GLOBE MOTORS

DC FAN, 24V, 120X120X38MM, 108CFM, 7.44W, 43DBA, 2950RPM, WIRE LEADS
Buy Surplus As Low As
CAN$53.18
IN STOCK!
HAMMOND MANUFACTURING PF2000
PF2000

HAMMOND MANUFACTURING

HAMMOND,PFANNENBERG,FAN FILTERED FAN, FILTERED, IP54, 58M3/HR,115V, 50/60HZ, 20W, FILTER FAN,115VAC, ...
Buy Surplus As Low As
CAN$390.00
SIEMENS EWN:8399501372000
EWN:8399501372000

SIEMENS

DI CS MC GMC MOTOR SPARES, FAN UNIT 1PH710/1PA610 A/F NDE-DE
Buy Surplus As Low As
CAN$3,176.13
SIEMENS 6GT20050BA10
6GT20050BA10

SIEMENS

MOBY I SER INTERFACE MOD SIM42
Buy Surplus As Low As
CAN$19,658.04
AMETEK 116161-00
116161-00

AMETEK

LAMB ELECTRIC

VACUUM BLOWER 115VAC
Buy Surplus As Low As
CAN$676.59
HAMMOND MANUFACTURING PF7000
PF7000

HAMMOND MANUFACTURING

(PRICE/EA) FAN
Buy Surplus As Low As
CAN$846.48
BROAN NUTONE 671
671

BROAN NUTONE

BROAN MFG

FAN 70CFM 6.0 SONES VENTILATION FAN
Buy Surplus As Low As
CAN$57.61
EBM PAPST RG125-19/14N
RG125-19/14N

EBM PAPST

DC FLAT PACK BLOWER, 180 X 40MM, 24V, BLOWER TYPE:CENTRIFUGAL, SUPPLY VOLTAGE:24V, CURRENT TYPE:DC, ...
Buy Surplus As Low As
CAN$150.68
IN STOCK!
RITTAL 3108100
3108100

RITTAL

INTERNAL COOLING FAN, 10 AMP, 230 VAC, 50/60 HZ, 19/18 W, SNAP-ON PIVOT DEVICE
Buy Surplus As Low As
CAN$412.16
IN STOCK!
RITTAL 3352230
3352230

RITTAL

19IN. VOMT FAN TRAY 285 CFM, 3 FANS 105MM FAN DEPTH 230V AC
Buy Surplus As Low As
CAN$952.84
RITTAL 3352500
3352500

RITTAL

19IN. VOMT FN TY W-ALARM 285CFM, 3FNS 105MM DEPTH 24V DC 230V
Buy Surplus As Low As
CAN$1,932.27
RITTAL 9969936
9969936

RITTAL

SPLIT REAR DOOR FAN 600-1000 WIDE RACKS, 110V, RAL7035
Buy Surplus As Low As
CAN$231.93
RITTAL 9969939
9969939

RITTAL

EQUIPMENT RACK AIR-DISTRIBUTION FAN, 230 VAC, VERTICAL HEIGHT 11-27/64", WIDTH 1/3", SPLIT REAR DOOR ...
Buy Surplus As Low As
CAN$231.93
RITTAL 9964163
9964163

RITTAL

FAN ROOF 550 CFM 115V 50-60HZ, ROOFMTG, WITH FINGER GUARD, 6" CORD,
Buy Surplus As Low As
CAN$273.30
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!