Home
 > 
Machine Parts
 > 
Nut/Bolt/Rod/Washer
 > 
TR FASTENINGS
 > 
TRSR 2664 W

TRSR 2664 W

Manufactured by TR FASTENINGS

TR FASTENINGS TRSR 2664 W
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$22.95
Save as much as 49%
Last Value Update: 2022-03-21
Product Description
Warranty

Description

  • TRSR2664W
  • (PRICE/PK OF 100)
  • SNAP RIVET
  • NYLON 6
  • 2.7MM
  • WHITE
  • EXTERNAL DIAMETER:5MM
  • GRIP RANGE MIN:4.3MM
  • GRIP RANGE MAX:5.2MM
  • OVERALL LENGTH:-
  • MOUNTING HOLE DIA:2.7MM
  • FASTENER MATERIAL:NYLON 6 (POLYAMIDE 6)
  • PRODUCT RANGE:TRSR SERIES
  • SVHC:NO SVHC ROHS COMPL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #TRSR 2664 W
CategoryMachine Parts
SubcategoryNut/Bolt/Rod/Washer
If you need a specific firmware or series relating to TRSR 2664 W, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TR FASTENINGS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$20.08
SKU: 109244994
Save Up To CAN$2.87!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$16.25
SKU: 109244995
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$13.65
SKU: 109244996
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$12.41
SKU: 109244997
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to TRSR 2664 W, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CONSOLIDATED BEARING RXLS812
RXLS812

CONSOLIDATED BEARING

BEARING
Buy Surplus As Low As
CAN$5,919.42
Repair Yours
CAN$4,294.63
NTN BEARING 6314T2LLBC3P5
6314T2LLBC3P5

NTN BEARING

PRECISION BALL BRG
Buy Surplus As Low As
CAN$3,449.43
Repair Yours
CAN$2,493.94
VIBRA SCREW BRNGDF2076
BRNGDF2076

VIBRA SCREW

BEARING
Buy Surplus As Low As
CAN$206.82
REGAL REXNORD VF2S-119M
VF2S-119M

REGAL REXNORD

BROWNING

TWO BOLT FLANGE, SETSCREW, 1.19 DIAMETER, 1-3/16 INCH SHAFT DIA.
Buy Surplus As Low As
CAN$87.16
NSK 6006Z
6006Z

NSK

BALL BEARING, 600 SERIES, SINGLE ROW RADIAL AND DEEP GROOVE, 55 MM OD, 30 MM ID
Buy Surplus As Low As
CAN$60.57
IN STOCK!
THK LM35
LM35

THK

SHAFT GUIDE, 35MM INNER DIAMETER, 52 MM OUTER DIAMETER, 70 MM WIDTH, LINEAR
Buy Surplus As Low As
CAN$155.11
IN STOCK!
THK LMF40 UU
LMF40 UU

THK

BUSHING, LINEAR, 40 MM ID, 4 BOLT
Buy Surplus As Low As
CAN$286.59
IN STOCK!
SKF SYM2716TM
SYM2716TM

SKF

BEARING
Buy Surplus As Low As
CAN$197.95
TIMKEN 22310YMW33W800C4
22310YMW33W800C4

TIMKEN

TORRINGTON

BEARING SPHERICAL ROLLER 50MM ID 110MM OD
Buy Surplus As Low As
CAN$226.02
VIBRA SCREW BRNGDF2077
BRNGDF2077

VIBRA SCREW

BEARING
Buy Surplus As Low As
CAN$329.43
SKF 1215K
1215K

SKF

BALL BEARING, SELF ALIGNING, BORE 75MM, WIDTH 25MM
Buy Surplus As Low As
CAN$323.52
IN STOCK!
KAYDON BEARING KD042ARO
KD042ARO

KAYDON BEARING

BEARING, DEEP GROOVE, BALL, ID: 101.6MM, OD: 127MM, WIDTH: 21.59MM
Buy Surplus As Low As
CAN$2,189.31
Repair Yours
CAN$394.80
NSK 7005A2Z
7005A2Z

NSK

BEARING
Buy Surplus As Low As
CAN$16.25
SMC CY1F15R-200
CY1F15R-200

SMC

CYL, MAGNETICALLY COUPLED
Buy Surplus As Low As
CAN$626.36
Repair Yours
CAN$452.74
SMC CY1F25R-650A-XB11
CY1F25R-650A-XB11

SMC

CYL, MAGNETICALLY COUPLED
Buy Surplus As Low As
CAN$1,196.59
Repair Yours
CAN$865.61
TDK RWS600B-48/RFO
RWS600B-48/RFO

TDK

LAMBDA

POWER SUPPLY APPLICATIONS:ITE; NO. OF OUTPUTS:1OUTPUTS; OUTPUT POWER MAX:600W; OUTPUT VOLTAGE - OUTP ...
Buy Surplus As Low As
CAN$419.54
Repair Yours
CAN$286.84
TRACO ELECTRIC TDL 2-2421
TDL 2-2421

TRACO ELECTRIC

DC-DC CONVERTER, 2 O/P, 2W; POWER SUPPLY APPLICATIONS:ITE; INPUT RATIO:2:1; OUTPUT POWER MAX:2W; NO. ...
Buy Surplus As Low As
CAN$29.55
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!