Home
 > 
Transformers
 > 
Current Transformer
 > 
TRIAD MAGNETICS
 > 
F16-800

F16-800

Manufactured by TRIAD MAGNETICS

TRIAD MAGNETICS F16-800
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$31.30
Save as much as 48%
Last Value Update: 2024-07-03
Product Description
Warranty

Description

  • F16800
  • TRANSFORMER
  • ISO
  • 2 X 8V
  • 12VA
  • PCB TRANSFORMER TYPE:SPLIT BOBBIN
  • SECONDARY VOLTAGES:2 X 8V
  • POWER RATING:12VA
  • FREQUENCY RANGE:50HZ / 60HZ
  • WINDING TYPE:SINGLE PRIMARY
  • DUAL SECONDARY
  • CURRENT RATING:800MA
  • ISOLATION VOLTAGE:2.5KV ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #F16-800
CategoryTransformers
SubcategoryCurrent Transformer
If you need a specific firmware or series relating to F16-800, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TRIAD MAGNETICS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$26.82
SKU: 62143381
Save Up To CAN$4.47!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$20.86
SKU: 62143382
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$17.88
SKU: 62143383
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$16.39
SKU: 62143384
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to F16-800, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TRIAD MAGNETICS F-133P
F-133P

TRIAD MAGNETICS

TRANSFORMER, ISO, 2 X 15V, 1.5VA; PCB TRANSFORMER TYPE:BOBBIN; SECONDARY VOLTAGES:2 X 15V; POWER RAT ...
Buy Surplus As Low As
CAN$11.62
TRIAD MAGNETICS F20-1000
F20-1000

TRIAD MAGNETICS

TRANSFORMER, ISO, 2 X 10V, 20VA; PCB TRANSFORMER TYPE:SPLIT BOBBIN; SECONDARY VOLTAGES:2 X 10V; POWE ...
Buy Surplus As Low As
CAN$23.84
IN STOCK!
ALLEN BRADLEY 1321-3R25-B
1321-3R25-B

ALLEN BRADLEY

LINE REACTOR, 600 VAC, 25 AMP, 1.2 MH COIL INDUCTANCE, 3 PHASE, 50/60 HZ, 52 W POWER RATING, +45C MA ...
Buy Surplus As Low As
CAN$327.86
IN STOCK!
ALLEN BRADLEY 1321-3R45-B
1321-3R45-B

ALLEN BRADLEY

INPUT / OUTPUT LINE REACTOR, THREE-PHASE, IP00-UL/NEMA TYPE OPEN, 45 AMPS, 0.7 MH
Buy Surplus As Low As
CAN$439.62
IN STOCK!
SIEMENS 6SE6400-3CC00-4AD0
6SE6400-3CC00-4AD0

SIEMENS

INPUT CHOKE 3.5AMP 200-480VAC 47-63HZ 3PH
Buy Surplus As Low As
CAN$417.27
IN STOCK!
ALLEN BRADLEY 1321-3R18-B
1321-3R18-B

ALLEN BRADLEY

INPUT / OUTPUT LINE REACTOR, THREE PHASE, IP00 UL/NEMA TYPE OPEN, 18 AMPS, 1.5 MH
Buy Surplus As Low As
CAN$119.22
IN STOCK!
ALLEN BRADLEY 1386-T030DT
1386-T030DT

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, TRANSFORMER, 3 PHASE, 3KVA, PRIMARY VOLTAGE 240/480 VAC, SECONDARY VOL ...
Buy Surplus As Low As
CAN$2,876.93
ALLEN BRADLEY 1321-3R8-A
1321-3R8-A

ALLEN BRADLEY

LINE REACTOR, 1.5 HP, 1.1 KW, IRON CORE, 600V, CLASS H INSULATION, 115 DEGREE C RISE, COOPER WOUND, ...
Buy Surplus As Low As
CAN$178.83
IN STOCK!
SIEMENS 4EP3200-1UK
4EP3200-1UK

SIEMENS

ITE SIEMENS

LINE REACTOR TRANSFORMER 6.3AMP 460V 60HZ T40/B
Buy Surplus As Low As
CAN$536.49
SIEMENS 4EP3700-2US00
4EP3700-2US00

SIEMENS

FURNAS ELECTRIC CO

LINE REACTOR TRANSFORMER, CHOKE, 3 PHASE, 32-35.5 AMP, 400-480 VAC, 50/60 HZ, SCREW CONNECTION
Buy Surplus As Low As
CAN$674.00
IN STOCK!
SIEMENS 4EP3800-2US
4EP3800-2US

SIEMENS

FURNAS ELECTRIC CO

MAIN CHOKE AY 50A F.460V 3PHASE 60HZ R
Buy Surplus As Low As
CAN$1,114.71
Repair Yours
CAN$783.57
IN STOCK!
SIEMENS 6SE6400-3CC01-0AB3
6SE6400-3CC01-0AB3

SIEMENS

LINE REACTOR, MICROMASTER COMMUNICATION CHOKE, 200V-240 V, 1 AC, 11.5/14.5 W, 8.1 AMP, 4 VAC, IP20
Buy Surplus As Low As
CAN$132.00
IN STOCK!
SIEMENS 6SE6400-3CC01-4BD3
6SE6400-3CC01-4BD3

SIEMENS

DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 01.10.2019, MICROMASTER 4 LINE REACTOR, 20 ...
Buy Surplus As Low As
CAN$572.26
IN STOCK!
SIEMENS 6SE64003CC088EC0
6SE64003CC088EC0

SIEMENS

OPT MM4 LINE REACTOR MAX 2 PRCNT
Buy Surplus As Low As
CAN$841.00
SIEMENS 6SE6400-3TC07-5ED0
6SE6400-3TC07-5ED0

SIEMENS

REACTOR, MICROMASTER, 3 PHASE, 380-480 VAC, 4 OUTPUT, 75 A (HO/CT)/90A (LO/VT) STAND-ALONE FS E-0.3 ...
Buy Surplus As Low As
CAN$993.00
SIEMENS 994-731-02
994-731-02

SIEMENS

SIEMENS INDUSTRY

LINE REACTOR, 3%, 480V, 15 HP, 21A MOTOR
Buy Surplus As Low As
CAN$290.60
SIEMENS 6SE7035-4FE85-1AA0
6SE7035-4FE85-1AA0

SIEMENS

DISCONTINUED BY MANUFACTURER, DRIVE, SIMOVERT MD, RECT/REG,575V,IP00 3, 536A
Buy Surplus As Low As
CAN$4,470.75
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!