Home
 > 
Pilot Devices
 > 
Potentiometer
 > 
TT ELECTRONICS
 > 
BI TECHNOLOGIES
 > 
37WR1KLF

37WR1KLF

Manufactured by TT ELECTRONICS BI TECHNOLOGIES

TT ELECTRONICS 37WR1KLF
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$1.02
Save as much as 61%
Last Value Update: 2017-12-29
Product Description
Alternate Part Numbers
Warranty

Description

  • 37WR1KLF
  • TRIMMER POTENTIOMETER 1KOHM 1TURN PCB
  • TRACK RESISTANCE:1KOHM
  • POWER RATING:500MW
  • RESISTANCE TOLERANCE: 20%
  • PRODUCT RNG:37W SERIES
  • NO. OF TURNS:1TURNS
  • POTENTIOMETER MOUNTING:THROUGH HOLE
  • TEMPERATURE COEFFICIENT: 250PPM/ C
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #37WR1KLF
CategoryPilot Devices
SubcategoryPotentiometer
If you need a specific firmware or series relating to 37WR1KLF, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TT ELECTRONICS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.70
SKU: 16140218
Save Up To CAN$0.32!
Must Purchase Minimum Quantity Of 500
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.54
SKU: 16140219
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.47
SKU: 16140220
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.43
SKU: 16140221
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 37WR1KLF, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TT ELECTRONICS 37WR10KLF
37WR10KLF

TT ELECTRONICS

BI TECHNOLOGIES

(PRICE/EACH), TRIMMER POTENTIOMETER 10KOHM 1TURN PCB; TRIMPOT TYPE:SINGLE TURN; ELEMENT MATERIAL:CER ...
Buy Surplus As Low As
CAN$1.22
TT ELECTRONICS 38PKABR10KLF30
38PKABR10KLF30

TT ELECTRONICS

BI TECHNOLOGIES

(PRICE/EACH), TRIMMER POTENTIOMETER 10KOHM 1TURN PCB; TRIMPOT TYPE:SINGLE TURN; ELEMENT MATERIAL:CAR ...
Buy Surplus As Low As
CAN$1.33
ALLEN BRADLEY 800MR-N160H
800MR-N160H

ALLEN BRADLEY

CAP, BLACK, FOR PUSHBUTTON SWITCH, PUSH PULL, ROUND
Buy Surplus As Low As
CAN$106.36
IN STOCK!
ALLEN BRADLEY 194C-G3381
194C-G3381

ALLEN BRADLEY

REPLACEMENT BLACK CONTROL KNOB
Buy Surplus As Low As
CAN$13.44
ALLEN BRADLEY 800ES-M34
800ES-M34

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, OPERATOR, FOR PUSHBUTTON SWITCH, MAINTAINED, BLACK WITH RED INLAY
Buy Surplus As Low As
CAN$21.13
ALLEN BRADLEY 800H-N105G
800H-N105G

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CAP, GREEN COLOR, FOR PUSHBUTTON SWITCH, MOUNTABLE
Buy Surplus As Low As
CAN$202.39
ALLEN BRADLEY 800H-NP19
800H-NP19

ALLEN BRADLEY

GUARDMASTER LTD

PUSHBUTTON GUARD, TYPE 7&9, FOR PUSH BUTTONS, FOR PILOT LIGHTS, FOR PUSH-TO-TEST OPERATORS, CLASS I ...
Buy Surplus As Low As
CAN$96.02
IN STOCK!
BREMAS TADB709
TADB709

BREMAS

DISCONTINUED BY MANUFACTURER, LAMP HOLDER, W/OUT LAMP,, 250V, 3W
Buy Surplus As Low As
CAN$33.98
IN STOCK!
ALLEN BRADLEY 800A-N51
800A-N51

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, INSULATION SLEEVE, FOR PUSHBUTTON SWITCH
Buy Surplus As Low As
CAN$1.72
IN STOCK!
ALLEN BRADLEY 800E-ABZ1
800E-ABZ1

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, BEZEL SQUARE FOR PUSHBUTTON SWITCH
Buy Surplus As Low As
CAN$1.06
IN STOCK!
GENERAL ELECTRIC CR104PXL07M
CR104PXL07M

GENERAL ELECTRIC

LENS, AMBER, FOR PUSH TO TEST PUSHBUTTON, OPERATOR
Buy Surplus As Low As
CAN$14.18
IN STOCK!
SIEMENS 52RA5P9
52RA5P9

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, ACCESSORY, KIT, PLASTIC LENS, AMBER
Buy Surplus As Low As
CAN$12.41
IN STOCK!
EAO 704-943.5
704-943.5

EAO

FLASHER UNIT, 24 VDC, 85 MA, SCREW TERMINALS
Buy Surplus As Low As
CAN$132.95
IN STOCK!
IDEC LT1X-08W
LT1X-08W

IDEC

DISCONTINUED BY MANUFACTURER, LIGHT TOWER LENS, WHITE
Buy Surplus As Low As
CAN$33.98
IDEC SLC-2EP-A
SLC-2EP-A

IDEC

SLC40 24V LED MODULE
Buy New
CAN$55.94
SIEMENS 3SB1-910-0BB
3SB1-910-0BB

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, PILOT DEVICES, PUSHBUTTON CAP, 22&30MM, BLACK,EXTENDED
Buy Surplus As Low As
CAN$16.25
IN STOCK!
IDEC HWAQ-113
HWAQ-113

IDEC

FACEPLATE, HW SERIES, 22 MM DIAMETER, 30 MM X 29 MM, WITH ENGRAVING PLATE, "LOWER" NAMEPLATE
Buy New
CAN$4.36
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!