Home
 > 
Pilot Devices
 > 
Potentiometer
 > 
TT ELECTRONICS
 > 
BI TECHNOLOGIES
 > 
39WLCBR10KLF30

39WLCBR10KLF30

Manufactured by TT ELECTRONICS BI TECHNOLOGIES

TT ELECTRONICS 39WLCBR10KLF30
TT ELECTRONICS 39WLCBR10KLF30
TT ELECTRONICS 39WLCBR10KLF30 0
TT ELECTRONICS 39WLCBR10KLF30 1
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$1.80
Save as much as 47%
Last Value Update: 2022-03-21
Product Description
Alternate Part Numbers
Warranty

Description

  • 39WLCBR10KLF30
  • (PRICE/EACH)
  • TRIMMER POTENTIOMETER 10KOHM 1TURN PCB
  • TRIMPOT TYPE:SINGLE TURN
  • ELEMENT MATERIAL:CARBON
  • ADJUSTMENT TYPE:SIDE ADJUST
  • TRACK RESISTANCE:10KOHM
  • POTENTIOMETER MOUNTING:THROUGH HOLE
  • NO. OF TURNS:1TURNS
  • PRODUCT RANGE:MODEL 39
  • MSL:- ROHS COM
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #39WLCBR10KLF30
CategoryPilot Devices
SubcategoryPotentiometer
If you need a specific firmware or series relating to 39WLCBR10KLF30, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TT ELECTRONICS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1.62
SKU: 16135074
Save Up To CAN$0.18!
Must Purchase Minimum Quantity Of 2500
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.27
SKU: 16135075
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.10
SKU: 16135076
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.00
SKU: 16135077
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 39WLCBR10KLF30, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TT ELECTRONICS 404R10KL1.0
404R10KL1.0

TT ELECTRONICS

BI TECHNOLOGIES

LINEAR MOTION POTENTIOMETER, 10KOHM, 10%, 250MW; TRACK RESISTANCE:10KOHM; RESISTANCE TOLERANCE:± 10% ...
Buy Surplus As Low As
CAN$29.55
IN STOCK!
ASEA BROWN BOVERI OHBZX47
OHBZX47

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, PISTOL HANDLE BLACK NEMA3R
Buy Surplus As Low As
CAN$280.68
IN STOCK!
ALLEN BRADLEY 800M-XAR
800M-XAR

ALLEN BRADLEY

CONTACT BLOCK, LOGIC, REED CONTACT, 150VAC MAX, 0.15AMP, FOR PUSH BUTTON, 1 NORMALLY OPEN AND 1 NORM ...
Buy Surplus As Low As
CAN$106.36
IN STOCK!
ALLEN BRADLEY 800T-N208F
800T-N208F

ALLEN BRADLEY

CAP, JUMBO, 30 MM, FOR PUSHBUTTON, PUSH PULL, ORANGE, NON ILLUMINATED, MOUNTABLE
Buy Surplus As Low As
CAN$59.09
ALLEN BRADLEY 800T-N257
800T-N257

ALLEN BRADLEY

CLUSTER PILOT LIGHT CAP, FOR 30 MM, INCANDESCENT, STANDARD UNIT (POSITION 1), STANDARD UNIT (POSITIO ...
Buy Surplus As Low As
CAN$57.61
ALLEN BRADLEY 800A-N51
800A-N51

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, INSULATION SLEEVE, FOR PUSHBUTTON SWITCH
Buy Surplus As Low As
CAN$1.72
IN STOCK!
ALLEN BRADLEY 800E-AF101B
800E-AF101B

ALLEN BRADLEY

22.5MM PB. MOLDED LEGEND CAP, RD., FLUSH, WHITE W/ BLACK TEXT, START
Buy Surplus As Low As
CAN$12.68
ALLEN BRADLEY 800E-N2
800E-N2

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 11/01/2006, HOLE PLUG, CLOSING PLUG, ROUND, BLACK, 15 POUNDS PER INCH T ...
Buy Surplus As Low As
CAN$12.56
IN STOCK!
EATON CORPORATION E30KT3
E30KT3

EATON CORPORATION

CUTLER HAMMER

PUSHBUTTON BOOT, TRANSPARENT, E30 SERIES, FOR STATIONARY MACHINERY AND EQUIPMENT OUTSIDE FACTORY, HE ...
Buy Surplus As Low As
CAN$81.25
IN STOCK!
GENERAL ELECTRIC CR104PXL07M
CR104PXL07M

GENERAL ELECTRIC

LENS, AMBER, FOR PUSH TO TEST PUSHBUTTON, OPERATOR
Buy Surplus As Low As
CAN$14.18
IN STOCK!
GENERAL ELECTRIC CR2940U301
CR2940U301

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, WITHOUT MOUNTING PLATE, 600 VAC MAX, PLUNGER STYLE
Buy Surplus As Low As
CAN$283.64
IN STOCK!
SIEMENS 52RA4P2
52RA4P2

SIEMENS

FURNAS ELECTRIC CO

LENS TYPE, PLASTIC MATERIAL, 30 MM SIZE, RED COLOR, ILLUMINATED SELECTOR SWITCH USED ON, ROUND CAP S ...
Buy Surplus As Low As
CAN$14.18
IN STOCK!
SIEMENS 52RA4P3
52RA4P3

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, PLASTIC LENS, INDICATING LIGHT, GREEN, WITH CONCENTRIC RINGS, 30.5 MM, ...
Buy Surplus As Low As
CAN$20.68
IN STOCK!
SIEMENS 3SB03-ATRM
3SB03-ATRM

SIEMENS

ANTI-TWIST RING,METEL,F.30MM P.B. UNIT
Buy Surplus As Low As
CAN$5.32
SIEMENS 52BAJ
52BAJ

SIEMENS

CONTACT BLOCK, 1 NC, 10 AMP, 600 VAC, SCREW TERMINALS, HEAVY DUTY, FOR 30MM OPERATORS
Buy Surplus As Low As
CAN$18.38
IN STOCK!
SIEMENS 52BJK
52BJK

SIEMENS

CONTACT BLOCK, 1 NO / 1 NC, 10/5 AMP @ 600 VAC/DC, SCREW TERMINALS, FOR 30MM OPERATORS
Buy Surplus As Low As
CAN$61.42
IN STOCK!
BROADCOM HSMC-C191
HSMC-C191

BROADCOM

AVAGO BROADCOM

LED, SMD, RED; LED COLOUR:RED; LED MOUNTING:SMD; BULB SIZE:0.8MM X 1MM; FORWARD CURRENT IF:20MA; FOR ...
Buy Surplus As Low As
CAN$0.72
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!