Home
 > 
Semiconductors
 > 
Transistor
 > 
TT ELECTRONICS
 > 
OPTEK TECHNOLOGY
 > 
OP802WSL

OP802WSL

Manufactured by TT ELECTRONICS OPTEK TECHNOLOGY

TT ELECTRONICS OP802WSL
TT ELECTRONICS OP802WSL
TT ELECTRONICS OP802WSL 0
TT ELECTRONICS OP802WSL 1
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$7.34
Save as much as 46%
Last Value Update: 2023-08-21
Product Description
Warranty

Description

  • OP802WSL
  • PHOTOTRANSISTOR
  • TO-18
  • WAVELENGTH TYP:-
  • VIEWING ANGLE:-
  • POWER CONSUMPTION:250MW
  • NO. OF PINS:3PINS
  • TRANSISTOR CASE STYLE:TO-18
  • PRODUCT RANGE:-
  • AUTOMOTIVE QUALIFICATION STANDARD:-
  • MSL:-
  • SVHC:NO SVHC (27-JUN-2018)
  • COLLECTOR ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #OP802WSL
CategorySemiconductors
SubcategoryTransistor
If you need a specific firmware or series relating to OP802WSL, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for TT ELECTRONICS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$6.60
SKU: 16461063
Save Up To CAN$0.73!
Must Purchase Minimum Quantity Of 3
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$5.02
SKU: 16461064
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$4.36
SKU: 16461065
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3.96
SKU: 16461066
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to OP802WSL, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

TT ELECTRONICS OP802SL
OP802SL

TT ELECTRONICS

OPTEK TECHNOLOGY

OPTICAL SENSOR PHOTOTRANSISTOR; WAVELENGTH TYP:-; VIEWING ANGLE:-; NO. OF PINS:3PINS; POWER CONSUMPT ...
Buy Surplus As Low As
CAN$5.71
Repair Yours
CAN$258.39
TT ELECTRONICS OP803SL
OP803SL

TT ELECTRONICS

OPTEK TECHNOLOGY

TRANSISTOR, PHOTO, NPN, 890NM, TO-18-3; WAVELENGTH TYP:-; VIEWING ANGLE:-; NO. OF PINS:3PINS; POWER ...
Buy Surplus As Low As
CAN$5.71
INFINEON 701819205AW
701819205AW

INFINEON

EUPEC

IGBT POWER MODULE, POWER BLOCK, RELIANCE / NBR/ POWER CUBE
Buy Surplus As Low As
CAN$361.85
IN STOCK!
FUJI ELECTRIC 7MBP75RA060
7MBP75RA060

FUJI ELECTRIC

IGBT, TRANSISTOR MODULE, 75A, 600V
Buy Surplus As Low As
CAN$717.72
IN STOCK!
MITSUBISHI QM100HY-H
QM100HY-H

MITSUBISHI

DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 100A I(C), 1-ELEMENT, NPN, SILICON, PLASTIC/ ...
Buy Surplus As Low As
CAN$206.35
IN STOCK!
INFINEON BSM10GP60
BSM10GP60

INFINEON

EUPEC

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 70A I(C), 600V V(BR)CES, N-CHANNEL
Buy Surplus As Low As
CAN$251.20
IN STOCK!
IXYS MCC132-16IO1
MCC132-16IO1

IXYS

IGBT MODULE, 1600V, 320A, POWER MODULE, DUAL, SCR
Buy Surplus As Low As
CAN$91.21
IN STOCK!
TE CONNECTIVITY P213A05
P213A05

TE CONNECTIVITY

AMP

DISCONTINUED BY MANUFACTURER, MODULE, IGBT
Buy Surplus As Low As
CAN$161.49
MITSUBISHI QM15TD-HB
QM15TD-HB

MITSUBISHI

DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 15A I(C), 6-ELEMENT, NPN, SILICON, PLASTIC/E ...
Buy Surplus As Low As
CAN$296.06
IN STOCK!
ON SEMICONDUCTOR HGTG11N120CND
HGTG11N120CND

ON SEMICONDUCTOR

IGBT, TRANSISTOR, 43 AMP, 1200V, N-CHANNEL, ANTI PARALLEL HYPRFST, THROUGH HOLE, TO-247-3
Buy Surplus As Low As
CAN$6.66
IN STOCK!
ON SEMICONDUCTOR HGTG18N120BN
HGTG18N120BN

ON SEMICONDUCTOR

SINGLE IGBT, 1.2KV, 54A, DC COLLECTOR CURRENT:54A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):2.7V ...
Buy Surplus As Low As
CAN$12.56
TEXAS INSTRUMENTS SEMI SN74ABT125DG4
SN74ABT125DG4

TEXAS INSTRUMENTS SEMI

IC NON INVERTING BUS BUFFER GATE SOIC-14; LOGIC DEVICE TYPE:BUFFER, NON INVERTING; LOGIC CASE STYLE: ...
Buy Surplus As Low As
CAN$0.71
TEXAS INSTRUMENTS SEMI SN74LS26NE4
SN74LS26NE4

TEXAS INSTRUMENTS SEMI

QUAD NAND GATE, 2I/P, DIP-14; LOGIC FAMILY / BASE NUMBER:74LS26; LOGIC TYPE:NAND; OUTPUT CURRENT:8MA ...
Buy Surplus As Low As
CAN$0.93
TEXAS INSTRUMENTS SEMI SN74LVC1G08YZPR
SN74LVC1G08YZPR

TEXAS INSTRUMENTS SEMI

SINGLE AND GATE, 2I/P, DSBGA-5, FULL REEL; LOGIC FAMILY / BASE NUMBER:74LVC1G08; LOGIC TYPE:AND GATE ...
Buy Surplus As Low As
CAN$0.28
TEXAS INSTRUMENTS SEMI SN74HC03PW
SN74HC03PW

TEXAS INSTRUMENTS SEMI

IC, QUAD NAND GATE, 2I/P, TSSOP-14; LOGIC FAMILY / BASE NUMBER:74HC03; LOGIC TYPE:NAND; OUTPUT CURRE ...
Buy Surplus As Low As
CAN$0.27
TEXAS INSTRUMENTS SEMI BQ29412DCTR
BQ29412DCTR

TEXAS INSTRUMENTS SEMI

BATTERY PROTECTOR, LI-ION, 2 TO 4 CELL, 4.45V, SM8-8; BATTERY TYPE:LI-ION; BATTERY PROTECTION:OVER V ...
Buy Surplus As Low As
CAN$1.13
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!