Home
 > 
Heating Elements
 > 
Band Heater
 > 
UNITED TECHNOLOGIES
 > 
CARRIER
 > 
06EA-660-167

06EA-660-167

Manufactured by UNITED TECHNOLOGIES CARRIER

UNITED TECHNOLOGIES 06EA-660-167
UNITED TECHNOLOGIES 06EA-660-167
UNITED TECHNOLOGIES 06EA-660-167 0
UNITED TECHNOLOGIES 06EA-660-167 1
representative photo
click to zoom
Weight: 0.22 kgs
Estimated Value - CAN$352.82
Save as much as 58%
Last Value Update: 2022-02-07
Product Description
Warranty

Description

  • 06EA660167
  • HEATER CC KIT
  • 115 V SUPPLY
  • CRANK CASE HEATER KIT
  • 2 WIRE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #06EA-660-167
CategoryHeating Elements
SubcategoryBand Heater
If you need a specific firmware or series relating to 06EA-660-167, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for UNITED TECHNOLOGIES

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$253.86
SKU: 18895678
Save Up To CAN$98.96!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$199.43
SKU: 18895679
Save Up To CAN$163.98!
7 in US

Never Used Radwell Packaging (Surplus)

CAN$172.84
SKU: 18895680
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$158.07
SKU: 18895681
Save Up To CAN$205.34!
o
Rush Available
2 in US
If you need a specific firmware or series relating to 06EA-660-167, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SOLITECH 101A348030I
101A348030I

SOLITECH

DISCONTINUED BY MANUFACTURER, HEATER
Buy Surplus As Low As
CAN$545.11
CHROMALOX 132812
132812

CHROMALOX

WS-605 HT S, 120V1P, 500W
Buy Surplus As Low As
CAN$251.14
HEATRON S2J8J38-A1
S2J8J38-A1

HEATRON

HEATER 120V 600W 2WIRE
Buy Surplus As Low As
CAN$66.48
TEMPCO HD06-0300N
HD06-0300N

TEMPCO

HEATING ELEMENT CARTRIDGE L78 120V 500W
Buy Surplus As Low As
CAN$41.36
TEMPCO MXH00137
MXH00137

TEMPCO

HEATER
Buy Surplus As Low As
CAN$94.55
SMC XLA25-60B-2
XLA25-60B-2

SMC

HEATER
Buy Surplus As Low As
CAN$70.91
OMEGA ENGINEERING CIR-1027/120V
CIR-1027/120V

OMEGA ENGINEERING

ELECTRIC HEATER, NON RETURNABLE CARTRIDGE HTR
Buy New
CAN$198.00
OGDEN MWEL08A0075
MWEL08A0075

OGDEN

HEATING ELEMENT CARTRIDGE 240V 1200W
Buy Surplus As Low As
CAN$42.84
WATLOW CG4AX26A
CG4AX26A

WATLOW

HEATER CARTRIDGE 240V 210W
Buy Surplus As Low As
CAN$45.80
SIEMENS 61075B00
61075B00

SIEMENS

600A MAG HEATER
Buy Surplus As Low As
CAN$310.23
SIEMENS US267684
US267684

SIEMENS

700A HEATER M/N FRAME
Buy Surplus As Low As
CAN$141.82
SIEMENS US2805384J00
US2805384J00

SIEMENS

HEATER 700A NOT PLTIN.SUP
Buy Surplus As Low As
CAN$98.98
RITTAL 3102110
3102110

RITTAL

ENCLOSURE HEATER 300(11.8) W, 115V
Buy Surplus As Low As
CAN$827.27
SLAUTTERBACK CORP 12551
12551

SLAUTTERBACK CORP

CARTRIDGE HEATER 240V 120W
Buy Surplus As Low As
CAN$48.75
ALLEN BRADLEY 1410-HON61
1410-HON61

ALLEN BRADLEY

HEATER,MOTOR WINDING 600V AC MAX
Buy Surplus As Low As
CAN$5,473.29
Repair Yours
CAN$3,582.16
WAGO 2000-1391
2000-1391

WAGO

INTERMEDIATE PLATE, FOR 2000-13XX SERIES TERMINAL BLOCKS, 0.7 MM WIDE, GRAY
Buy Surplus As Low As
CAN$0.97
SPC PP2049
PP2049

SPC

PRO POWER

HEAT-SHRINK TUBING; BODY MATERIAL:POLYOLEFIN; SHRINK RATIO:2:1; INNER DIAMETER MIN:0.25"; COLOR:BROW ...
Buy Surplus As Low As
CAN$57.61
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!