Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
UNITED TECHNOLOGIES
 > 
CARRIER
 > 
CNPHP4321ALA

CNPHP4321ALA

Manufactured by UNITED TECHNOLOGIES CARRIER

UNITED TECHNOLOGIES CNPHP4321ALA
representative photo
click to zoom
Weight: 4.54 kgs
Estimated Value - CAN$5,021.28
Save as much as 59%
Last Value Update: 2023-05-16
Product Description
Warranty

Description

  • CNPHP4321ALA
  • HORIZONTAL EVAPORATOR COIL 3.5IN TON CASED 21IN
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #CNPHP4321ALA
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to CNPHP4321ALA, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for UNITED TECHNOLOGIES

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$3,587.04
SKU: 70098458
Save Up To CAN$1,434.24!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2,808.29
SKU: 70098459
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2,438.97
SKU: 70098460
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$2,217.38
SKU: 70098461
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to CNPHP4321ALA, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HONEYWELL ST9103A1002
ST9103A1002

HONEYWELL

RESIDEO

DISCONTINUED BY MANUFACTURER, ELECTRNIC FAN TIMER,30 SEC DELY
Buy Surplus As Low As
CAN$195.00
REVCOR Q319-187S
Q319-187S

REVCOR

BLOWER FAN 5000RPM
Buy Surplus As Low As
CAN$28.07
SIEMENS 6SY7000-0AD05
6SY7000-0AD05

SIEMENS

DISCONTINUED BY MANUFACTURER: 04/21/2024, RADIAL FAN, WITH CAPACITOR, MOUNTED ONLY FOR DESIGN K, SUC ...
Buy Surplus As Low As
CAN$16,050.54
Repair Yours
Contact Us
IN STOCK!
SIEMENS 6SY70000AE33
6SY70000AE33

SIEMENS

RADIAL VENTIALTOR,230VAC,4KW,RH35B2EK
Buy Surplus As Low As
CAN$13,648.50
SIEMENS EWN:8399501377000
EWN:8399501377000

SIEMENS

DISCONTINUED BY MANUFACTURER, DI CS MC GMC MOTOR SPARES, FAN UNIT, A/F DE-NDE, 1PH716/1PA616
Buy Surplus As Low As
CAN$5,458.51
GRAINGER 4C550
4C550

GRAINGER

DAYTON

DISCONTINUED BY MANUFACTURER, AXIAL FAN, MUFFIN XL, 3BLADE, .2/.18AMP, 115VAC, 50/60HZ, 15W, 3100RPM ...
Buy Surplus As Low As
CAN$57.61
IN STOCK!
EATON CORPORATION CP01187
CP01187

EATON CORPORATION

CUTLER HAMMER

FAN UNIT SV 9000 230VAC/1.01AMP 230W 1800RPM
Buy Surplus As Low As
CAN$2,038.63
Repair Yours
CAN$1,495.57
EBM PAPST 8800N
8800N

EBM PAPST

DISCONTINUED BY MANUFACTURER, AXIAL FAN,SUPPLY VOLTAGE:115V, CURRENT TYPE:AC, FAN FRAME SIZE:80MM, E ...
Buy Surplus As Low As
CAN$354.54
IN STOCK!
EBM PAPST W2E200-DE63-52
W2E200-DE63-52

EBM PAPST

FAN, AC AXIAL, 115VAC, 80W, 520CFM, 6MF
Buy Surplus As Low As
CAN$336.82
Repair Yours
CAN$250.00
IN STOCK!
DEC 70-32169-02
70-32169-02

DEC

FAN ASSEMBLY
Buy Surplus As Low As
CAN$338.29
Repair Yours
CAN$250.00
EMERSON MS36
MS36

EMERSON

SHUTTER VENTILATOR AUTOMATIC 36X36
Buy Surplus As Low As
CAN$132.95
Repair Yours
Contact Us
RITTAL 7968035
7968035

RITTAL

FILTER FAN PANEL 85CFM 220V FOR TS 600W X 800D RAL7035
Buy Surplus As Low As
CAN$788.86
IN STOCK!
RITTAL 7980110
7980110

RITTAL

FAN 100CFM 115V WITH POWER CORD, AND WITH FINGERGUARD
Buy Surplus As Low As
CAN$113.75
RITTAL 9966815
9966815

RITTAL

PAGODA FAN 360CFM 230V 50-60HZ RAL7035, 50/60HZ, RAL7035, NEMA 3R, IP55
Buy Surplus As Low As
CAN$1,557.04
SIEMENS 6SL3162-0AM00-0AA0
6SL3162-0AM00-0AA0

SIEMENS

SINAMICS REPLACEMENT FAN, FOR 300 MM LINE/MOTOR MODULE
Buy Surplus As Low As
CAN$1,072.50
TURCK LMT-2-0050
LMT-2-0050

TURCK

LINEAR MAGNETIC TAPE, 2 MM GAP, (1546808)
Buy Surplus As Low As
CAN$692.84
HONEYWELL SE6E-1002
SE6E-1002

HONEYWELL

INTERMITTENT PILOT MODULE 25V
Buy Surplus As Low As
CAN$115.23
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!