HK25MJ-174

Manufactured by UNITED TECHNOLOGIES CARRIER

UNITED TECHNOLOGIES HK25MJ-174
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$162.50
Save as much as 40%
Last Value Update: 2014-10-02
Product Description
Warranty

Description

  • HK25MJ174
  • DISCONTINUED BY MANUFACTURER
  • DEFROST TIMER 115V 60CYCLE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #HK25MJ-174
CategoryHVAC
SubcategoryHVAC Accessory & Rebuild Kit & Seal Kit
If you need a specific firmware or series relating to HK25MJ-174, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for UNITED TECHNOLOGIES

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$124.09
SKU: 48337855
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$107.84
SKU: 48337856
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$97.50
SKU: 48337857
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to HK25MJ-174, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

REVCOR Q319-187S
Q319-187S

REVCOR

BLOWER FAN 5000RPM
Buy Surplus As Low As
CAN$28.07
SIEMENS 6GT2005-0CA10
6GT2005-0CA10

SIEMENS

INTERFACE MODULE, MOBY-I SIM 43, 40MM LIMIT DISTANCE, IP54
Buy Surplus As Low As
CAN$14,531.91
SIEMENS 6ES7408-1TA01-0XA0
6ES7408-1TA01-0XA0

SIEMENS

DISCONTINUED BY MANUFACTURER 10/01/2021, FAN MODULE, FOR RACK, 24 VDC, 18 SLOTS, REPLACEMENT FOR 6ES ...
Buy Surplus As Low As
CAN$11,079.53
IN STOCK!
SIEMENS EWN:8399501375000
EWN:8399501375000

SIEMENS

DI CS MC GMC MOTOR SPARES, FAN UNIT FOR 1PH713/1PA613, A/F DE-NDE
Buy Surplus As Low As
CAN$4,230.90
EBM PAPST 3314
3314

EBM PAPST

DISCONTINUED BY MANUFACTURER, AXIAL FAN, 3300 SERIES, 92 MM, 24 VDC, 47.1 CFM, 3000 RPM, 37 DBA, 2.6 ...
Buy Surplus As Low As
CAN$177.27
GRAINGER 4C154
4C154

GRAINGER

DAYTON

FAN 24IN CIRCULATOR HEAD 2SPEED 197W 1075RPM
Buy Surplus As Low As
CAN$178.75
Repair Yours
CAN$250.00
PENN VENTILATOR CO DX13B
DX13B

PENN VENTILATOR CO

VENTILATOR
Buy Surplus As Low As
CAN$0.19
Repair Yours
Contact Us
CARLO GAVAZZI WT310V
WT310V

CARLO GAVAZZI

FILTER FAN 286X286 115VAC
Buy Surplus As Low As
CAN$930.68
Repair Yours
CAN$678.73
RITTAL 3108024
3108024

RITTAL

ENCLOSURE INTERNAL FAN 95CFM 24VDC, 95CFM
Buy Surplus As Low As
CAN$642.61
IN STOCK!
RITTAL 3341024
3341024

RITTAL

19" FAN TRAY, RACKMOUNT, 3 FANS, 24VDC, 0.74 AMP, PRE-FUSE T6A, 51 DB NOISE LEVEL
Buy Surplus As Low As
CAN$2,320.79
IN STOCK!
RITTAL 3321.027
3321.027

RITTAL

DISCONTINUED BY MANUFACTURER, FILTER FAN, VOLUME FLOW 20-25 M/H FREE BLOWING, 24 VDC, 3 W, IP54 ENCL ...
Buy Surplus As Low As
CAN$310.23
RITTAL 9966814
9966814

RITTAL

FAN, PAGODA, 360 CFM, 115 V, 50-60 HZ, RAL 7035
Buy Surplus As Low As
CAN$1,564.43
IN STOCK!
SIEMENS 6SY70000AG20
6SY70000AG20

SIEMENS

DISCONTINUED BY MANUFACTURER, FAN, W2E250-HL06-01
Buy Surplus As Low As
CAN$2,659.09
SIEMENS 6SL3162-0AM00-0AA0
6SL3162-0AM00-0AA0

SIEMENS

SINAMICS REPLACEMENT FAN, FOR 300 MM LINE/MOTOR MODULE
Buy Surplus As Low As
CAN$1,072.50
CROUZET 99485906
99485906

CROUZET

FAN 1000MM T CORD
Buy New
CAN$45.80
ICM ICM301C
ICM301C

ICM

DISCONTINUED BY MANUFACTURER, DEFROST TIMER FOR HEAT PUMP, 18-30 VOLT, DC SPST NO
Buy Surplus As Low As
CAN$20.68
BELIMO SF230A-S2
SF230A-S2

BELIMO

DISCONTINUED BY MANUFACTURER, DAMPER ACTUATOR, W/ EMERGENCY FUNCTION, SPRING RETURN, TORQUE 20NM, CO ...
Buy Surplus As Low As
CAN$206.82
Repair Yours
CAN$251.24
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!