Home
 > 
HVAC
 > 
Filter/Dryer
 > 
UNITED TECHNOLOGIES
 > 
CARRIER
 > 
T111572003

T111572003

Manufactured by UNITED TECHNOLOGIES CARRIER

UNITED TECHNOLOGIES T111572003
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$65.33
Save as much as 48%
Last Value Update: 2024-08-22
Product Description
Warranty

Description

  • T111572003
  • FILTER 20 X 20 X 2
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #T111572003
CategoryHVAC
SubcategoryFilter/Dryer
If you need a specific firmware or series relating to T111572003, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for UNITED TECHNOLOGIES

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$56.62
SKU: 119628705
Save Up To CAN$8.71!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$44.86
SKU: 119628706
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$38.88
SKU: 119628707
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$35.89
SKU: 119628708
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to T111572003, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

UNITED TECHNOLOGIES KA680004
KA680004

UNITED TECHNOLOGIES

CARRIER

ISOLATOR
Buy Surplus As Low As
CAN$4.89
UNITED TECHNOLOGIES HY07MP528
HY07MP528

UNITED TECHNOLOGIES

CARRIER

CONNECTOR
Buy Surplus As Low As
CAN$6.26
SIEMENS 6ES7408-1TA01-0XA0
6ES7408-1TA01-0XA0

SIEMENS

DISCONTINUED BY MANUFACTURER 10/01/2021, FAN MODULE, FOR RACK, 24 VDC, 18 SLOTS, REPLACEMENT FOR 6ES ...
Buy Surplus As Low As
CAN$11,214.41
IN STOCK!
SIEMENS EWN:8399501372000
EWN:8399501372000

SIEMENS

DI CS MC GMC MOTOR SPARES, FAN UNIT 1PH710/1PA610 A/F NDE-DE
Buy Surplus As Low As
CAN$3,214.80
BROAN NUTONE S90-A
S90-A

BROAN NUTONE

BROAN MFG

FAN 120VAC 0.5AMP 90CFM
Buy Surplus As Low As
CAN$251.20
SIEMENS 3RW3936-8A
3RW3936-8A

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, FAN, FOR SIRIUS 2008 SERIES SOFT STARTER, TYPE 3RW30 3/3RW30.4, 24 VDC ...
Buy Surplus As Low As
CAN$454.56
IN STOCK!
AMETEK 116161-00
116161-00

AMETEK

LAMB ELECTRIC

VACUUM BLOWER 115VAC
Buy Surplus As Low As
CAN$684.83
EBM PAPST W2G115-AG71-13
W2G115-AG71-13

EBM PAPST

EBM

DISCONTINUED BY MANUFACTURER, FAN, 24VDC, 12 WATT, 4050U/MIN
Buy Surplus As Low As
CAN$179.43
GRAINGER 1TDN7
1TDN7

GRAINGER

DAYTON

PSC BLOWER, 115V, 3INCH, 60HZ, 1PHASE
Buy Surplus As Low As
CAN$137.56
IN STOCK!
CARLO GAVAZZI WT300
WT300

CARLO GAVAZZI

FILTER FAN 163X163 230VAC
Buy Surplus As Low As
CAN$466.52
Repair Yours
CAN$330.77
RITTAL 3108024
3108024

RITTAL

ENCLOSURE INTERNAL FAN 95CFM 24VDC, 95CFM
Buy Surplus As Low As
CAN$650.44
IN STOCK!
RITTAL 7966035
7966035

RITTAL

FILTER FAN PANEL 85CFM 220V FOR TS 600 X 600 RAL7035
Buy Surplus As Low As
CAN$695.29
RITTAL 3324.117
3324.117

RITTAL

DISCONTINUED BY MANUFACTURER, FILTER FAN, 115 VAC, 50/60 HZ, 94CFM, RAL7035, TYPE 12, WITH FILTER MA ...
Buy Surplus As Low As
CAN$296.06
IN STOCK!
RITTAL 3326617
3326617

RITTAL

DISCONTINUED BY MANUFACTURER, EMC FILTER FAN, 353 CFM, 115 VOLT, 50/60 HZ, 12 INCH FILTER MAT
Buy Surplus As Low As
CAN$269.15
RITTAL 3326835
3326835

RITTAL

HOOD / FAN SHROUD, NEMA 3R, CARBON STEEL, RAL7035, 22.0 X13.8 X4.3 INCH OD, FOR 3326/3327 FANS
Buy Surplus As Low As
CAN$168.96
RITTAL 9969947
9969947

RITTAL

SPLIT REAR DOOR FAN FOR 800W 230V, BLACK,210 CFM
Buy Surplus As Low As
CAN$254.19
SIEMENS 6SL3162-0AM00-0AA0
6SL3162-0AM00-0AA0

SIEMENS

SINAMICS REPLACEMENT FAN, FOR 300 MM LINE/MOTOR MODULE
Buy Surplus As Low As
CAN$1,085.55
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!