Home
 > 
Building Maintenance
 > 
Building Material
 > 
USA SEALING
 > 
RS-S50WFDA-18

RS-S50WFDA-18

Manufactured by USA SEALING

USA SEALING RS-S50WFDA-18
representative photo
click to zoom
Weight: 2.72 kgs
Estimated Value - CAN$488.95
Save as much as 71%
Last Value Update: 2022-11-18
Product Description
Warranty

Description

  • RSS50WFDA18
  • 24" X 24" X 3/16" WHITE SILICONE SHEET PLAIN BACKING
  • 45 TO 55 SHORE A
  • 640 PSI TENSILE STRENGTH
  • -20 TO 500°F
  • FDA GRADE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #RS-S50WFDA-18
CategoryBuilding Maintenance
SubcategoryBuilding Material
If you need a specific firmware or series relating to RS-S50WFDA-18, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for USA SEALING

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$236.25
SKU: 146603713
Save Up To CAN$252.70!
Additional quantities available with standard lead time.
3 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$180.93
SKU: 146603714
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$157.00
SKU: 146603715
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$142.05
SKU: 146603716
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to RS-S50WFDA-18, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

USA SEALING RS-S60-25
RS-S60-25

USA SEALING

12" X 12" X 3/16" RED SILICONE SHEET 50 TO 60 SHORE A, 650 PSI TENSILE STRENGTH, -60 TO 500°F
Buy Surplus As Low As
CAN$56.82
USA SEALING RS-NUS70-278
RS-NUS70-278

USA SEALING

60 X 2 X 1/4" BLACK NEOPRENE STRIP ADHESIVE BACKING, SHORE 70 A, 2,500 PSI TENSILE STRENGTH, -20 TO ...
Buy Surplus As Low As
CAN$65.79
ALLEN BRADLEY W36
W36

ALLEN BRADLEY

HEATER ELEMENT, W SERIES, TYPE W, EUTECTIC ALLOY TYPE OVERLOAD RELAY, BULLETIN 500 LINE STARTERS, CL ...
Buy Surplus As Low As
CAN$12.71
IN STOCK!
ALLEN BRADLEY 1492-FB3C30-L
1492-FB3C30-L

ALLEN BRADLEY

FUSE HOLDER, 3 POLE, 600 VAC, 30 AMP, CLASS CC, W/ LED INDICATOR
Buy Surplus As Low As
CAN$44.86
IN STOCK!
ALLEN BRADLEY 22A-D2P3N104
22A-D2P3N104

ALLEN BRADLEY

AC DRIVE, ADJUSTABLE FREQUENCY, POWERFLEX 4, 480 VAC, 3 PHASE, 2.3 AMP, 0.75 KW / 1 HP, PANEL MOUNT ...
Buy Surplus As Low As
CAN$949.49
Repair Yours
CAN$630.00
IN STOCK!
EAGLE PICHER HE-12V7.7FR
HE-12V7.7FR

EAGLE PICHER

BATTERY, RECHARGEABLE ,LEAD ACID , 12 VOLT / 7.7 AH
Buy Surplus As Low As
CAN$28.41
IN STOCK!
TELEMOTIVE BT10KP-0
BT10KP-0

TELEMOTIVE

DISCONTINUED BY MANUFACTURER, ALKALINE BATTERY PACK 7.5V
Buy Surplus As Low As
CAN$89.72
IN STOCK!
MATSUSHITA ELECTRIC LCR6V10PA-1
LCR6V10PA-1

MATSUSHITA ELECTRIC

PANASONIC

RECHARGEABLY BATTERY 6V 10AH/20HR
Buy Surplus As Low As
CAN$43.36
BB BATTERY BP7-6
BP7-6

BB BATTERY

SEALED LEAD ACID BATTERY, RECHARGEABLE, 6V, 7AH
Buy Surplus As Low As
CAN$28.41
IN STOCK!
MATSUSHITA ELECTRIC BR2032
BR2032

MATSUSHITA ELECTRIC

PANASONIC

LITHIUM BATTERY, 3V, COIN CELL; BATTERY VOLTAGE:3V; BATTERY SIZE CODE:2032; BATTERY TECHNOLOGY:LITHI ...
Buy Surplus As Low As
CAN$4.29
IN STOCK!
SONY CR2450
CR2450

SONY

BATTERY, COIN CELL, 3V, LITHIUM MANGANESE DIOXIDE, 620MAH, NON-RECHARGEABLE
Buy Surplus As Low As
CAN$3.41
IN STOCK!
HBC RADIOMATIC BA209061
BA209061

HBC RADIOMATIC

BATTERY, REMOTE CONTROL, NI-MH, 6 VOLT, 800 MAH
Buy Surplus As Low As
CAN$124.11
IN STOCK!
MOLEX 59250
59250

MOLEX

WOODHEAD

BATTERY MOTIVE CONNECTOR 350AMP 600 V TYPE SA RED
Buy Surplus As Low As
CAN$74.76
IN STOCK!
DYMO SLA1.2-12
SLA1.2-12

DYMO

RHINO

BATTERY 12V 1.3AH
Buy Surplus As Low As
CAN$7.26
PRIORITYSTART PSI-12V-PROMAX-HOLSTER
PSI-12V-PROMAX-HOLSTER

PRIORITYSTART

12-VOLT PROMAX AUTOMATIC BATTERY PROTECTOR, BUNDLE WITH HOLSTER
Buy Surplus As Low As
CAN$200.36
SONNENSCHEIN SL-360/461
SL-360/461

SONNENSCHEIN

DISCONTINUED BY MANUFACTURER, LITHUIM BATTERY, 3.6V, INORGANIC, 2WIRE
Buy Surplus As Low As
CAN$35.89
IN STOCK!
SURE POWER INDUSTRIES INC 3203
3203

SURE POWER INDUSTRIES INC

BATTERY ISOLATOR, 6-50VDC, PEAK OUTPUT: 120 AMPS, DC VOLTS 6-50
Buy Surplus As Low As
CAN$315.50
POWER RITE PRB64T
PRB64T

POWER RITE

EMERGENCY LIGHT BATTERY, 64V.5AH/20HR
Buy Surplus As Low As
CAN$31.40
IN STOCK!
SCHNEIDER ELECTRIC S-X96-BAT
S-X96-BAT

SCHNEIDER ELECTRIC

SATCHWELL

DISCONTINUED BY MANUFACTURER, HI-CAPACITY BATTERY, SIGMA SERIES, 10.8 V, 9AH, FOR USE WITH X96 PRODU ...
Buy Surplus As Low As
CAN$94.20
IN STOCK!
VISION BATTERY CP1232
CP1232

VISION BATTERY

BATTERY, RECHARGEABLE, 12V, 6 CELL, 3.2AH(20HR)
Buy Surplus As Low As
CAN$25.42