Home
 > 
Pilot Devices
 > 
Pilot Light
 > 
VCC
 > 
LEDCO
 > 
CDLB-1-8712-9933-I

CDLB-1-8712-9933-I

Manufactured by VCC LEDCO

VCC CDLB-1-8712-9933-I
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$20.86
Save as much as 44%
Last Value Update: 2023-08-30
Product Description
Warranty

Description

  • CDLB187129933I
  • LED PANEL INDICATOR
  • 6MM
  • WHT
  • 28VDC
  • LED COLOR:WHITE
  • OPERATING VOLTAGE:28VDC
  • MOUNTING HOLE DIA:6MM
  • FORWARD CURRENT IF:20MA
  • LUMINOUS INTENSITY:250MCD
  • IP / NEMA RATING:IP67
  • PRODUCT RANGE:CDLB SERIES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #CDLB-1-8712-9933-I
CategoryPilot Devices
SubcategoryPilot Light
If you need a specific firmware or series relating to CDLB-1-8712-9933-I, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for VCC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$19.37
SKU: 137402989
Save Up To CAN$1.49!
Must Purchase Minimum Quantity Of 4
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$14.72
SKU: 137402990
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$12.79
SKU: 137402991
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$11.62
SKU: 137402992
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to CDLB-1-8712-9933-I, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

VCC CDLB-1-8712-9909-I
CDLB-1-8712-9909-I

VCC

LED PANEL INDICATOR, 6MM, WHT, 12VDC; LED COLOR:WHITE; OPERATING VOLTAGE:12VDC; MOUNTING HOLE DIA:6M ...
Buy Surplus As Low As
CAN$11.62
Repair Yours
CAN$257.52
VCC CL-1-2004-9913-I
CL-1-2004-9913-I

VCC

LED PANEL INDICATOR, BLUE, 14MM, 48V; LED COLOR:BLUE; OPERATING VOLTAGE:48V; MOUNTING HOLE DIA:14MM; ...
Buy Surplus As Low As
CAN$20.86
Repair Yours
CAN$257.52
ALLEN BRADLEY 800T-N302F
800T-N302F

ALLEN BRADLEY

CAP,30MM PUSH BUTTON, ORANGE, NON ILLUMINATED, PUSH PULL TWIST RELEASE, PUSH BUTTON,REPLACEMENT PART
Buy Surplus As Low As
CAN$38.75
ALLEN BRADLEY 800T-N307C
800T-N307C

ALLEN BRADLEY

CAP, REPLACEMENT PART, 30MM, NON-ILLUM. PUSH-PULL/TWIST JUMBO CAP, BLUE
Buy Surplus As Low As
CAN$58.12
IN STOCK!
ALLEN BRADLEY 800M-XAR
800M-XAR

ALLEN BRADLEY

CONTACT BLOCK, LOGIC, REED CONTACT, 150VAC MAX, 0.15AMP, FOR PUSH BUTTON, 1 NORMALLY OPEN AND 1 NORM ...
Buy Surplus As Low As
CAN$107.30
IN STOCK!
ALLEN BRADLEY 800H-N115H
800H-N115H

ALLEN BRADLEY

MUSHROOM CAP, REPLACEMENT, JUMBO, BLACK, 30MM NON ILLUMINATED MUSHROOM CAP
Buy Surplus As Low As
CAN$52.16
ALLEN BRADLEY 800H-NP19
800H-NP19

ALLEN BRADLEY

GUARDMASTER LTD

PUSHBUTTON GUARD, TYPE 7&9, FOR PUSH BUTTONS, FOR PILOT LIGHTS, FOR PUSH-TO-TEST OPERATORS, CLASS I ...
Buy Surplus As Low As
CAN$96.87
IN STOCK!
ALLEN BRADLEY 800T-N159C
800T-N159C

ALLEN BRADLEY

PUSHBUTTON CAP, 30MM, MUSHROOM HEAD, CLEAR, ILLUMINATED, PUSH - PULL
Buy Surplus As Low As
CAN$44.71
ALLEN BRADLEY 800T-N229
800T-N229

ALLEN BRADLEY

MOUNTING RING, PILOT DEVICE, 30 MM, REPLACEMENT PART, OCTAGONAL, FOR NON-ILLUMINATED PUSH BUTTON
Buy Surplus As Low As
CAN$7.45
IN STOCK!
ALLEN BRADLEY 800E-4LX20
800E-4LX20

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CONTACT CARTRIDGE, PUSHBUTTON LATCH, 22.5 MM, 4 ACROSS, 2 N.O. CONTACT ...
Buy Surplus As Low As
CAN$42.62
IN STOCK!
ALLEN BRADLEY 800E-AF3
800E-AF3

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 10/01/2006, PUSHBUTTON CAP, 22.5 MM, FLUSH, GREEN, ROUND
Buy Surplus As Low As
CAN$9.84
IN STOCK!
ALLEN BRADLEY 800E-N65R
800E-N65R

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER (2006-10-31), REPLACEMENT LAMP, RED LED, TRANSFORMER TYPE, FOR 22.5 MM ...
Buy Surplus As Low As
CAN$29.81
GENERAL ELECTRIC CR2940U201
CR2940U201

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, SINGLE, 1NO/1NC, 600 V MAX
Buy Surplus As Low As
CAN$321.89
IN STOCK!
SIEMENS 52RA4P2
52RA4P2

SIEMENS

FURNAS ELECTRIC CO

LENS TYPE, PLASTIC MATERIAL, 30 MM SIZE, RED COLOR, ILLUMINATED SELECTOR SWITCH USED ON, ROUND CAP S ...
Buy Surplus As Low As
CAN$14.31
IN STOCK!
EATON CORPORATION E22B1
E22B1

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 10 AMP, 600 VAC, 1 NC, FOR 22.5 MM OPERATOR, 1 POLE
Buy Surplus As Low As
CAN$30.52
IN STOCK!
SIEMENS 3SB03-ATRM
3SB03-ATRM

SIEMENS

ANTI-TWIST RING,METEL,F.30MM P.B. UNIT
Buy Surplus As Low As
CAN$5.36
GENERAL ELECTRIC 080BA9S120LV
080BA9S120LV

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, LED LAMP, 120V AC, GREEN, FOR PILOT DEVICE
Buy Surplus As Low As
CAN$31.30
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!