Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
VCC
 > 
75R-2211T

75R-2211T

Manufactured by VCC

VCC 75R-2211T
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$18.87
Save as much as 43%
Last Value Update: 2014-05-07
Product Description
Warranty

Description

  • 75R2211T
  • LAMP
  • INDICATOR
  • NEON
  • RED
  • 125V
  • SUPPLY VOLTAGE:125V
  • LAMP BASE TYPE:QUICK CONNECT
  • MOUNTING HOLE DIA:9.5MM
  • POWER RATING:330MW
  • COLOR:RED
  • ROHS COMP
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #75R-2211T
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to 75R-2211T, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for VCC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$18.87
SKU: 43570634
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$14.77
SKU: 43570635
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$12.83
SKU: 43570636
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$11.41
SKU: 43570637
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 75R-2211T, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

VCC 75R-2211
75R-2211

VCC

LAMP, INDICATOR, NEON, RED, 125V; SUPPLY VOLTAGE:125V; LAMP BASE TYPE:WIRE LEADED; MOUNTING HOLE DIA ...
Buy Surplus As Low As
CAN$11.41
VCC 75R-2212
75R-2212

VCC

LAMP, INDICATOR, NEON, GREEN, 125V; SUPPLY VOLTAGE:125V; LAMP BASE TYPE:WIRE LEADED; MOUNTING HOLE D ...
Buy Surplus As Low As
CAN$13.31
HOWARD INDUSTRIES E3/32IS/120SC
E3/32IS/120SC

HOWARD INDUSTRIES

ELECTRONIC BALLAST, 120VAC, 60HZ
Buy Surplus As Low As
CAN$49.34
ROBERTSON TRANSFORMER L6827
L6827

ROBERTSON TRANSFORMER

BALLAST .14AMP 277VAC
Buy Surplus As Low As
CAN$37.38
IN STOCK!
FOODLINE PIPING SBA1078
SBA1078

FOODLINE PIPING

BALLAST
Buy Surplus As Low As
CAN$267.65
ATLAS ELECTRIC CORP MH175-0127-KT
MH175-0127-KT

ATLAS ELECTRIC CORP

BALLAST KIT 71Q5590/005-2666-MF HID REPLACEMENT
Buy Surplus As Low As
CAN$139.06
IN STOCK!
COOPER MHSS-400-480V
MHSS-400-480V

COOPER

COOPER LIGHTING

BALLAST HI BAY400W MH 480V METAL HALIDE
Buy Surplus As Low As
CAN$157.00
Repair Yours
CAN$250.00
GENERAL ELECTRIC GH5G40M0AN14
GH5G40M0AN14

GENERAL ELECTRIC

BALLAST 400W
Buy Surplus As Low As
CAN$86.72
LITHONIA LIGHTING 510353
510353

LITHONIA LIGHTING

BALLAST HOUSING 400W 60HZ480V 1.1A/TX-400S-480-HSG
Buy Surplus As Low As
CAN$412.69
US BALLAST DEL-00228-KT
DEL-00228-KT

US BALLAST

BALLAST 100W HIGH PRESSURE SODIUM
Buy Surplus As Low As
CAN$296.06
ROBERTSON WORLDWIDE HP2827PC
HP2827PC

ROBERTSON WORLDWIDE

BALLAST
Buy Surplus As Low As
CAN$34.39
NEDAP 9555994
9555994

NEDAP

DISCONTINUED BY MANUFACTURER, BALLAST SUPPLY, HID TYPE LAMPS, 208-277 VAC, 16-12 AMP, 50/60 HZ
Buy Surplus As Low As
CAN$2,526.98
Repair Yours
CAN$1,835.74
IN STOCK!
BANNER ENGINEERING HFFW12RB
HFFW12RB

BANNER ENGINEERING

HFFW12RB LIGHT FLUORESCENT 12IN EXTERNAL BALLAST, PART # 75209
Buy Surplus As Low As
CAN$333.44
LITHONIA LIGHTING TH400M480HSG
TH400M480HSG

LITHONIA LIGHTING

BALLAST 400W 480V PRI 1AMP PRI HIGH BAY
Buy Surplus As Low As
CAN$296.06
IN STOCK!
GENERAL ELECTRIC 58G690
58G690

GENERAL ELECTRIC

BALLAST D-C CIRCUITS ONLY
Buy Surplus As Low As
CAN$34.39
GTE MB2X40/277RS
MB2X40/277RS

GTE

SYLVANIA

ELECTRONIC BALLAST, 2 LAMP, 120-277V, INSTANT START, MAGNETIC
Buy Surplus As Low As
CAN$53.83
IN STOCK!
GTE 47592
47592

GTE

SYLVANIA

LU100/120/277-KIT
Buy Surplus As Low As
CAN$180.93
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!