Home
 > 
Lighting
 > 
Lighting Accessory
 > 
VCC
 > 
SMB_200_RTP

SMB_200_RTP

Manufactured by VCC

VCC SMB_200_RTP
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$0.64
Save as much as 46%
Last Value Update: 2023-04-27
Product Description
Warranty

Description

  • SMB200RTP
  • LED LENSES
  • LENS TYPE:FRESNEL LENS
  • BEAM TYPE:-
  • LED LENS COLOR:RED
  • LENS DIAMETER:4.83MM
  • LENS SHAPE:ROUND
  • LENS MATERIAL:PC (POLYCARBONATE)
  • PRODUCT RANGE:CLIPLITE SMB200 SERIES
  • ACCESSORY TYPE:LED PANEL MOUNT LENS ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SMB_200_RTP
CategoryLighting
SubcategoryLighting Accessory
If you need a specific firmware or series relating to SMB_200_RTP, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for VCC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.58
SKU: 110145548
Save Up To CAN$0.06!
Must Purchase Minimum Quantity Of 1000
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.44
SKU: 110145549
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.38
SKU: 110145550
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.35
SKU: 110145551
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to SMB_200_RTP, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

MAGNETEK 480-XLH-TC-P
480-XLH-TC-P

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, BALLAST, HIGH OUTPUT, 120VAC, 60HZ, FLUORESCENT
Buy Surplus As Low As
CAN$106.36
BANNER ENGINEERING 73827
73827

BANNER ENGINEERING

(HFFW8ACR) HFFW8ACR FLUORESCENT TUBULAR LIGHT REMOT E BALLAST
Buy Surplus As Low As
CAN$367.84
SIGNIFY CB90-48
CB90-48

SIGNIFY

BODINE LIGHTING

BALLAST WITH BATTERY BACK UP
Buy Surplus As Low As
CAN$254.09
GENERAL ELECTRIC GH5G40M0AN14
GH5G40M0AN14

GENERAL ELECTRIC

BALLAST 400W
Buy Surplus As Low As
CAN$85.68
POWERLIGHTING 16V2319W18F
16V2319W18F

POWERLIGHTING

KIT 16V2319 BALLAST AND BRACKETS
Buy Surplus As Low As
CAN$66.48
MAGNETEK 443-L-SLH-TC-P
443-L-SLH-TC-P

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, RECOMMENDED REPLACEMENT KTEB-240-UV-TP-PIC, ELECTROMAGNETIC BALLAST, R ...
Buy Surplus As Low As
CAN$38.41
IN STOCK!
WEBSTER A08SA1
A08SA1

WEBSTER

IGNITION TRANSFORMER 120VAC 60HZ
Buy Surplus As Low As
CAN$248.18
ENERGY SAVING BALLAST ES-2-T8-32/25/17-277-AMT-IS
ES-2-T8-32/25/17-277-AMT-IS

ENERGY SAVING BALLAST

BALLAST ELECTRONIC 277VAC 50/60HZ
Buy Surplus As Low As
CAN$33.98
IN STOCK!
UNIVERSAL LIGHTING TECHNOLOGY 4140P-BES
4140P-BES

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, BALLAST 26/32WATT 120V MAG
Buy Surplus As Low As
CAN$36.93
MAGNETEK B295SR120HP
B295SR120HP

MAGNETEK

DISCONTINUED BY MANUFACTURER, ELECTRONIC BALLAST, 120 VAC, 60 HZ, 2 LAMP
Buy Surplus As Low As
CAN$110.80
IN STOCK!
GTE MB1X40/277RS
MB1X40/277RS

GTE

SYLVANIA

BALLAST 1-LAMP 277V INSTANT START MAGNETIC
Buy Surplus As Low As
CAN$16.25
GTE 47416
47416

GTE

SYLVANIA

M1000/MULTI-PS-KIT
Buy Surplus As Low As
CAN$282.16
GTE 47524
47524

GTE

SYLVANIA

H1000/MULTI-KIT
Buy Surplus As Low As
CAN$301.36
GTE 47619
47619

GTE

SYLVANIA

LU150/480-KIT
Buy Surplus As Low As
CAN$178.75
GTE 47642
47642

GTE

SYLVANIA

LU250/120/277-KIT
Buy Surplus As Low As
CAN$206.82
ITT CIR030FP-28-21P-F80-T112-VO
CIR030FP-28-21P-F80-T112-VO

ITT

ITT VEAM

CONNECTOR, CIRCULAR, 37C 37#16 FR PIN RECEPTACLE
Buy Surplus As Low As
CAN$130.00
VECTOR ELECTRONICS FT1U-6AC-230
FT1U-6AC-230

VECTOR ELECTRONICS

FAN TRAY: 6 FANS AC 230V,91100079 FANS
Buy Surplus As Low As
CAN$1,042.95
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!