Home
 > 
Lighting
 > 
Lighting Accessory
 > 
VCC
 > 
SMC_170_BTP

SMC_170_BTP

Manufactured by VCC

VCC SMC_170_BTP
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$0.78
Save as much as 46%
Last Value Update: 2023-08-21
Product Description
Warranty

Description

  • SMC170BTP
  • LED LENSES
  • LENS TYPE:CLIP-ON
  • BEAM TYPE:-
  • LED LENS COLOR:BLUE
  • LENS DIAMETER:4.82MM
  • LENS SHAPE:ROUND
  • LENS MATERIAL:PC (POLYCARBONATE)
  • PRODUCT RANGE:-
  • ACCESSORY TYPE:LED PANEL MOUNT LENS
  • FOR USE WITH:3MM LEDS ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SMC_170_BTP
CategoryLighting
SubcategoryLighting Accessory
If you need a specific firmware or series relating to SMC_170_BTP, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for VCC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.70
SKU: 88711120
Save Up To CAN$0.08!
Must Purchase Minimum Quantity Of 1000
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.53
SKU: 88711121
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.46
SKU: 88711122
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.42
SKU: 88711123
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to SMC_170_BTP, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

VCC SMB_200_GLO
SMB_200_GLO

VCC

LED LENSE MOUNT; LENS TYPE:CLIP-ON; BEAM TYPE:-; LED LENS COLOR:WHITE; LENS DIAMETER:4.83MM; LENS SH ...
Buy Surplus As Low As
CAN$0.48
VCC SMD_4
SMD_4

VCC

LED LIGHT PIPE MOUNTING BASE, LIGHT PIPES, PRODUCT RANGE:-, ACCESSORY TYPE:LED LIGHT PIPE MOUNTING B ...
Buy Surplus As Low As
CAN$0.61
SIGNIFY B90
B90

SIGNIFY

BODINE LIGHTING

EMERGENCY LIGHTING BALLAST, 90 MIN ILUMINATION TIME, 500-600 LUMENS, 120/277 VAC, 60 HZ
Buy Surplus As Low As
CAN$205.34
IN STOCK!
MAGNETEK 1230-57S-500K
1230-57S-500K

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, MAGNETIC BALLAST, 1000W, 2.40A, 480V, 60HZ
Buy Surplus As Low As
CAN$449.09
IN STOCK!
MAGNETEK 487-XLH-TC-P
487-XLH-TC-P

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, BALLAST, RAPID START, 277VAC, 60HZ, UNIVERSAL
Buy Surplus As Low As
CAN$155.11
IN STOCK!
LUTRON EC0-T832-120-2-L
EC0-T832-120-2-L

LUTRON

DISCONTINUED BY MANUFACTURER BALLAST ELECTRONIC
Buy Surplus As Low As
CAN$177.27
MAGNETEK WPR-490-X-LH
WPR-490-X-LH

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, WEATHERPROOF BALLAST, 1.6 AMP, 120 VOLTS AC, 60 HZ
Buy Surplus As Low As
CAN$719.43
IN STOCK!
LITHONIA LIGHTING 510353
510353

LITHONIA LIGHTING

BALLAST HOUSING 400W 60HZ480V 1.1A/TX-400S-480-HSG
Buy Surplus As Low As
CAN$407.73
ENERGY SAVING BALLAST ES-2-T8-32/25/17-277-AMT-IS
ES-2-T8-32/25/17-277-AMT-IS

ENERGY SAVING BALLAST

BALLAST ELECTRONIC 277VAC 50/60HZ
Buy Surplus As Low As
CAN$33.98
IN STOCK!
MAGNETEK KTEP295
KTEP295

MAGNETEK

BALLAST
Buy Surplus As Low As
CAN$42.84
MAGNETEK B232IUNV
B232IUNV

MAGNETEK

BALLAST
Buy Surplus As Low As
CAN$33.98
OSRAM QTP2X32TAUNVDIM
QTP2X32TAUNVDIM

OSRAM

BALLAST
Buy Surplus As Low As
CAN$81.25
Repair Yours
Contact Us
GENERAL ELECTRIC 8G1004W
8G1004W

GENERAL ELECTRIC

BALLAST 2LIGHT FLUORESCENT 1.4AMP 750V OUTPUT 60HZ
Buy Surplus As Low As
CAN$70.91
MAGNETEK HPS-150-3A
HPS-150-3A

MAGNETEK

MAGNETEK UNIVERSAL

BALLAST IGNITOR, FOR LAMP, 3 AMP, 35-150 WATT
Buy Surplus As Low As
CAN$44.32
IN STOCK!
MAGNETEK M400MLTAC4M-500K
M400MLTAC4M-500K

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, BALLAST METAL HALIDE KIT, VOLTS: 120/208/240/277VAC, 400W, ANSI: M59, ...
Buy Surplus As Low As
CAN$177.27
IN STOCK!
ROBERTSON TRANSFORMER R21526
R21526

ROBERTSON TRANSFORMER

DISCONTINUED BY MANUFACTURER, BALLAST, 220 V, 60 HZ
Buy Surplus As Low As
CAN$205.34
IN STOCK!
GTE 47409
47409

GTE

SYLVANIA

M750/120/277/347/480-PS-KIT
Buy Surplus As Low As
CAN$245.23
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!