Home
 > 
Components
 > 
Capacitor
 > 
VISHAY
 > 
BC COMPONENTS
 > 
CN15A151K

CN15A151K

Manufactured by VISHAY BC COMPONENTS

VISHAY CN15A151K
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$0.47
Save as much as 40%
Last Value Update: 2016-11-01
Product Description
Warranty

Description

  • CN15A151K
  • CERAMIC CAPACITOR 150PF 100V
  • C0G
  • 15%
  • RADIAL
  • PRODUCT RANGE:MONO-KAP SERIES
  • CAPACITANCE:150PF
  • CAPACITANCE TOLERANCE:5%
  • DIELECTRIC CHARACTERISTIC:
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #CN15A151K
CategoryComponents
SubcategoryCapacitor
If you need a specific firmware or series relating to CN15A151K, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for VISHAY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.47
SKU: 16322256
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.36
SKU: 16322257
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.31
SKU: 16322258
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.28
SKU: 16322259
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to CN15A151K, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

VISHAY CN15A101K
CN15A101K

VISHAY

DALE

CERAMIC CAPACITOR 100PF 100V, C0G, RADIAL; CAPACITANCE:100PF; VOLTAGE RATING:100V; PRODUCT RANGE:MON ...
Buy Surplus As Low As
CAN$0.18
IN STOCK!
VISHAY CN20A102J
CN20A102J

VISHAY

CERAMIC MULTILAYER CAPACITOR; CAPACITOR TYPE:GENERAL PURPOSE; CAPACITANCE:1000PF; SERIES:CN; CAPACIT ...
Buy Surplus As Low As
CAN$0.38
SIEMENS 3NE3230-0B
3NE3230-0B

SIEMENS

FUSE LINK, SITOR SERIES, 315 AMP, 1000 VAC, NH1, FRONT INDICATOR, W/ SLOTTED BLADE CONTACTS, -20-+50 ...
Buy Surplus As Low As
CAN$207.00
IN STOCK!
SIEMENS 3NE3333
3NE3333

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 450 A, AR, UN AC: 1000 V, FRONT INDICATOR
Buy Surplus As Low As
CAN$264.00
IN STOCK!
SIEMENS 3NE4330-0B
3NE4330-0B

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 315 A, AR, UN AC: 800 V, UN DC: 440 V, FRONT ...
Buy Surplus As Low As
CAN$338.00
IN STOCK!
SIEMENS 3NE4334-0B
3NE4334-0B

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 500 A, AR, UN AC: 800 V, UN DC: 440 V, FRONT ...
Buy Surplus As Low As
CAN$242.00
IN STOCK!
SIEMENS 6SY70000AC23
6SY70000AC23

SIEMENS

FUSE LINK AM146. 6A,660V, DI CS MC SINAMICS LV SPARES AND REPAIRS
Buy Surplus As Low As
CAN$39.89
SIEMENS 6SY70000AC45
6SY70000AC45

SIEMENS

FUSE INSERT FNQ-R-6/10, 0.6A, 600V
Buy Surplus As Low As
CAN$75.34
SIEMENS 6SY70102AA24
6SY70102AA24

SIEMENS

FUSE LINK 1KA/1KV C98327-S1002-C81, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$1,137.50
HAAS SDIST
SDIST

HAAS

PC BOARD
Buy Surplus As Low As
CAN$751.93
Repair Yours
CAN$538.21
SIEMENS 3NA3372
3NA3372

SIEMENS

FURNAS ELECTRIC CO

FUSE ELEMENT LINK, LV HRC, 630 AMP, 500 VAC / 440 VDC, NH3, GG, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$70.00
IN STOCK!
SIEMENS 3NA3665
3NA3665

SIEMENS

FUSE LINK, 500 AMP, 500 VOLT AC, 400 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$571.00
SIEMENS 3NA6830-6
3NA6830-6

SIEMENS

LV HRC FUSE ELEMENT, NH00, IN: 100 A, GG, UN AC: 690 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED ...
Buy Surplus As Low As
CAN$72.00
IN STOCK!
SIEMENS 3NA7822
3NA7822

SIEMENS

FUSE, LV HRC, SIZE 00, 63 A, 500 V, NAK, LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$12.00
IN STOCK!
SIEMENS 3ND1372
3ND1372

SIEMENS

LV HRC FUSE ELEMENT, NH3, IN: 630 A, AM, UN AC: 690 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$216.00
IN STOCK!
SIEMENS 3ND1805
3ND1805

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 16 A, AM, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUG ...
Buy Surplus As Low As
CAN$42.00
SIEMENS 3NE4-1221
3NE4-1221

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, SITOR, 125A, 1000V
Buy Surplus As Low As
CAN$97.50
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!