Home
 > 
Components
 > 
Capacitor
 > 
VISHAY
 > 
BC COMPONENTS
 > 
CN20A102K

CN20A102K

Manufactured by VISHAY BC COMPONENTS

VISHAY CN20A102K
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$0.46
Save as much as 41%
Last Value Update: 2013-03-15
Product Description
Warranty

Description

  • CN20A102K
  • CAPACITOR CERAMIC 1000PF
  • C0G/NP0
  • RAD
  • CAPACITANCE:1000PF
  • DIELECTRIC CHARACTERISTIC:C0G / NP0
  • CAPACITOR TERMINALS:RADIAL LEADED
  • LEAD SPACING:2.54M
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #CN20A102K
CategoryComponents
SubcategoryCapacitor
If you need a specific firmware or series relating to CN20A102K, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for VISHAY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.46
SKU: 16322264
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.36
SKU: 16322265
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.31
SKU: 16322266
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.28
SKU: 16322267
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to CN20A102K, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

VISHAY CN20A102J
CN20A102J

VISHAY

CERAMIC MULTILAYER CAPACITOR; CAPACITOR TYPE:GENERAL PURPOSE; CAPACITANCE:1000PF; SERIES:CN; CAPACIT ...
Buy Surplus As Low As
CAN$0.38
VISHAY CNS471A6
CNS471A6

VISHAY

RESISTOR BUSSED RESISTOR NETWORK 6, 10MOHM 0.1%, SIL; RESISTANCE:10MOHM; PRODUCT RANGE:CNS 471 SERIE ...
Buy Surplus As Low As
CAN$163.93
SIEMENS 3NE1820-0
3NE1820-0

SIEMENS

FUSE LINK, SITOR, 80 AMP, 690 VAC, 250 VDC, 100 KA, DIN RAIL MOUNT, NH000, FRONT INDICATOR, WITH BLA ...
Buy Surplus As Low As
CAN$57.00
IN STOCK!
SIEMENS 3NE4327-0B
3NE4327-0B

SIEMENS

FUSE LINK, SITOR, 250AMP, 800VAC, WITH SLOTTED BLADE CONTACTS
Buy Surplus As Low As
CAN$216.00
IN STOCK!
SIEMENS 3NE1813-0
3NE1813-0

SIEMENS

SITOR FUSE LINK, WITH BLADE CONTACTS, NH000, IN: 16 A, GS, UN AC: 690 V, UN DC: 250 V, FRONT INDICAT ...
Buy Surplus As Low As
CAN$64.00
IN STOCK!
SIEMENS 6SY70000AC22
6SY70000AC22

SIEMENS

FUSE-LINK 170M6711 700A 660V, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$3,196.59
SIEMENS 3NA3024
3NA3024

SIEMENS

FUSE ELEMENT, LV HRC, FUSE SIZE: NH0, 80 AMP, 500 VAC, CLASS: GG, BLADED CENTERED TAGS
Buy Surplus As Low As
CAN$35.00
IN STOCK!
SIEMENS 3NA3114
3NA3114

SIEMENS

FUSE LINK, 35 AMP, 500 VOLT AC, 440 VOLT DC, 3.2 WATT, 120 KA, FRONT INDICATOR, LIVE GRIP LUGS, LV H ...
Buy Surplus As Low As
CAN$35.00
IN STOCK!
SIEMENS 3NA3350
3NA3350

SIEMENS

FUSE LINK, 300 AMP, 500 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$62.00
SIEMENS 3NA3360
3NA3360

SIEMENS

FUSE LINK, 400 AMP, 500 VAC, 440 VDC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$68.00
IN STOCK!
SIEMENS 3NA3372
3NA3372

SIEMENS

FURNAS ELECTRIC CO

FUSE ELEMENT LINK, LV HRC, 630 AMP, 500 VAC / 440 VDC, NH3, GG, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$70.00
IN STOCK!
SIEMENS 3NA3810-6
3NA3810-6

SIEMENS

FUSE LINK, 25 AMP, 690 VOLT AC, 250 VOLT DC, 25 KA, 2.7 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HR ...
Buy Surplus As Low As
CAN$53.00
IN STOCK!
SIEMENS 3NA3814
3NA3814

SIEMENS

LV HRC FUSE, SIZE: NH000, 35 AMP, 500 VAC, 250 VDC, CLASS: GG, FRONT INDICATOR, LIVE GRIP LUGS, -20 ...
Buy Surplus As Low As
CAN$12.00
IN STOCK!
SIEMENS 3NA3824-7
3NA3824-7

SIEMENS

FUSE LINK, 80 AMP, 500 VAC, 250 VDC, 120 KA, 5.8 W, FRONT INDICATOR, LIVE GRIP LUGS, - 50 TO 40 DEGR ...
Buy Surplus As Low As
CAN$15.00
IN STOCK!
SIEMENS 3NA6814-6
3NA6814-6

SIEMENS

FUSE ELEMENT, LV HRC, NH000, IN: 35 A, UN AC: 690 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED GRI ...
Buy Surplus As Low As
CAN$201.00
IN STOCK!
SIEMENS 3NA7244
3NA7244

SIEMENS

FUSE, LV HRC, SIZE 2, 250A, 500V, NAK, LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$40.00
IN STOCK!
SIEMENS 3ND1836
3ND1836

SIEMENS

FUSE ELEMENT LINK, LV HRC, 160 AMP, 500 VAC / 440 VDC, NH00, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$162.44
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!