Home
 > 
Components
 > 
Resistor
 > 
VISHAY
 > 
DALE
 > 
RH0506R000FE02

RH0506R000FE02

Manufactured by VISHAY DALE

VISHAY RH0506R000FE02
VISHAY RH0506R000FE02
VISHAY RH0506R000FE02 0
VISHAY RH0506R000FE02 1
representative photo
click to zoom
Weight: 0.03 kgs
Estimated Value - CAN$13.98
Save as much as 47%
Last Value Update: 2024-12-05
Product Description
Warranty

Description

  • RH0506R000FE02
  • WIREWOUND RESISTOR
  • 6 OHM
  • 50W
  • 1%
  • RESISTANCE:6OHM
  • PRODUCT RANGE:RH SERIES
  • POWER RATING:50W
  • RESISTANCE TOLERANCE:± 1%
  • VOLTAGE RATING:-
  • RESISTOR TECHNOLOGY:WIREWOUND
  • TEMPERATURE COEFFICIENT:± 50PPM/°C
  • RESISTOR TYPE:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #RH0506R000FE02
CategoryComponents
SubcategoryResistor
If you need a specific firmware or series relating to RH0506R000FE02, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for VISHAY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$12.58
SKU: 16373909
Save Up To CAN$1.40!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$9.85
SKU: 16373910
Save Up To CAN$4.55!
87 in US

Never Used Radwell Packaging (Surplus)

CAN$8.55
SKU: 16373911
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$7.77
SKU: 16373912
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to RH0506R000FE02, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

VISHAY RH05060R00FE02
RH05060R00FE02

VISHAY

DALE

WIREWOUND RESISTOR, 60 OHM, 50W, 1%; RESISTANCE:60OHM; PRODUCT RANGE:RH SERIES; POWER RATING:50W; RE ...
Buy Surplus As Low As
CAN$8.62
VISHAY RH050750R0FE02
RH050750R0FE02

VISHAY

DALE

WIREWOUND RESISTOR, 750 OHM, 50W, 1%; RESISTANCE:750OHM; PRODUCT RANGE:RH SERIES; POWER RATING:50W; ...
Buy Surplus As Low As
CAN$7.74
ALLEN BRADLEY W21
W21

ALLEN BRADLEY

OVERLOAD RELAY HEATER ELEMENT, W TYPE, EUTECTIC ALLOY, CLASS 20 PROTECTION, FOR USE WITH BULLETIN SE ...
Buy Surplus As Low As
CAN$10.34
IN STOCK!
ALLEN BRADLEY 193-EEED
193-EEED

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, IEC, 3 PHASE, SELECTABLE TRIP CLASS, 5.4-27 AMP RANGE, ...
Buy Surplus As Low As
CAN$517.04
Repair Yours
CAN$298.19
IN STOCK!
ALLEN BRADLEY 100-C72DJ00
100-C72DJ00

ALLEN BRADLEY

CONTACTOR, 3 PHASE, 72 AMP, 3 POLE, 3 N/O, COIL 24 VDC W/DIODE
Buy Surplus As Low As
CAN$537.73
Repair Yours
CAN$360.00
IN STOCK!
SIEMENS 3NE1814-0
3NE1814-0

SIEMENS

FUSE LINK, SITOR, 20 AMP, 690 VAC, 250 VDC, NH000, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS
Buy Surplus As Low As
CAN$81.00
IN STOCK!
SIEMENS 3NE3224
3NE3224

SIEMENS

FUSE LINK, SITOR, SIZE: NH1, CLASS: AR, 160 AMP, 1000 VAC, 100 KA, 42 W, FRONT INDICATOR, W/ LOTTED ...
Buy Surplus As Low As
CAN$115.00
IN STOCK!
SIEMENS 3NE3340-8
3NE3340-8

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 900 A, AR, UN AC: 690 V, FRONT INDICATOR
Buy Surplus As Low As
CAN$335.00
IN STOCK!
SIEMENS 3NE8715-1
3NE8715-1

SIEMENS

SITOR FUSE LINK, WITH BOLT-ON LINKS, NH000, IN: 25 A, GR, UN AC: 690 V, UN DC: 440 V, FRONT INDICATO ...
Buy Surplus As Low As
CAN$86.00
IN STOCK!
SIEMENS 6SY70102AA23
6SY70102AA23

SIEMENS

FUSE INSERT T 7A 250V, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$20.68
SIEMENS 3NA3007
3NA3007

SIEMENS

FUSE ELEMENT, LV HRC, NHO, IN: 20 AMP, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LU ...
Buy Surplus As Low As
CAN$41.00
IN STOCK!
SIEMENS 3NA3022
3NA3022

SIEMENS

FUSE LINK, 63AMP, 500VAC, 440VDC, LV HRC
Buy Surplus As Low As
CAN$41.00
IN STOCK!
SIEMENS 3NA3105
3NA3105

SIEMENS

FUSE LINK,16 AMP, 500 VOLT AC, 440 VOLT DC, 2.1 WATT, 120 KA, FRONT INDICATOR, LIVE GRIP LUGS, LV HR ...
Buy Surplus As Low As
CAN$87.16
SIEMENS 3NA3122
3NA3122

SIEMENS

FUSE LINK, 63 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 6 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$27.00
IN STOCK!
SIEMENS 3NA3124-6
3NA3124-6

SIEMENS

LV HRC FUSE ELEMENT, NH1, IN: 80 A, GG, UN AC: 690 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$91.00
SIEMENS 3NA3140-6
3NA3140-6

SIEMENS

FUSE LINK, 200 AMP, 690 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$129.00
IN STOCK!
SIEMENS 3NA3804
3NA3804

SIEMENS

HRC FUSE ELEMENT, NH000, 4 AMP, GG, 500 VAC, 250 VDC, LOW VOLTAGE, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$20.00
IN STOCK!
SIEMENS 3NA6140
3NA6140

SIEMENS

LV HRC FUSE ELEMENT, NH1, IN: 200 A, GG, UN AC: 500 V, UN DC: 440 V, COMBINED INDICATOR, INSULATED G ...
Buy Surplus As Low As
CAN$40.00
IN STOCK!
SIEMENS 3NA3003
3NA3003

SIEMENS

FUSE LINK, LV HRC, NH0, IN: 10 AMP, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$35.00
IN STOCK!
SIEMENS 3ND1830
3ND1830

SIEMENS

FUSE ELEMENT LINK, LV HRC, 100 AMP, 500 VAC / 440 VDC, NH00, FRONT INDICATOR
Buy Surplus As Low As
CAN$43.00
IN STOCK!