Home
 > 
Semiconductors
 > 
Bridge Rectifier
 > 
VISHAY
 > 
GENERAL SEMICONDUCTOR
 > 
SS2PH10-E3/84A

SS2PH10-E3/84A

Manufactured by VISHAY GENERAL SEMICONDUCTOR

VISHAY SS2PH10-E3/84A
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$0.76
Save as much as 41%
Last Value Update: 2011-01-07
Product Description
Warranty

Description

  • SS2PH10E384A
  • SCHOTTKY RECTIFIER
  • 2A
  • 100V
  • DO-220AA
  • DIODE TYPE:SCHOTTKY
  • REPETITIVE REVERSE VOLTAGE MAX
  • VRRM:100V
  • FORWARD CURRENT (AV):2A
  • FORWARD VOLTAGE MAX
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SS2PH10-E3/84A
CategorySemiconductors
SubcategoryBridge Rectifier
If you need a specific firmware or series relating to SS2PH10-E3/84A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for VISHAY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$0.76
SKU: 16375901
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$0.60
SKU: 16375902
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.52
SKU: 16375903
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.47
SKU: 16375904
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to SS2PH10-E3/84A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

VISHAY SS2P6E384A
SS2P6E384A

VISHAY

GENERAL SEMICONDUCTOR

SCHOTTKY RECTIFIER, 2A 60V DO-220AA; DIODE TYPE:SCHOTTKY; REPETITIVE REVERSE VOLTAGE MAX, VRRM:60V; ...
Buy Surplus As Low As
CAN$0.47
VISHAY SS2PH9E384A
SS2PH9E384A

VISHAY

GENERAL SEMICONDUCTOR

SCHOTTKY RECTIFIER, 2A 90V DO-220AA; DIODE TYPE:SCHOTTKY; REPETITIVE REVERSE VOLTAGE MAX, VRRM:90V; ...
Buy Surplus As Low As
CAN$0.57
ALLEN BRADLEY 100-A18ND3
100-A18ND3

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CONTACTOR, 18 AMP, 3 POLE, 110/120 VAC, 1 NO
Buy Surplus As Low As
CAN$69.85
IN STOCK!
TOSHIBA MG150N2YS40
MG150N2YS40

TOSHIBA

IGBT MODULE, 150AMP, 1000V, N CHANNEL
Buy New
CAN$347.78
IN STOCK!
INTERNATIONAL RECTIFIER CPV363M4F
CPV363M4F

INTERNATIONAL RECTIFIER

BLOCK IGBT SIP MODULE 600V 9A IMS-2
Buy Surplus As Low As
CAN$93.63
IN STOCK!
FUJI ELECTRIC 7MBP150RA120
7MBP150RA120

FUJI ELECTRIC

TRANSISTOR MOD
IN STOCK!
ON SEMICONDUCTOR HGT1S12N60A4DS
HGT1S12N60A4DS

ON SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 54A I(C), 600V V(BR)CES, N-CHANNEL, ...
Buy Surplus As Low As
CAN$13.38
IN STOCK!
ON SEMICONDUCTOR HGTG12N60C3D
HGTG12N60C3D

ON SEMICONDUCTOR

FAIRCHILD SEMICONDUCTOR

DISCONTINUED BY MANUFACTURER, IGBT, SINGLE, 600 VAC, 24 AMP, COLLECTOR EMITTER SATURATION VOLTAGE VC ...
Buy Surplus As Low As
CAN$17.83
IN STOCK!
ON SEMICONDUCTOR HGTG18N120BN
HGTG18N120BN

ON SEMICONDUCTOR

SINGLE IGBT, 1.2KV, 54A, DC COLLECTOR CURRENT:54A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):2.7V ...
Buy Surplus As Low As
CAN$12.48
ON SEMICONDUCTOR HGTG30N60A4D
HGTG30N60A4D

ON SEMICONDUCTOR

IGBT, TO-247; DC COLLECTOR CURRENT:75A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.8V; POWER DIS ...
Buy Surplus As Low As
CAN$8.09
IN STOCK!
ON SEMICONDUCTOR HGTG7N60A4D
HGTG7N60A4D

ON SEMICONDUCTOR

SINGLE IGBT, 600V, 34A, DC COLLECTOR CURRENT:34A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.9V, ...
Buy Surplus As Low As
CAN$2.68
TEXAS INSTRUMENTS SEMI SN74LVC08APWTG4
SN74LVC08APWTG4

TEXAS INSTRUMENTS SEMI

IC, QUAD AND GATE, 2I/P, TSSOP-14; FAMILY TYPE:LVC; INPUT TYPE:TTL/CMOS; LEADED PROCESS COMPATIBLE:Y ...
Buy Surplus As Low As
CAN$0.58
TEXAS INSTRUMENTS SEMI SN74HC132PWT
SN74HC132PWT

TEXAS INSTRUMENTS SEMI

IC, QUAD NAND GATE SCHMITT TRIG TSSOP-14; FAMILY TYPE:HC; INPUT TYPE:CMOS; LEADED PROCESS COMPATIBLE ...
Buy Surplus As Low As
CAN$0.64
TEXAS INSTRUMENTS SEMI SN74LVC1G125DBVR
SN74LVC1G125DBVR

TEXAS INSTRUMENTS SEMI

NON INVERTING BUS BUFFER GATE SOT23-5; LOGIC FAMILY / BASE NUMBER:74LVC1G125; LOGIC DEVICE TYPE:BUFF ...
Buy Surplus As Low As
CAN$0.71
IN STOCK!
TEXAS INSTRUMENTS SEMI SN74HCT02PWR
SN74HCT02PWR

TEXAS INSTRUMENTS SEMI

QUAD NOR GATE, 2I/P, TSSOP-14, FULL REEL; LOGIC FAMILY / BASE NUMBER:74HCT02; LOGIC TYPE:NOR; OUTPUT ...
Buy Surplus As Low As
CAN$0.16
ON SEMICONDUCTOR MBRS1540T3G
MBRS1540T3G

ON SEMICONDUCTOR

(PRICE/TC) SCHOTTKY RECTIFIER, 1.5A, 40V, 403A, REPETITIVE PEAK REVERSE VOLTAGE:40V, AVERAGE FORWARD ...
Buy Surplus As Low As
CAN$0.29
NVENT CPC3816
CPC3816

NVENT

HOFFMAN ENCLOSURES

SIDE PANELS, FOR 38IN HIGH
Buy Surplus As Low As
CAN$156.05
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$617.58
Repair Yours
CAN$418.45
IN STOCK!