Home
 > 
Pilot Devices
 > 
Potentiometer
 > 
VISHAY
 > 
SPRAGUE RESISTORS
 > 
P16NM102KAB15

P16NM102KAB15

Manufactured by VISHAY SPRAGUE RESISTORS

VISHAY P16NM102KAB15
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$88.92
Save as much as 53%
Last Value Update: 2024-12-05
Product Description
Warranty

Description

  • P16NM102KAB15
  • LINEAR POTENTIOMETER
  • 1KOHM
  • 1W
  • 20%
  • TRACK RESISTANCE:1KOHM
  • NO. OF TURNS:1TURNS
  • TRACK TAPER:LINEAR
  • POWER RATING:1W
  • RESISTANCE TOLERANCE:± 20%
  • PRODUCT RANGE:P16 SERIES
  • POTENTIOMETER MOUNTING:PANEL MOUNT
  • SHAFT DIAMETER:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #P16NM102KAB15
CategoryPilot Devices
SubcategoryPotentiometer
If you need a specific firmware or series relating to P16NM102KAB15, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for VISHAY

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$70.28
SKU: 25471251
Save Up To CAN$18.65!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$56.14
SKU: 25471252
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$48.75
SKU: 25471253
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$44.32
SKU: 25471254
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to P16NM102KAB15, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

VISHAY P16NM102MAB15
P16NM102MAB15

VISHAY

SFERNICE

ROTARY POTENTIOMETER, CERMET, P16NM SERIES, 1 KOHM, LINEAR, 1, 1 W, PANEL ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$31.02
VISHAY P11S2V0FLSY00502KA
P11S2V0FLSY00502KA

VISHAY

SFERNICE

ROTARY POTENTIOMETER, CERMET, P11S SERIES, 5 KOHM, LINEAR, 1, 1 W, PANEL ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$29.55
ALLEN BRADLEY 800T-N3
800T-N3

ALLEN BRADLEY

MOUNTING WRENCH, 30 MM, FOR PUSH BUTTON
Buy Surplus As Low As
CAN$115.23
IN STOCK!
ALLEN BRADLEY 800MR-N160G
800MR-N160G

ALLEN BRADLEY

CAP, GRAY COLOR, FOR 22 MM PUSHBUTTON SWITCH, ROUND, MOUNTABLE
Buy Surplus As Low As
CAN$87.16
ALLEN BRADLEY 800H-NP19
800H-NP19

ALLEN BRADLEY

GUARDMASTER LTD

PUSHBUTTON GUARD, TYPE 7&9, FOR PUSH BUTTONS, FOR PILOT LIGHTS, FOR PUSH-TO-TEST OPERATORS, CLASS I ...
Buy Surplus As Low As
CAN$96.02
IN STOCK!
ALLEN BRADLEY 800T-N229
800T-N229

ALLEN BRADLEY

MOUNTING RING, PILOT DEVICE, 30 MM, REPLACEMENT PART, OCTAGONAL, FOR NON-ILLUMINATED PUSH BUTTON
Buy Surplus As Low As
CAN$7.39
IN STOCK!
ALLEN BRADLEY 800T-N257
800T-N257

ALLEN BRADLEY

CLUSTER PILOT LIGHT CAP, FOR 30 MM, INCANDESCENT, STANDARD UNIT (POSITION 1), STANDARD UNIT (POSITIO ...
Buy Surplus As Low As
CAN$57.61
ALLEN BRADLEY 800E-AF8
800E-AF8

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, 22.5MM PB., COLOR CAP, RD., FLUSH AND GUARDED, GRAY
Buy Surplus As Low As
CAN$11.23
IN STOCK!
ALLEN BRADLEY 800E-N2
800E-N2

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 11/01/2006, HOLE PLUG, CLOSING PLUG, ROUND, BLACK, 15 POUNDS PER INCH T ...
Buy Surplus As Low As
CAN$12.56
IN STOCK!
GENERAL ELECTRIC CR104PXC91
CR104PXC91

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 1 NO / 1 NC, 10 AMP, 600 VAC
Buy Surplus As Low As
CAN$35.45
IN STOCK!
SIEMENS 52RB3D1
52RB3D1

SIEMENS

FURNAS ELECTRIC CO

PUSH BUTTON CAP, MUSHROOM HEAD, BLACK COLOR, PLASTIC MATERIAL, NON-ILLUMINATED, 1-5/8 INCH DIAMETER
Buy Surplus As Low As
CAN$11.00
SIEMENS 52RB3E2
52RB3E2

SIEMENS

SIEMENS, 52RB3E2, ACCESSORY, MUSHROOM HEAD, 2 1/2IN, RED ,
Buy Surplus As Low As
CAN$23.00
IN STOCK!
EAO 704-943.5
704-943.5

EAO

FLASHER UNIT, 24 VDC, 85 MA, SCREW TERMINALS
Buy Surplus As Low As
CAN$132.95
IN STOCK!
EATON CORPORATION PB1A
PB1A

EATON CORPORATION

CUTLER HAMMER

CONTACT BLOCK, STANDARD BLOCK, 30.5MM, 1-NO, SILVER, CLEAR POLYCARBONATE, SCREW TERMINALS, PB1A
Buy Surplus As Low As
CAN$50.97
IN STOCK!
IDEC SLC-2EP-A
SLC-2EP-A

IDEC

SLC40 24V LED MODULE
Buy New
CAN$55.94
GENERAL ELECTRIC 080BA9S120LV
080BA9S120LV

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, LED LAMP, 120V AC, GREEN, FOR PILOT DEVICE
Buy Surplus As Low As
CAN$31.02
IN STOCK!
SIEMENS 3SB3420-0C
3SB3420-0C

SIEMENS

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 22MM, 1 NC, SCREW TERMINALS, (SUCCESSOR: 3SU1400-2AA10- ...
Buy Surplus As Low As
CAN$59.09
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!