Home
 > 
Pilot Devices
 > 
Pilot Light
 > 
WAMCO
 > 
WL-19011351

WL-19011351

Manufactured by WAMCO

WAMCO WL-19011351
WAMCO WL-19011351
WAMCO WL-19011351
WAMCO WL-19011351
WAMCO WL-19011351
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$13.95
Save as much as 47%
Last Value Update: 2024-12-05
Product Description
Warranty

Description

  • WL19011351
  • PANEL MOUNT INDICATOR
  • LED
  • 8MM
  • GREEN
  • 24V
  • LED COLOR:GREEN
  • OPERATING VOLTAGE:24VDC
  • MOUNTING HOLE DIA:8MM
  • FORWARD CURRENT IF:20MA
  • LUMINOUS INTENSITY:10MCD
  • IP / NEMA RATING:IP67
  • PRODUCT RANGE:-
  • FORWARD VOLTAGE:24V ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #WL-19011351
CategoryPilot Devices
SubcategoryPilot Light
If you need a specific firmware or series relating to WL-19011351, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for WAMCO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$12.55
SKU: 36365456
Save Up To CAN$1.39!
Additional quantities available with standard lead time.
24 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$9.83
SKU: 36365457
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$8.53
SKU: 36365458
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$7.76
SKU: 36365459
Save Up To CAN$6.61!
100+ in US
If you need a specific firmware or series relating to WL-19011351, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

WAMCO WL-19011252
WL-19011252

WAMCO

PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 12V; LED COLOR:YELLOW; OPERATING VOLTAGE:12VDC; MOUNTING HO ...
Buy Surplus As Low As
CAN$9.75
WAMCO WL-19011352
WL-19011352

WAMCO

PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 24V; LED COLOR:YELLOW; OPERATING VOLTAGE:24VDC; MOUNTING HO ...
Buy Surplus As Low As
CAN$7.77
ALLEN BRADLEY 800T-XD2V
800T-XD2V

ALLEN BRADLEY

CONTACT BLOCK, 800T PB, 30 MM, 1NC, PENTUFF PENTIFRICATED BLOCK
Buy Surplus As Low As
CAN$48.75
IN STOCK!
ALLEN BRADLEY 800H-N106G
800H-N106G

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 02/28/2011, CAP, GREEN, REPLACEMENT PART, FOR NEMA 7/9 PUSH-BUTTON, ILL ...
Buy Surplus As Low As
CAN$136.50
IN STOCK!
ALLEN BRADLEY 800H-NP23W
800H-NP23W

ALLEN BRADLEY

ACCESSORY KIT, INSERT, FOR 800H FOR NEMA 7/9 PUSH BUTTON, WHITE. 5 PER PACK
Buy Surplus As Low As
CAN$11.52
ALLEN BRADLEY 800A-N35
800A-N35

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, DIFFUSER INSERT SQUARE PKG QTY 5
Buy Surplus As Low As
CAN$8.86
ALLEN BRADLEY 800A-N51
800A-N51

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, INSULATION SLEEVE, FOR PUSHBUTTON SWITCH
Buy Surplus As Low As
CAN$1.72
IN STOCK!
ALLEN BRADLEY 800E-21WE170
800E-21WE170

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, BACKLIT INSERT, ENGRAVED PLASTIC
Buy Surplus As Low As
CAN$0.89
ALLEN BRADLEY 800E-AF611W
800E-AF611W

ALLEN BRADLEY

22.5MM PB. MOLDED LEGEND CAP, RD., FLUSH, BLUE W/ WHITE TEXT, R
Buy Surplus As Low As
CAN$12.68
EATON CORPORATION E22-T6
E22-T6

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, PUSHBUTTON, BLUE, ILLUMINATED, MOMENTARY, 25 MM OPERATOR
Buy Surplus As Low As
CAN$33.98
IN STOCK!
EATON CORPORATION E30KB125
E30KB125

EATON CORPORATION

CUTLER HAMMER

ACCESSORY BUTTON, TYPE B, EXTENDED, BLACK, REVERSE, E30 SERIES
Buy Surplus As Low As
CAN$8.72
IN STOCK!
GENERAL ELECTRIC CR104PXL01G
CR104PXL01G

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, LENS, 30 MM, GREEN, FOR INDICATING LIGHT
Buy Surplus As Low As
CAN$39.09
REES 04957012
04957012

REES

FLAT CHROME PLUNGER, SNAP ACTION, 2 3/4 INCH, 2 NO/NC, MOMENTARY CONTACTS
Buy Surplus As Low As
CAN$460.91
IN STOCK!
SIEMENS 52RB3D3
52RB3D3

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, ACCESSORY, MUSHROOM HD.GREEN 1 5/8"
Buy Surplus As Low As
CAN$10.64
IDEC LT1A-0135P
LT1A-0135P

IDEC

3TIER 120V STDY PLA
Buy New
CAN$121.91
IDEC LT1X-06
LT1X-06

IDEC

SIGNALIGHT TOP CAP
Buy Surplus As Low As
CAN$10.64
IDEC HW1A-B4-R
HW1A-B4-R

IDEC

ACCESSORY, HW SERIES, 22 MM, ROUND BEZEL, ENGRAVABLE LENS, 40 MM MUSHROOM, RED
Buy New
CAN$4.36
IN STOCK!
ALLEN BRADLEY 800T-XA7
800T-XA7

ALLEN BRADLEY

CONTACT BLOCK, SHALLOW, 30 MM PUSH BUTTON, 1 NORMALLY CLOSED AND 1 NORMALLY CLOSED LATE BREAK CONTAC ...
Buy Surplus As Low As
CAN$59.09
IN STOCK!
ALLEN BRADLEY 871C-DM1NP4-E2
871C-DM1NP4-E2

ALLEN BRADLEY

PROXIMITY SENSOR, 3-WIRE DC SMOOTH BARREL SMALL DIAMETER, TUBULAR:STAINLESS STEEL, SMOOTH, 0.8MM SEN ...
Buy Surplus As Low As
CAN$96.02
ALLEN BRADLEY 871C-D1NN8-D4
871C-D1NN8-D4

ALLEN BRADLEY

PHOTOSWITCH

DISCONTINUED BY MANUFACTURER, INDUCTIVE PROX SENSOR,NICKEL BRASS INDUCTIVE SENSOR,8 MM BARREL DIAMET ...
Buy Surplus As Low As
CAN$144.77