Home
 > 
Safety Systems
 > 
Safety Relay
 > 
WIELAND
 > 
SCHLEICHER
 > 
SNO 4063K-A 24VAC/DC

SNO 4063K-A 24VAC/DC

Manufactured by WIELAND SCHLEICHER

WIELAND SNO 4063K-A 24VAC/DC
representative photo
click to zoom
Weight: 0.25 kgs
Estimated Value - CAN$804.74
Save as much as 42%
Last Value Update: 2020-10-14
Product Description
Alternate Part Numbers
Warranty

Description

  • SNO4063KA24VACDC
  • DISCONTINUED BY MANUFACTURER
  • SAFETY RELAY
  • EMERGENCY STOP
  • 2 CHANNELS
  • 3 SAFETY CONTACTS
  • 24 VAC/DC
  • 6 AMP
  • PLUGGABLE
  • (R1.188.0999.0)
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SNO 4063K-A 24VAC/DC
CategorySafety Systems
SubcategorySafety Relay
If you need a specific firmware or series relating to SNO 4063K-A 24VAC/DC, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for WIELAND

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$612.49
SKU: 52749386
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$532.02
SKU: 52749387
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$482.84
SKU: 52749388
Call 1.855.752.9393 for Availability
or send us a message
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-15 Days
CAN$312.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to SNO 4063K-A 24VAC/DC, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

WIELAND SNO 4063K-A-230VAC
SNO 4063K-A-230VAC

WIELAND

SCHLEICHER

DISCONTINUED BY MANUFACTURER, SAFETY RELAY, EMERGENCY STOP, 2 CHANNELS, 3 SAFETY CONTACTS, 230 VAC, ...
Buy Surplus As Low As
CAN$482.84
Repair Yours
CAN$337.35
WIELAND SNO 4063K-115V-120VAC
SNO 4063K-115V-120VAC

WIELAND

SCHLEICHER

DISCONTINUED BY MANUFACTURER, SAFETY RELAY, EMERGENCY STOP, 2 CHANNELS, 3 SAFETY CONTACTS, 115V-120V ...
Buy Surplus As Low As
CAN$482.84
Repair Yours
CAN$337.35
ALLEN BRADLEY 440K-T11155
440K-T11155

ALLEN BRADLEY

GUARDMASTER LTD

SWITCH, INTERLOCK SWITCH, TROJAN-5 TYPE,GD2 HEAD, NO ACTUATOR, NORMALLY CLOSED SAFETY CONTACTS (X2), ...
Buy Surplus As Low As
CAN$98.36
SCHMERSAL AZ16ZVRK
AZ16ZVRK

SCHMERSAL

DISCONTINUED BY MANUFACTURER, KEYED INTERLOCK, DOUBLE INSULATED, THERMOPLASTIC, 230 VAC, 4 AMP, REPL ...
Buy Surplus As Low As
CAN$129.65
IN STOCK!
EATON CORPORATION J20
J20

EATON CORPORATION

CUTLER HAMMER

AUXILIARY CONTACT, A200 SERIES, 28-600 VAC, 10 AMP, 28-300 VDC, FIELD MOUNTING, 2 NORMALLY CLOSED CO ...
Buy Surplus As Low As
CAN$206.55
IN STOCK!
EUCHNER TZ2LE024PG
TZ2LE024PG

EUCHNER

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 24VAC/DC
Buy Surplus As Low As
CAN$625.91
IN STOCK!
ALLEN BRADLEY 440N-G02058
440N-G02058

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY INTERLOCK SWITCH, FERROGUARD 21, MAGNETIC NON-CONTACT, 24 VDC, 1 AMP, 2 N.C. SAFETY CONTACTS, ...
Buy Surplus As Low As
CAN$290.60
Repair Yours
CAN$250.00
ALLEN BRADLEY 44513-0010
44513-0010

ALLEN BRADLEY

GUARDMASTER LTD

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 10AMP, 500V
Buy Surplus As Low As
CAN$78.98
BANNER ENGINEERING SI-LS42DMMJF
SI-LS42DMMJF

BANNER ENGINEERING

SOLENOID LOCKING: FLEXIBLE IN-LINE, SOLENOID VOLTAGE: 24 VAC/DC, CONTACT CONFIGURATION: 3 NC; 1 NC, ...
Buy Surplus As Low As
CAN$402.37
Repair Yours
CAN$289.13
EATON CORPORATION 97-446
97-446

EATON CORPORATION

CUTLER HAMMER

INTERLOCK ASSEMBLY
Buy Surplus As Low As
CAN$1,922.42
Repair Yours
CAN$1,427.25
OMRON D4D-L1DFGB
D4D-L1DFGB

OMRON

SAFETY DOOR LOCK SWITCH 2NC 24VDC
Buy Surplus As Low As
CAN$520.10
Repair Yours
CAN$365.92
IN STOCK!
ALLEN BRADLEY 440K-T11336
440K-T11336

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK SWITCH, TROJAN 5, 2 NORMALLY CLOSED, 1 NORMALLY OPEN, BREAK BEFORE MAKE, STANDARD A ...
Buy Surplus As Low As
CAN$89.42
IN STOCK!
ALLEN BRADLEY 440G-T27169
440G-T27169

ALLEN BRADLEY

GUARDMASTER LTD

GUARD LOCKING SWITCH, MODEL TLS1-GD2, SOLOENOID VOLTAGE, 24 V AC/DC, CONTACTS, SAFETY AND AUX, 2 NOR ...
Buy Surplus As Low As
CAN$447.08
Repair Yours
CAN$325.11
ALLEN BRADLEY 440K-E33014
440K-E33014

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, SAFETY SWITCH, ELF SERIES, 240 VAC, 3 AMP, NORMALLY CLOSED CONTACT CONFIGURATION, WIT ...
Buy Surplus As Low As
CAN$44.71
IN STOCK!
ALLEN BRADLEY 440N-A02025
440N-A02025

ALLEN BRADLEY

GUARDMASTER LTD

REPLACEMENT ACTUATOR, FERROGARD 6 / 9 / 10, INTERLOCK SWITCH ACCESSORY, PLASTIC, RED, MOUNTABLE
Buy Surplus As Low As
CAN$59.61
EATON CORPORATION E48-P4K0
E48-P4K0

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, A600 RATING, 2AMP, 400V, 2NC SWICTH CONTACTS
Buy Surplus As Low As
CAN$169.89
Repair Yours
CAN$250.00
OMRON D4BS-3AFS
D4BS-3AFS

OMRON

DISCONTINUED BY MANUFACTURER, SWITCH, SAFETY INTERLOCK, 2NC, 10A, CONTACT CONFIGURATION:DPST-NC,CONT ...
Buy Surplus As Low As
CAN$84.94
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!