Home
 > 
Panel Accessories
 > 
Wire/Terminal Marker
 > 
WIELAND
 > 
04.846.0453.0

04.846.0453.0

Manufactured by WIELAND

WIELAND 04.846.0453.0
representative photo
click to zoom
Weight: 0.08 kgs
Estimated Value - CAN$8.03
Save as much as 46%
Last Value Update: 2023-08-21
Product Description
Warranty

Description

  • 0484604530
  • TERMINAL BLOCK MARKER
  • ACCESSORY TYPE:TERMINAL BLOCK MARKER
  • FOR USE WITH:DIN RAIL TERMINAL BLOCKS
  • LEGEND:31 TO 40
  • PITCH SPACING:6MM
  • COLOUR:WHITE
  • EXTERNAL WIDTH:6MM
  • LABEL MATERIAL:POLYAMIDE
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #04.846.0453.0
CategoryPanel Accessories
SubcategoryWire/Terminal Marker
If you need a specific firmware or series relating to 04.846.0453.0, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for WIELAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$7.22
SKU: 18869178
Save Up To CAN$0.80!
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$5.49
SKU: 18869179
Save Up To CAN$2.54!
19 in CAN
12 in UK

Never Used Radwell Packaging (Surplus)

CAN$4.77
SKU: 18869180
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$4.33
SKU: 18869181
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 04.846.0453.0, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

WIELAND 04.846.0353.0
04.846.0353.0

WIELAND

TERMINAL BLOCK MARKER, 21 TO 30, 6MM, ACCESSORY TYPE:TERMINAL BLOCK MARKER, FOR USE WITH:DIN RAIL TE ...
Buy Surplus As Low As
CAN$1.54
IN STOCK!
WIELAND 04.848.0153.0
04.848.0153.0

WIELAND

TERMINAL BLOCK MARKER, 1 TO 10, 8MM, ACCESSORY TYPE:TERMINAL BLOCK MARKER, FOR USE WITH:DIN RAIL TER ...
Buy Surplus As Low As
CAN$5.23
EATON CORPORATION BM6031-B
BM6031-B

EATON CORPORATION

BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE BLOCK, 30 AMP, 1 POLE, 600 V, PANEL MOUNT, BLACK
Buy Surplus As Low As
CAN$13.30
IN STOCK!
EATON CORPORATION FWH-200B
FWH-200B

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, 500 VAC/DC (UL), 200 AMP, 200 KAIC AT 300 VDC, 50 KAIC AT 300 VDC, HIGH SPEED FUSE, BLADE END ...
Buy Surplus As Low As
CAN$126.00
IN STOCK!
EATON CORPORATION FWP-150
FWP-150

EATON CORPORATION

BUSSMANN

FUSE, 150A, FWP, SEMICONDUCTOR, FAST ACTING, 700V, 150AMP
Buy Surplus As Low As
CAN$555.45
IN STOCK!
EATON CORPORATION GMA-10A
GMA-10A

EATON CORPORATION

COOPER BUSSMANN

FUSE, GLASS, FAST ACTING, 10AMP, 125V, 5 X 20MM
Buy Surplus As Low As
CAN$1.08
IN STOCK!
EATON CORPORATION FRN-400
FRN-400

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 400 AMP
Buy Surplus As Low As
CAN$29.55
EATON CORPORATION 3743
3743

EATON CORPORATION

COOPER BUSSMANN

SCREW MOUNT FUSE BLOCK, 1 POLE, 600 VAC/VDC, 30 AMP, 13/32 INCH DIAMETER X 1-1/2 INCH FUSE LENGTH, 6 ...
Buy Surplus As Low As
CAN$12.00
IN STOCK!
LITTELFUSE FLSR010
FLSR010

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE, AMPS(10)--VOLTS(600/300)
Buy Surplus As Low As
CAN$7.26
IN STOCK!
LITTELFUSE FLSR40
FLSR40

LITTELFUSE

FUSE, 40 AMP, 600V, CLASS RK5, DUAL ELEMENT, TIME DELAY, CURRENT LIMITING
Buy Surplus As Low As
CAN$38.41
IN STOCK!
LITTELFUSE NLS-50
NLS-50

LITTELFUSE

FUSE 50AMP 600VAC CLASS K5 ONE TIME
Buy Surplus As Low As
CAN$26.59
IN STOCK!
SIEMENS 3NA2824
3NA2824

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, 80AMP, 500V, 120KVA
Buy Surplus As Low As
CAN$14.49
IN STOCK!
WESTINGHOUSE 423D815A95
423D815A95

WESTINGHOUSE

FUSE
Buy Surplus As Low As
CAN$310.23
IN STOCK!
EATON CORPORATION BSS4
BSS4

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$6.58
EATON CORPORATION MDLV
MDLV

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$2.35
EATON CORPORATION MDQ-1
MDQ-1

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSE, CARTRIDGE, 1A, 6.3X32MM TIME DELAY; BLOW CHARACTERISTIC:TIME DELAY; FUSE CURRENT:1A ...
Buy Surplus As Low As
CAN$9.60
IN STOCK!
EATON CORPORATION TRS-60-R
TRS-60-R

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, 60AMP, 600VAC, CLASS-RK5, TIME DELAY
Buy Surplus As Low As
CAN$47.27
IN STOCK!
BACO CONTROLS 33S01
33S01

BACO CONTROLS

CONTACT BLOCK, 1 NC, SCREW TERMINAL, 6 AMPS , 120 VAC, 3 AMPS , 240 VAC
Buy New
CAN$17.41
IN STOCK!
UNIVER GROUP CL-123A
CL-123A

UNIVER GROUP

SPOOL VALVE, SERIES CL, 90 DEGREE LEVER, G1/8 WITH MANUAL OPERATION, 90 MM/LEVER 90 MS 3P, 6 BAR AT ...
Buy Surplus As Low As
CAN$36.00
HARTLAND CONTROLS HCC-2XU04GG
HCC-2XU04GG

HARTLAND CONTROLS

CONTACTOR, 40 AMP, 2 POLE, 208/240 VAC
Buy Surplus As Low As
CAN$49.00
IN STOCK!