Home
 > 
Sensors & Switches
 > 
Accelerometer
 > 
WILCOXON
 > 
787A-10

787A-10

Manufactured by WILCOXON

WILCOXON 787A-10
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$1,618.98
Save as much as 57%
Last Value Update: 2024-12-05
Product Description
Warranty

Description

  • 787A10
  • ACCELEROMETER
  • 0.01V/G
  • 30V
  • SUPPLY VOLTAGE MAX:30VDC
  • SENSOR MOUNTING:THREAD MOUNT
  • OPERATING TEMPERATURE MIN:-50°C
  • OPERATING TEMPERATURE MAX:120°C
  • SENSITIVITY (V/G):0.01V/G
  • NO. OF AXES:-
  • PRODUCT RANGE:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #787A-10
CategorySensors & Switches
SubcategoryAccelerometer
If you need a specific firmware or series relating to 787A-10, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for WILCOXON

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1,214.96
SKU: 238777589
Save Up To CAN$404.02!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$951.19
SKU: 238777590
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$826.35
SKU: 238777591
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$752.03
SKU: 238777592
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 787A-10, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

WILCOXON 787-500-M12-IS
787-500-M12-IS

WILCOXON

SIDE EXIT, HIGH SENSITIVITY, LOW FREQUENCY, 500 MV/G, ±5% SENSITIVITY TOLERANCE, M12 CONNECTOR, M6 C ...
Buy Surplus As Low As
CAN$876.88
WILCOXON 787A-M12-D2
787A-M12-D2

WILCOXON

SIDE EXIT, CASE ISOLATED, 100 MV/G, ±5% SENSITIVITY TOLERANCE, M12 CONNECTOR, M6 CAPTIVE MOUNTING SC ...
Buy Surplus As Low As
CAN$815.94
OMRON E3S-R82
E3S-R82

OMRON

PNP,VERT,INFARED, 10-30 CM
Buy Surplus As Low As
CAN$440.80
ELOBAU 171271AM
171271AM

ELOBAU

SAFETY INTERLOCK, SAFETY SENSOR, N/O, N/C, ROUND CONNECTOR M8, TORSON CONNECTOR
Buy Surplus As Low As
CAN$233.50
IN STOCK!
HONEYWELL CSNE151-006
CSNE151-006

HONEYWELL

MICROSWITCH

CURRENT SENSORS
Buy Surplus As Low As
CAN$319.54
OMRON E6D-CWZ1E 1500P/R
E6D-CWZ1E 1500P/R

OMRON

INC,5VDC,VOLT,ABZ PHASE
Buy Surplus As Low As
CAN$2,484.46
OMRON E6D-CWZ2C 800P/R
E6D-CWZ2C 800P/R

OMRON

INC,12VDC,OPEN,ABZ PHASE
Buy Surplus As Low As
CAN$2,524.40
OMRON K3HB-SSD 24VACVDC
K3HB-SSD 24VACVDC

OMRON

SENSOR METER, LINEAR, 24 VAC/DC
Buy Surplus As Low As
CAN$1,151.93
OMRON SDV-DM7 AC200/220
SDV-DM7 AC200/220

OMRON

VOLTAGE SENSOR
Buy Surplus As Low As
CAN$901.51
EATON CORPORATION 5264C10H04
5264C10H04

EATON CORPORATION

CUTLER HAMMER

GROUND FAULT SENSOR, 4-12/12-36AMP, 3.5 - 65 CURRENT RANGE, 3.75 INCH (95.3MM) WINDOW
Buy Surplus As Low As
CAN$953.00
Repair Yours
CAN$791.00
IN STOCK!
ASEA BROWN BOVERI RK671013AA
RK671013AA

ASEA BROWN BOVERI

MODULE RACID OVERCURRENT PROTECTION
Buy Surplus As Low As
CAN$7,981.07
Repair Yours
CAN$5,887.75
WESTINGHOUSE CTK250
CTK250

WESTINGHOUSE

NEUTRAL CURRENT SENSOR 250AMP
Buy Surplus As Low As
CAN$851.61
Repair Yours
CAN$624.10
ASEA BROWN BOVERI CS120A3
CS120A3

ASEA BROWN BOVERI

CURRENT SENSOR,SOLID STATE,120VAC,1AMP,
Buy Surplus As Low As
CAN$193.21
IN STOCK!
ASEA BROWN BOVERI ECSW4LBET
ECSW4LBET

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 120 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 0.5 - 5 AMPS, ADJUSTA ...
Buy Surplus As Low As
CAN$463.70
ASEA BROWN BOVERI ECSW6HBCT
ECSW6HBCT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 230 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 5 - 50 AMPS, ADJUSTAB ...
Buy Surplus As Low As
CAN$359.67
ASEA BROWN BOVERI ECSW6LBCT
ECSW6LBCT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 230 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 0.5 - 5 AMPS, ADJUSTA ...
Buy Surplus As Low As
CAN$359.67
IN STOCK!
ASEA BROWN BOVERI ECS61BC
ECS61BC

ASEA BROWN BOVERI

SSAC

CURRENT SENSOR, 230 V, SPDT, 20 A, 45-500 HZ, CLOSED LOOP, 2.5 KV ISO VOLTAGE, 1 SEC RESPONSE TIME, ...
Buy Surplus As Low As
CAN$194.70
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$617.58
Repair Yours
CAN$418.45
IN STOCK!