Home
 > 
Cable and Wire
 > 
Electrical Cable/Wire
 > 
WURTH ELEKTRONIK
 > 
686615152001

686615152001

Manufactured by WURTH ELEKTRONIK

WURTH ELEKTRONIK 686615152001
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$9.29
Save as much as 47%
Last Value Update: 2024-12-05
Product Description
Warranty

Description

  • 686615152001
  • FFC CABLE
  • 15POS
  • 152MM
  • 60V
  • WHITE
  • NO. OF CORES:15CORE
  • PITCH SPACING:1MM
  • CONTACT ORIENTATION:SAME SIDED CONTACTS
  • CABLE LENGTH - IMPERIAL:6
  • CABLE LENGTH - METRIC:152MM
  • JACKET COLOUR:WHITE
  • PRODUCT RANGE:6866 SERIES
  • SVHC:NO ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #686615152001
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to 686615152001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for WURTH ELEKTRONIK

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$8.36
SKU: 110182558
Save Up To CAN$0.93!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$6.55
SKU: 110182559
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$5.69
SKU: 110182560
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$5.17
SKU: 110182561
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 686615152001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

BELDEN 9366
9366

BELDEN

CABLE 16AWG 3COND SHIELDED STRANDED PVC PER FOOT
Buy Surplus As Low As
CAN$6.63
ALPHA WIRE 1245
1245

ALPHA WIRE

CABLE 20AWG 3-CONDUCTOR RUBBER JACKET
Buy Surplus As Low As
CAN$2.13
ALLEN BRADLEY 43GR-TMC25FL
43GR-TMC25FL

ALLEN BRADLEY

FIBER OPTIC CABLE, GLASS, DIFFUSE (BIFURCATED CABLE), STANDARD BUNDLE 3.2MM (0.125IN), COMBINATION B ...
Buy Surplus As Low As
CAN$309.97
ALLEN BRADLEY 2711-NC12
2711-NC12

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CABLE W/CONNECTOR, 10 METER / 32.7 FEET
Buy Surplus As Low As
CAN$661.67
OMRON CS1W-CN521
CS1W-CN521

OMRON

CONNECTION CABLE, CS1-C200H BACKPLANE CONNECTING, 5M CABLE LENGTH
Buy Surplus As Low As
CAN$785.36
IN STOCK!
OMRON CS1W-CN626
CS1W-CN626

OMRON

CONNECTING CABLE, 6M; CURRENT RATING:-; PRODUCT RANGE:- ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$397.90
IN STOCK!
OMRON R88A-CAU005S
R88A-CAU005S

OMRON

DISCONTINUED BY MANUFACTURER, POWER CABLE 5M
Buy Surplus As Low As
CAN$518.61
OMRON E69DF1010M
E69DF1010M

OMRON

10M EXT.CABLE
Buy Surplus As Low As
CAN$399.39
SIEMENS 6FX80022EQ101ED0
6FX80022EQ101ED0

SIEMENS

PREFAB, CABLE, EQN, PERF, SHLD, 43M
Buy Surplus As Low As
CAN$785.36
ASEA BROWN BOVERI 3E 031078
3E 031078

ASEA BROWN BOVERI

CABLE
Buy Surplus As Low As
CAN$1,327.81
BELDEN 8898-500
8898-500

BELDEN

WIRE 18 AWG RUBBER INSULATED 10000V PRICE PER FOOT
Buy Surplus As Low As
CAN$1.14
DYNISCO 929020
929020

DYNISCO

CABLE ASSEMBLY, USING PT06A-10-6S (SR), USING MATING CONNECTOR 711600), B SERIES, 6 PIN, 20'
Buy Surplus As Low As
CAN$152.01
IN STOCK!
HUBBELL SHC1037
SHC1037

HUBBELL

CORD CONNECTOR, STRAIGHT MALE, ALUMINUM, 19.05MM; THREAD SIZE - IMPERIAL:3/4 NPT; THREAD SIZE - METR ...
Buy New
CAN$31.60
IN STOCK!
MENCOM DM8-MM-10
DM8-MM-10

MENCOM

CABLE; 8 PIN, MINI, DIN, 10'
Buy Surplus As Low As
CAN$29.81
LANTECH S-007616
S-007616

LANTECH

WIRE, NICHROME, .032 X.66, OHMS/FT, (PRICE PER FOOT)
Buy Surplus As Low As
CAN$6.38
IN STOCK!
YAGEO RC1206FR-07665RL
RC1206FR-07665RL

YAGEO

(PRICE/TR) RESISTOR;RESISTANCE:665ROHM;RESISTANCE TOLERANCE:ª 1%;RESISTOR ELEMENT MATERIAL:THICK FIL ...
Buy Surplus As Low As
CAN$0.02
WAKEFIELD CD-02-05-C-34
CD-02-05-C-34

WAKEFIELD

PHASE CHANGE PAD, CHIPSET, 33.5MM; THICKNESS:0.0762MM; CONDUCTIVE MATERIAL:-; THERMAL CONDUCTIVITY:- ...
Buy Surplus As Low As
CAN$1.27
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!