Home
 > 
Cable and Wire
 > 
Electrical Cable/Wire
 > 
WURTH ELEKTRONIK
 > 
686705200001

686705200001

Manufactured by WURTH ELEKTRONIK

WURTH ELEKTRONIK 686705200001
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$8.94
Save as much as 47%
Last Value Update: 2024-12-05
Product Description
Warranty

Description

  • 686705200001
  • FFC CABLE ASSEMBLY
  • 5CORE
  • WHT
  • 200MM
  • NO. OF CORES:5CORE
  • PITCH SPACING:1MM
  • CONTACT ORIENTATION:OPPOSITE SIDED CONTACTS
  • CABLE LENGTH - IMPERIAL:7.9
  • CABLE LENGTH - METRIC:200MM
  • JACKET COLOUR:WHITE
  • PRODUCT RANGE:WR-FFC SERIES
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #686705200001
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to 686705200001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for WURTH ELEKTRONIK

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$8.05
SKU: 110120481
Save Up To CAN$0.89!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$6.30
SKU: 110120482
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$5.47
SKU: 110120483
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$4.97
SKU: 110120484
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 686705200001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 1485K-P1F5-R5
1485K-P1F5-R5

ALLEN BRADLEY

CONNECTION CABLE, KWIKLINK, 1 M, MICRO MALE, RIGHT ANGLE CONNECTOR TO STRAIGHT CONNECTOR, FLAT CABLE
Buy Surplus As Low As
CAN$67.06
IN STOCK!
BELDEN 9366
9366

BELDEN

CABLE 16AWG 3COND SHIELDED STRANDED PVC PER FOOT
Buy Surplus As Low As
CAN$6.63
MITUTOYO 965013
965013

MITUTOYO

MICROMETER SPC CABLE USE WITH ALL MICROMETERSINDICATOR SERIES: 543-11X543-13X543-14X543-18X543-17XBO ...
Buy Surplus As Low As
CAN$108.79
IN STOCK!
OMRON CS1W-CN223
CS1W-CN223

OMRON

CONNECTING CABLE, CS1 EXP I/O, 2 METER LENGTH, FOR USE WITH CS1 SERIES
Buy Surplus As Low As
CAN$453.04
IN STOCK!
OMRON R88A-CPU002M1
R88A-CPU002M1

OMRON

CABLE,MC TO DRIVE,2M,1 AXIS
Buy Surplus As Low As
CAN$588.65
IN STOCK!
OMRON R88A-CTU002N
R88A-CTU002N

OMRON

DISCONTINUED BY MANUFACTURER, CONTROL CABLE, DRIVE-TERMIN./GENER, 2-METER LENGTH, FOR CN1
Buy Surplus As Low As
CAN$384.48
OMRON FCS-HCR-LB-102
FCS-HCR-LB-102

OMRON

REPLACD BY FCS-HCP-DUPLEX-100M
Buy Surplus As Low As
CAN$5,901.40
ALLEN BRADLEY 1485C-P1A500
1485C-P1A500

ALLEN BRADLEY

CABLE, 1485C DEVICENET MEDIA,THICK, ROUND CABLE, 500 METER SPOOL, PVC, LIGHT GREY, 24VDC 4A
Buy Surplus As Low As
CAN$5,667.43
ALLEN BRADLEY 43PT-NJS56FS
43PT-NJS56FS

ALLEN BRADLEY

PHOTOSWITCH

FIBER OPTIC CABLE, PLASTIC, TRANSMITTED BEAM, STANDARD BUNDLE, 1 MM DIAMETER, STAINLESS STEEL, SINGL ...
Buy Surplus As Low As
CAN$77.49
IN STOCK!
ALLEN BRADLEY 9101-1382-050
9101-1382-050

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, MOTOR POWER CABLE, 50 FT, 600 V AC
Buy Surplus As Low As
CAN$331.33
LANTECH S-007616
S-007616

LANTECH

WIRE, NICHROME, .032 X.66, OHMS/FT, (PRICE PER FOOT)
Buy Surplus As Low As
CAN$6.38
IN STOCK!
LAPP USA 1119010
1119010

LAPP USA

OLFLEX

(PRICE/SP OF 100)MULTICORE CABLE, 10CORE, 100M, GRY, 500V ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$268.25
OMRON CS1W-CN226
CS1W-CN226

OMRON

CONVERSION CABLE, 9PIN, D-SUB TO CS/CJ SERIES, PLCS PERIPHERAL PORT
Buy Surplus As Low As
CAN$306.99
IN STOCK!
OMRON CS1W-CN227
CS1W-CN227

OMRON

CBL,PROG; 1/2 PITCH2M,PC98
Buy Surplus As Low As
CAN$311.46
OMRON R88A-CPW002M1
R88A-CPW002M1

OMRON

CABLE FOR MC MODULE, SPECIALIZED CABLE CB MC MDL 1AXIS, 2M
Buy Surplus As Low As
CAN$374.05
IN STOCK!
YAGEO RC0805FR-07475KL
RC0805FR-07475KL

YAGEO

(PRICE/TC) RES, 475K, 1%, 0.125W, THICK FILM, 0805; RESISTANCE:475KOHM; RESISTANCE TOLERANCE:± 1%; P ...
Buy Surplus As Low As
CAN$0.02
YAGEO RT0805BRD0735K7L
RT0805BRD0735K7L

YAGEO

(PRICE/TR) RESISTOR;RESISTANCE:35K7OHM;RESISTANCE TOLERANCE:ª 1%;RESISTOR ELEMENT MATERIAL:THIN FILM ...
Buy Surplus As Low As
CAN$0.08
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!