Home
 > 
Cable and Wire
 > 
Electrical Cable/Wire
 > 
WURTH ELEKTRONIK
 > 
686714100001

686714100001

Manufactured by WURTH ELEKTRONIK

WURTH ELEKTRONIK 686714100001
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$9.33
Save as much as 47%
Last Value Update: 2024-12-05
Product Description
Warranty

Description

  • 686714100001
  • FFC CABLE
  • 14POS
  • 100MM
  • 60V
  • WHITE
  • NO. OF CORES:14CORE
  • PITCH SPACING:1MM
  • CONTACT ORIENTATION:OPPOSITE SIDED CONTACTS
  • CABLE LENGTH - IMPERIAL:3.9
  • CABLE LENGTH - METRIC:100MM
  • JACKET COLOUR:WHITE
  • PRODUCT RANGE:6867 SERIES
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #686714100001
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to 686714100001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for WURTH ELEKTRONIK

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$8.39
SKU: 110180173
Save Up To CAN$0.93!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$6.57
SKU: 110180174
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$5.71
SKU: 110180175
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$5.19
SKU: 110180176
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 686714100001, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ALPHA WIRE 2466C
2466C

ALPHA WIRE

DISCONTINUED BY MANUFACTURER, COMMUNICATION AND CONTROL CABLE, 22 AWG, TYPE PAIR, FOIL SHIELDED, 300 ...
Buy Surplus As Low As
CAN$0.79
IN STOCK!
ALLEN BRADLEY 43GR-TMC25FL
43GR-TMC25FL

ALLEN BRADLEY

FIBER OPTIC CABLE, GLASS, DIFFUSE (BIFURCATED CABLE), STANDARD BUNDLE 3.2MM (0.125IN), COMBINATION B ...
Buy Surplus As Low As
CAN$311.01
OMRON CS1W-CN626
CS1W-CN626

OMRON

CONNECTING CABLE, 6M; CURRENT RATING:-; PRODUCT RANGE:- ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$399.23
IN STOCK!
OMRON E2C-X1R5A-5
E2C-X1R5A-5

OMRON

M25,4MMX1.5MCABLEW/PLUG
Buy Surplus As Low As
CAN$324.96
OMRON V700A4310M
V700A4310M

OMRON

EXTENSION CABLE, ANTENNA AMPLIFIER EXTENSION CABLE, 10 M
Buy Surplus As Low As
CAN$758.09
IN STOCK!
ALLEN BRADLEY 1485C-P1A500
1485C-P1A500

ALLEN BRADLEY

CABLE, 1485C DEVICENET MEDIA,THICK, ROUND CABLE, 500 METER SPOOL, PVC, LIGHT GREY, 24VDC 4A
Buy Surplus As Low As
CAN$5,686.45
ALLEN BRADLEY 43GT-TMS25ML
43GT-TMS25ML

ALLEN BRADLEY

PHOTOSWITCH

GLASS FIBER OPTIC CABLE, TRANSMITTED BEAM, GLASS, STAINLESS STEEL, TM RIGHT ANGLE THREADED 5/16, ONE ...
Buy Surplus As Low As
CAN$165.97
ALLEN BRADLEY 9101-1382-050
9101-1382-050

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, MOTOR POWER CABLE, 50 FT, 600 V AC
Buy Surplus As Low As
CAN$332.44
ATHENA MPTC10
MPTC10

ATHENA

CABLE, THERMOCOUPLE, SINGLE ZONE, 10 FT ARMORED, 10 AMP 5 PIN
Buy Surplus As Low As
CAN$209.34
BELDEN 3084A
3084A

BELDEN

DEVICENET THIN CABLE - 2 PAIRS, (1) 22 AWG (19X34)
Buy Surplus As Low As
CAN$8.56
HUBBELL SHC1037
SHC1037

HUBBELL

CORD CONNECTOR, STRAIGHT MALE, ALUMINUM, 19.05MM; THREAD SIZE - IMPERIAL:3/4 NPT; THREAD SIZE - METR ...
Buy New
CAN$31.71
IN STOCK!
OMRON CS1W-CN225
CS1W-CN225

OMRON

CABLE,PROG;D SUB25,2M,PC98
Buy Surplus As Low As
CAN$312.51
OMRON CS1W-CN311
CS1W-CN311

OMRON

CBL.CS1 TO C200HW EXP I/O,30CM
Buy Surplus As Low As
CAN$258.68
OMRON DCA1-5CN03F1
DCA1-5CN03F1

OMRON

DEVICENET THIN COMMUNICATION CABLE FOR ENVIRONMENT, STRAIGHT M12 CONNECTOR, 3 METER
Buy Surplus As Low As
CAN$188.40
IN STOCK!
OMRON R88A-CAU003S
R88A-CAU003S

OMRON

DISCONTINUED BY MANUFACTURER, POWER CABLE, 3M
Buy Surplus As Low As
CAN$224.29
WIHA 38984
38984

WIHA

CUTTER, DIAGONAL, 200MM; CUTTER TYPE:HEAVY DUTY; OVERALL LENGTH:200MM; CUT TYPE:DIAGONAL; CUTTING CA ...
Buy Surplus As Low As
CAN$103.17
YAGEO RC0805FR-075M11L
RC0805FR-075M11L

YAGEO

(PRICE/TR) RESISTOR;RESISTANCE:5M11OHM;RESISTANCE TOLERANCE:ª 1%;RESISTOR ELEMENT MATERIAL:THICK FIL ...
Buy Surplus As Low As
CAN$0.02
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!