Home
 > 
Cable and Wire
 > 
Electrical Cable/Wire
 > 
WURTH ELEKTRONIK
 > 
687724152002

687724152002

Manufactured by WURTH ELEKTRONIK

WURTH ELEKTRONIK 687724152002
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$9.33
Save as much as 47%
Last Value Update: 2024-12-05
Product Description
Warranty

Description

  • 687724152002
  • FFC CABLE
  • 24POS
  • 152MM
  • 60V
  • WHITE
  • NO. OF CORES:24CORE
  • PITCH SPACING:0.5MM
  • CONTACT ORIENTATION:OPPOSITE SIDED CONTACTS
  • CABLE LENGTH - IMPERIAL:6
  • CABLE LENGTH - METRIC:152MM
  • JACKET COLOUR:WHITE
  • PRODUCT RANGE:6877 SERIES
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #687724152002
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to 687724152002, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for WURTH ELEKTRONIK

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$8.39
SKU: 110171537
Save Up To CAN$0.93!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$6.57
SKU: 110171538
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$5.71
SKU: 110171539
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$5.19
SKU: 110171540
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 687724152002, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

WURTH ELEKTRONIK 890324023017CS
890324023017CS

WURTH ELEKTRONIK

CAPACITOR, FILM, POLYPROPYLENE, 0.056UF, 275VAC, RADIAL; CAPACITANCE:56000PF; VOLTAGE RATING:275VAC; ...
Buy Surplus As Low As
CAN$0.47
WURTH ELEKTRONIK 744786210A
744786210A

WURTH ELEKTRONIK

(PRICE/TC) INDUCTOR, MULTILAYER, 100NH, 0.3A, 0603; INDUCTANCE:100NH; DC RESISTANCE MAX:1.2OHM; SELF ...
Buy Surplus As Low As
CAN$0.36
ALPHA WIRE 1245
1245

ALPHA WIRE

CABLE 20AWG 3-CONDUCTOR RUBBER JACKET
Buy Surplus As Low As
CAN$2.13
ALPHA WIRE 58413
58413

ALPHA WIRE

CABLE 22AWG 3-PAIRED SHIELDED
Buy Surplus As Low As
CAN$1.14
MITUTOYO 965013
965013

MITUTOYO

MICROMETER SPC CABLE USE WITH ALL MICROMETERSINDICATOR SERIES: 543-11X543-13X543-14X543-18X543-17XBO ...
Buy Surplus As Low As
CAN$108.79
IN STOCK!
OMRON CS1W-CN223
CS1W-CN223

OMRON

CONNECTING CABLE, CS1 EXP I/O, 2 METER LENGTH, FOR USE WITH CS1 SERIES
Buy Surplus As Low As
CAN$453.04
IN STOCK!
OMRON V600-H51 2M
V600-H51 2M

OMRON

R/W HEAD W/2M CABLE
Buy Surplus As Low As
CAN$1,362.09
OMRON V600-HS61 2M
V600-HS61 2M

OMRON

RFID READ/WRITE HEAD, ANTENNA TYPE:-, OPERATING FREQUENCY:-, ANTENNA CONNECTOR:-, ANTENNA CABLE LENG ...
Buy Surplus As Low As
CAN$663.16
IN STOCK!
TRI-TRONICS SPBIX97
SPBIX97

TRI-TRONICS

DISCONTINUED BY MANUFACTURER, INCOMPLETE PART # - SEE SPBIX97F4
Buy Surplus As Low As
CAN$427.70
ALLEN BRADLEY 9101-1382-050
9101-1382-050

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, MOTOR POWER CABLE, 50 FT, 600 V AC
Buy Surplus As Low As
CAN$331.33
ALLEN BRADLEY 889N-R4AE-6F
889N-R4AE-6F

ALLEN BRADLEY

PHOTOSWITCH

MINI CABLE, FEMALE, RT ANGLE (INT THREADS), FEMALE, RIGHT ANGLE (INT THREA, 4-PINS, CABLE, NO CONNEC ...
Buy Surplus As Low As
CAN$37.26
AMPHENOL MS3057-4A
MS3057-4A

AMPHENOL

CABLE CLAMP, SIZE 10, ALUMINIUM ALLOY; CONNECTOR SHELL SIZE:10; CABLE DIAMETER MAX:7.93MM; STRAIN RE ...
Buy Surplus As Low As
CAN$6.52
IN STOCK!
BELDEN 8489
8489

BELDEN

CABLE 4COND 18AWG WHITE/BLACK/RED/GREEN
Buy Surplus As Low As
CAN$1.61
OMRON Y96E44SA5
Y96E44SA5

OMRON

CABLE, 5M, 4PIN FEMALE, 4WIRE, YELLOW,
Buy Surplus As Low As
CAN$147.53
IN STOCK!
OMRON XW2Z-100A
XW2Z-100A

OMRON

CABLE, FOR SCREW TERMINAL, 24V DC, 125V AC, 0-80C, 1M
Buy Surplus As Low As
CAN$183.30
IN STOCK!
OMRON R88A-CPW002M1
R88A-CPW002M1

OMRON

CABLE FOR MC MODULE, SPECIALIZED CABLE CB MC MDL 1AXIS, 2M
Buy Surplus As Low As
CAN$374.05
IN STOCK!
OMRON V559-A32B-2M
V559-A32B-2M

OMRON

CABLE ASSEMBLY PROGRAMMING FOR V550-A20
Buy Surplus As Low As
CAN$327.86
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!