185-111-HFHF
Manufactured by YOKOGAWA
Description
- 185111HFHF
- PANEL METER
- EDGEWISE
- ANALOG
- METER RANGE: 0-20MA
- PANEL CUTOUT HEIGHT: 58.06MM
- PANEL CUTOUT WIDTH: 23.37MM
- SCALE LENGTH: 45.339MM
- STACK MOUNTING
- FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Specifications
Part # | 185-111-HFHF |
---|---|
Category | Controls & Indicators |
Subcategory | Panel Meter |
![Radwell's 2 Year Warranty Logo](https://cdn.radwell.ca/blueimages/2-Year-Warranty-en-US_sq.png)
- JOHNSON YOKOGAWA YOKOGAWA 185-111-HFHF
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800
Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800
Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.
Customers Who Bought This Item Also Bought
![YOKOGAWA 260 350 ANAN](https://cdn.radwell.ca/productimages/preview.jpg)
YOKOGAWA
![GENERAL ELECTRIC 3S7512KR200B1](https://cdn.radwell.ca/productimages/acd5d02b5d204c54aa09bfc42bdb346a.jpg)
GENERAL ELECTRIC
![INCOE PC440](https://cdn.radwell.ca/productimages/fd35d6b93a944f21818729a3b2a98c0f.jpg)
INCOE
![RED LION CONTROLS LSAHC000](https://cdn.radwell.ca/productimages/9d60b7e6738141a0930cf4fbd058dcad.jpg)
RED LION CONTROLS
![RED LION CONTROLS PMK10000](https://cdn.radwell.ca/productimages/2ab6e52c822742c7b532578381688665.jpg)
RED LION CONTROLS
![PROTECTION CONTROLS 8966 TELE-FAULT II](https://cdn.radwell.ca/productimages/5992ddba8d2f489fb0a85bcc788842ff.jpg)
PROTECTION CONTROLS
![BANNER ENGINEERING B8AM1M1](https://cdn.radwell.ca/productimages/3f4372c33fd247259ef76c4281c8ed16.jpg)
BANNER ENGINEERING
![OMRON H8PR8P](https://cdn.radwell.ca/productimages/e31bb3c442444995a2d7b8906b39f542.jpg)
OMRON
![OMRON H8PS-8BFP](https://cdn.radwell.ca/productimages/2f4276ae87004bdfacbfcc490a0bd5a7.jpg)
OMRON
![SIEMENS 6GK1100-0AJ00](https://cdn.radwell.ca/productimages/7ad6a5be1fea4f51a64d6d5422e8a1b1.jpg)
SIEMENS
![BIN MASTER 730-0119](https://cdn.radwell.ca/productimages/3cb430cf278447258dc8963eee1f01bd.jpg)
BIN MASTER
![DIALIGHT 733-6003](https://cdn.radwell.ca/productimages/27e89924f4df41eabc0b23521f030ea4.jpg)
DIALIGHT
![CONTROL TECHNOLOGY CORPORATION DCM-4400](https://cdn.radwell.ca/productimages/ca6685ee38584fdc948ff05e2a1197b8.jpg)
CONTROL TECHNOLOGY CORPORATION
![DANAHER CONTROLS H8993](https://cdn.radwell.ca/productimages/800e54743064444da2d5a4f9ca09e841.jpg)
DANAHER CONTROLS
EAGLE SIGNAL
![EATON CORPORATION 87-01368-01](https://cdn.radwell.ca/productimages/89548250a7394369acaaa66b5c99816d.jpg)
EATON CORPORATION
CUTLER HAMMER
![OMRON Y92A-48D](https://cdn.radwell.ca/productimages/6d35d04b35244ca89e742ebf46ecb977.jpg)
OMRON
![TRIPP LITE BCPR01400](https://cdn.radwell.ca/productimages/3ddf2ea204dc43c1879259fec0dffa5d.jpg)
TRIPP LITE
![ASEA BROWN BOVERI OT45E3](https://cdn.radwell.ca/productimages/9ed4659f402445fa9e12b7ee954868e7.jpg)
ASEA BROWN BOVERI
![BANNER ENGINEERING SM312LVQD](https://cdn.radwell.ca/productimages/d2a1ca00b34f4d478a88da88dacd694d.jpg)
BANNER ENGINEERING
![BANNER ENGINEERING SM312DQD](https://cdn.radwell.ca/productimages/6ec1c0bdbb90480a97ba5b6250d13e84.jpg)
BANNER ENGINEERING
Product Conditions Described
NEW
- Includes direct authorized product from OEM.
- Also includes product that is not authorized directly from OEM, for example sourced from a distributor or other trusted suppliers.
- Never powered on or used in a production environment
- Includes all hardware and accessories that come with factory new version of product
- Has original packaging & instructions if applicable
- May or may not have original manufacturers' seal on box
- Does not necesarilly include original manufacturer warranty. If original manufacturer warranty doesn't apply, Radwell's standard 2-year warranty supersedes.
- Excludes unused Allen Bradley Product - see conditions "Surplus Original Packaging" and "Surplus Alternate Packaging"
NEW
- Includes direct authorized product from OEM.
- Also includes product that is not authorized directly from OEM, for example sourced from a distributor or other trusted suppliers.
- Never powered on or used in a production environment
- Includes all hardware and accessories that come with factory new version of product
- Has original packaging & instructions if applicable
- May or may not have original manufacturers' seal on box
- Does not necesarilly include original manufacturer warranty. If original manufacturer warranty doesn't apply, Radwell's standard 2-year warranty supersedes.
- Excludes unused Allen Bradley Product - see conditions "Surplus Original Packaging" and "Surplus Alternate Packaging"
SOP
- Never used in a production environment, but may have been powered on for testing.
- No visible signs of handling, use or damage
- Has original packaging if applicable
- May or may not have original manufacturers' seal on box
- Comes with Radwell standard 2-year warranty. Original manufacturer warranty may not apply.
- Includes all hardware and accessories that come with factory new version of product
- May or may not include instructions that come with factory new version of product
- Product may be older date codes or series than that available direct from the factory or authorized dealers;
- The products may vary as to country of origin and the language used on the packaging
- Product packaging may show shelf wear
SAP
- Never used in a production environment, but may have been powered on for testing.
- Product may have light superficial signs of handling, but no signs of use or damage
- May or may not have original packaging. If original packaging is unavailable product will generally be packaged in aftermarket or Radwell branded packaging
- May be missing hardware, accessories, or instructions that come with factory new version of product
- Comes with Radwell standard 2-year warranty. Original manufacturer warranty may not apply.
- Product may be older date codes or series than that available direct from the factory or authorized dealers
- The products may vary as to country of origin and the language used on the packaging
- Product may have any writing on the box that didn't come from OEM
REM
- May have been used in a production environment
- May or may not include original packaging, or original packaging may have shelf wear (in which case product may be repackaged in aftermarket or Radwell branded packaging)
- Comes with Radwell standard 2-year warranty. Original manufacturer warranty may not apply.
- May be missing hardware, accessories, or instructions that come with factory new version of product
Price Guarantee
We may call the competitor or check their website to verify the lower price, repairability, and testability of the item.