Home
 > 
Building Maintenance
 > 
Industrial Battery
 > 
ZEBRA
 > 
MOTOROLA SOLUTIONS
 > 
NNTN4497CR

NNTN4497CR

Manufactured by ZEBRA MOTOROLA SOLUTIONS

ZEBRA NNTN4497CR
ZEBRA NNTN4497CR
ZEBRA NNTN4497CR
ZEBRA NNTN4497CR
ZEBRA NNTN4497CR
representative photo
click to zoom
Weight: 0.16 kgs
Estimated Value - CAN$138.86
Save as much as 39%
Last Value Update: 2024-09-30
Product Description
Warranty

Description

  • NNTN4497CR
  • LITHIUM ION BATTERY
  • RECHARGEABLE
  • 7.4V
  • 16.21WH
  • IP54
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #NNTN4497CR
CategoryBuilding Maintenance
SubcategoryIndustrial Battery
If you need a specific firmware or series relating to NNTN4497CR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ZEBRA

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$138.86
SKU: 64772569
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$106.36
SKU: 64772570
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$93.07
SKU: 64772571
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$84.20
SKU: 64772572
Save Up To CAN$54.66!
o
Rush Available
3 in US
If you need a specific firmware or series relating to NNTN4497CR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ZEBRA MSSGE-MC95XX-30
MSSGE-MC95XX-30

ZEBRA

MOTOROLA SOLUTIONS

ZEBRA ENTERPRISE, SERVICE FROM THE START GOLD, INCLUDES DEVICE MANAGEMENT AND COMPREHENSIVE COVERAGE ...
Buy Surplus As Low As
CAN$546.59
Repair Yours
CAN$396.15
ZEBRA NNTN4841A
NNTN4841A

ZEBRA

MOTOROLA SOLUTIONS

BATTERY CHARGER 400MA 5.9VDC
Buy Surplus As Low As
CAN$5.32
ALLEN BRADLEY 1785-L20B
1785-L20B

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 12/31/2014, PROCESSOR MODULE, PLC-5/20, 16 K WORD SRAM MAX MEMORY, 512 ...
Buy Surplus As Low As
CAN$576.14
Repair Yours
CAN$384.00
IN STOCK!
ALLEN BRADLEY 1747-L542
1747-L542

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, PROCESSOR MODULE, SLC 500 SERIES, SLC 5/04, 5-24 VDC, 32K, 1000 MA, 20 ...
Buy Surplus As Low As
CAN$1,322.16
Repair Yours
CAN$894.00
IN STOCK!
ALLEN BRADLEY 1756-DHRIO
1756-DHRIO

ALLEN BRADLEY

COMMUNICATION INTERFACE MODULE, DATA HIGHWAY PLUS BRIDGE, REMOTE I/O SCANNER, 2 CHANNEL, 850 MA, 24 ...
Buy Surplus As Low As
CAN$228.98
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 1609-500SBAT
1609-500SBAT

ALLEN BRADLEY

REPLACEMENT BATTERY, STANDARD, 40 DEG C, 500VA, ALSO SEE 1609-500HBAT
Buy Surplus As Low As
CAN$192.05
YUASA NP18-12B
NP18-12B

YUASA

LEAD ACID BATTERY; BATTERY CAPACITY:17AH; BATTERY TECHNOLOGY:LEAD ACID; BATTERY TERMINALS:BOLT; DEPT ...
Buy Surplus As Low As
CAN$122.61
EAGLE PICHER HE-12V7.7FR
HE-12V7.7FR

EAGLE PICHER

BATTERY, RECHARGEABLE ,LEAD ACID , 12 VOLT / 7.7 AH
Buy Surplus As Low As
CAN$28.07
IN STOCK!
TYCO STR112-053
STR112-053

TYCO

SIMPLEXGRINNELL

BATTERY RECHARGEABLE LEAD ACID 12V 33AMP HOUR
Buy Surplus As Low As
CAN$132.95
DEKA 8AU1H-DEKA
8AU1H-DEKA

DEKA

BATTERY 32.5AH 12V 8.31 X 5.13 X 7.25INCH
Buy Surplus As Low As
CAN$70.91
ALLEN BRADLEY 1609-SBAT
1609-SBAT

ALLEN BRADLEY

BATTERY, BULLETIN 1609, UPS, 12 VDC, STANDARD TEMPERATURE 32...104 F (0...40 C)
Buy Surplus As Low As
CAN$96.02
IN STOCK!
RYOBI AMERICA CORPORATION P2006
P2006

RYOBI AMERICA CORPORATION

CORDLESS STRING TRIMMER 12IN 18V LITHIUM
Buy Surplus As Low As
CAN$85.68
Repair Yours
Contact Us
HBC RADIOMATIC BA225030
BA225030

HBC RADIOMATIC

CONTROL BATTERY, NI-MH, 6 V, 1500 MAH
Buy Surplus As Low As
CAN$189.09
IN STOCK!
MOLEX 59220
59220

MOLEX

WOODHEAD

BATTERY MOTIVE CONNECTOR 350AMP 600V TYPE SA BLUE
Buy Surplus As Low As
CAN$73.86
IN STOCK!
PARKER BA471997U022
BA471997U022

PARKER

ENCL BATTERY BOX 2 GEN 3, CMR-CH-SYS-AC_MD-MOBILE
Buy Surplus As Low As
CAN$8,676.01
STANDARD PRODUCTS INC 57341
57341

STANDARD PRODUCTS INC

BATTERY, RECHARGEABLE, 12V 35AH, NONSPILLABLE, SEALED LEAD-ACID, DRY
Buy Surplus As Low As
CAN$258.52
IN STOCK!
B&R 5AC901.BUPS-00
5AC901.BUPS-00

B&R

BATTERY UNIT, SINGLE-CELL RECHARGEABLE BATTERY, 2 HAWKER CYCLON 12 V, 24 VDC, 4.5 AH CAPACITY, -30 T ...
Buy Surplus As Low As
CAN$1,580.68
IN STOCK!
BOSCH 1 600 A00 1T2
1 600 A00 1T2

BOSCH

BATTERY PACK / LI-ION, PROFESSIONAL, GBA, 4.0 AH, 36 V, COOLPACK TECHNOLOGY, 105 X 160 X 80 MM
Buy Surplus As Low As
CAN$228.98
IN STOCK!
EMERSON 107724
107724

EMERSON

REPLACEMENT BATTERY, 12AH, GOFREE FLEX PRO
Buy Surplus As Low As
CAN$1,401.93
TENNANT 10137
10137

TENNANT

BATTERY, 12 VOLT, 520 CCA STARTING WET BATTERY
Buy Surplus As Low As
CAN$243.75