E51/F51

Manufactured by ZF FRIEDRICHSHAFEN CHERRY CORP

ZF FRIEDRICHSHAFEN E51/F51
representative photo
click to zoom
Weight: 0.01 kgs
Estimated Value - CAN$118.18
Save as much as 40%
Last Value Update: 2024-02-26
Product Description
Warranty

Description

  • E51F51
  • DISCONTINUED BY MANUFACTURER
  • SWITCH
  • WITH DETACHABLE LEVER ROD
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #E51/F51
CategoryCommercial Product Parts
SubcategoryMiniature Toggle Switch
If you need a specific firmware or series relating to E51/F51, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ZF FRIEDRICHSHAFEN

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$90.11
SKU: 56382979
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$78.30
SKU: 56382980
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$70.91
SKU: 56382981
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to E51/F51, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ZF FRIEDRICHSHAFEN E51-60T
E51-60T

ZF FRIEDRICHSHAFEN

CHERRY CORP

SWITCH ACTUATOR COUNTER CLOCKWISE
Buy Surplus As Low As
CAN$16.25
ZF FRIEDRICHSHAFEN E53-00R
E53-00R

ZF FRIEDRICHSHAFEN

CHERRY CORP

DISCONTINUED BY MANUFACTURER, LIMIT SWITCH, 0.1AMP, 125VAC
Buy Surplus As Low As
CAN$8.46
RED LION CONTROLS GEM10060
GEM10060

RED LION CONTROLS

DISCONTINUED BY MANUFACTURER, COUNTER/RATE METER, PRESET, 6 DIGIT LED, 115/230 V AC, PANEL MOUNT
Buy Surplus As Low As
CAN$3,397.72
Repair Yours
CAN$599.87
IN STOCK!
ALLEN BRADLEY 1492-FB2C30-L
1492-FB2C30-L

ALLEN BRADLEY

FUSE HOLDER, CLASS CC TYPE FUSES, 30 AMP, 2 POLE, 600 VAC, LED INDICATOR
Buy Surplus As Low As
CAN$40.62
IN STOCK!
ALLEN BRADLEY 1747-L532
1747-L532

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, PROCESSOR MODULE, SLC 500, SLC 5/03 CONTROLLER, 5-24 VDC, 16 KB MEMORY ...
Buy Surplus As Low As
CAN$598.29
Repair Yours
CAN$418.80
IN STOCK!
OMRON EE-SX1107
EE-SX1107

OMRON

TRANSMISSIVE PHOTO INTERRUPTER, PHOTOTRANSISTOR, SMD, 2 MM, 0.3 MM, 25 MA, 5 V
Buy Surplus As Low As
CAN$2.44
SELECTA SS218-BG
SS218-BG

SELECTA

SELECTA , SS218-BG, SS218BG, TOGGLE SWITCH, DPST, ON-OFF, 8AMP, 250VAC/DC,
Buy Surplus As Low As
CAN$17.73
IN STOCK!
EATON CORPORATION E10P106RS
E10P106RS

EATON CORPORATION

CUTLER HAMMER

TOGGLE SWITCH, PUSHBUTTON ACTUATOR, SINGLE-POLE, MOMENTARY, SCREW, SINGLE-THROW, 6A AT 125 VAC (NO), ...
Buy Surplus As Low As
CAN$21.00
IN STOCK!
ITT T101SHZQE
T101SHZQE

ITT

C&K

TOGGLE SWITCH, SPDT, 3A, 120VAC, PANEL; SWITCH OPERATION:ON-NONE-ON; CONTACT CONFIGURATION:SPDT; ILL ...
Buy Surplus As Low As
CAN$11.52
NKK A18KB-BH
A18KB-BH

NKK

PROCESS SEALED SUBMINIATURE TOGGLE
Buy Surplus As Low As
CAN$11.52
RADIO SHACK 275-603
275-603

RADIO SHACK

TOGGLE SWITCH 5AMP 125VAC SPDT 2POS MINIATURE
Buy Surplus As Low As
CAN$2.58
NKK SS22SBH2
SS22SBH2

NKK

SWITCH, SLIDE, DPDT, 0.1A, 30V, TH; CONTACT CONFIGURATION:DPDT; SWITCH OPERATION:ON-NONE-ON; SWITCH ...
Buy Surplus As Low As
CAN$2.84
IN STOCK!
TE CONNECTIVITY FTR0904
FTR0904

TE CONNECTIVITY

ALCOSWITCH

TOGGLE SWITCH, DPDP, 6A, 125V, SWITCH OPERATION:ON-(ON), CONTACT CONFIGURATION:DPDT, ILLUMINATION:NO ...
Buy Surplus As Low As
CAN$44.32
ITT 7201J1AV2QE2
7201J1AV2QE2

ITT

C&K

ROCKER SWITCH, DPDT, ON-ON, 5A, 120VAC, THROUGH HOLE, RIGHT ANGLE, VERTICAL, U21
Buy Surplus As Low As
CAN$26.59
IN STOCK!
ITT 7101SDCQE
7101SDCQE

ITT

C&K

TOGGLE SWITCH, SPDT, 5A, 120VAC, THT; SWITCH OPERATION:ON-NONE-ON; CONTACT CONFIGURATION:SPDT; ILLUM ...
Buy Surplus As Low As
CAN$16.25
REGAL REXNORD 0801-2312
0801-2312

REGAL REXNORD

MCGILL

PADDLE SWITCH 125-250VAC 20A
Buy Surplus As Low As
CAN$20.68
TE CONNECTIVITY MTA105D
MTA105D

TE CONNECTIVITY

ALCOSWITCH

MINIATURE TOGGLE SWITCH 6AMP 125V 3AMP 250V
Buy Surplus As Low As
CAN$7.98
HONEYWELL 112TW39-3DX9
112TW39-3DX9

HONEYWELL

MICROSWITCH

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, O/I SWITCH, NON-ILLUMINATED, SEALED
Buy Surplus As Low As
CAN$1,772.72
APEM COMPONENT 5639A9
5639A9

APEM COMPONENT

TOGGLE SW, SPDT, 6A, 125V, PANEL; SWITCH OPERATION:ON-OFF-ON; CONTACT CONFIGURATION:SPDT; ILLUMINATI ...
Buy Surplus As Low As
CAN$22.16
EATON CORPORATION 9507
9507

EATON CORPORATION

ARROW HART

TOGGLE SWITCH 10A 250V 20A 125V 1-2&3PHA MINIATURE
Buy Surplus As Low As
CAN$42.84