Home
 > 
HVAC
 > 
Fan/Ventilation
 > 
ZIEHL ABEGG
 > 
RG14S-2EP.WC.AR

RG14S-2EP.WC.AR

Manufactured by ZIEHL ABEGG

ZIEHL ABEGG RG14S-2EP.WC.AR
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$364.30
Save as much as 56%
Last Value Update: 2024-12-05
Product Description
Warranty

Description

  • RG14S2EPWCAR
  • CENTRIFUGAL FAN
  • 130MM
  • 230VAC
  • 75DB
  • BLOWER TYPE:EC CENTRIFUGAL
  • SUPPLY VOLTAGE:230V
  • CURRENT TYPE:AC
  • FAN FRAME SIZE:263MM
  • EXTERNAL DEPTH:130MM
  • FLOW RATE - METRIC:-
  • FLOW RATE - IMPERIAL:-
  • NOISE RATING:75DBA
  • BEARING TYPE:-
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #RG14S-2EP.WC.AR
CategoryHVAC
SubcategoryFan/Ventilation
If you need a specific firmware or series relating to RG14S-2EP.WC.AR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ZIEHL ABEGG

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$273.94
SKU: 239505301
Save Up To CAN$90.36!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$215.68
SKU: 239505302
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$187.61
SKU: 239505303
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$169.89
SKU: 239505304
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to RG14S-2EP.WC.AR, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ZIEHL ABEGG FN025-2EL.WA.A7
FN025-2EL.WA.A7

ZIEHL ABEGG

AXIAL FAN, 320MM, 230V, 73DB; SUPPLY VOLTAGE:230V; CURRENT TYPE:AC; FAN FRAME SIZE:320MM; EXTERNAL D ...
Buy Surplus As Low As
CAN$268.86
HONEYWELL 51401496-100
51401496-100

HONEYWELL

MEASUREX

DISCONTINUED BY MANUFACTURER, FAN ASSEMBLY, DUAL NODE
Buy Surplus As Low As
CAN$478.64
Repair Yours
CAN$337.72
IN STOCK!
GRAINGER 5C085
5C085

GRAINGER

DAYTON

BLOWER 1PHASE 1/55HP 115VAC 0.85AMP
Buy Surplus As Low As
CAN$106.36
Repair Yours
Contact Us
NEW YORK BLOWER 2206S10
2206S10

NEW YORK BLOWER

BLOWER WHEEL 22.5INCH DIA
Buy Surplus As Low As
CAN$709.09
PENN VENTILATOR CO DX13B
DX13B

PENN VENTILATOR CO

VENTILATOR
Buy Surplus As Low As
CAN$0.19
Repair Yours
Contact Us
HAMMOND MANUFACTURING PF7000230
PF7000230

HAMMOND MANUFACTURING

506 CFM FILTER FAN, 230V
Buy Surplus As Low As
CAN$846.48
HAMMOND MANUFACTURING XPFA120CG
XPFA120CG

HAMMOND MANUFACTURING

FILTER FAN GRILL, 5.91INX5.91IN; ENCLOSURE MATERIAL:ABS (ACRYLONITRILE BUTADIENE STYRENE); BODY COLO ...
Buy Surplus As Low As
CAN$38.41
IN STOCK!
PENN VENTILATOR CO FMX18B
FMX18B

PENN VENTILATOR CO

DISCONTINUED BY MANUFACTURER, VENTILATOR, NO DIRECT REPLACEMENT
Buy Surplus As Low As
CAN$827.27
Repair Yours
CAN$560.40
SIEMENS EWN:5193001001000
EWN:5193001001000

SIEMENS

DI CS MC GMC MOTOR SPARES, FAN ONLY FOR 1PH710, NDE-DE
Buy Surplus As Low As
CAN$1,447.72
EBM PAPST W2G115-AG71-13
W2G115-AG71-13

EBM PAPST

EBM

DISCONTINUED BY MANUFACTURER, FAN, 24VDC, 12 WATT, 4050U/MIN
Buy Surplus As Low As
CAN$177.27
EBM PAPST R1G220-AB35-15
R1G220-AB35-15

EBM PAPST

EBM

FAN BLOWER W/METHOD CONNECTOR OUTDOOR UNIT
Buy Surplus As Low As
CAN$460.91
Repair Yours
CAN$334.41
RITTAL 3108100
3108100

RITTAL

INTERNAL COOLING FAN, 10 AMP, 230 VAC, 50/60 HZ, 19/18 W, SNAP-ON PIVOT DEVICE
Buy Surplus As Low As
CAN$412.16
IN STOCK!
RITTAL 3149410
3149410

RITTAL

PAGODA FAN 235CFM 115V STEEL RAL 7035 ROOFMTG, 50/60HZ
Buy Surplus As Low As
CAN$598.29
Repair Yours
CAN$425.45
RITTAL 3342024
3342024

RITTAL

19IN RACKMOUNT FAN TRAY 3 FANS 24VDC, 105MM FAN DEPTH
Buy Surplus As Low As
CAN$1,369.43
BOSCH 5710400090
5710400090

BOSCH

AVENTICS

CD07-3/2NC-SR-M014-M014-M010-S
Buy Surplus As Low As
CAN$107.84
FSP 2183833
2183833

FSP

MOTOR EVAPORATIVE
Buy Surplus As Low As
CAN$42.84
Repair Yours
Contact Us
ZEUS BATTERY PRODUCTS CR1616
CR1616

ZEUS BATTERY PRODUCTS

BATTERY, NON RECHARGEABLE, 3V, 50MAH; BATTERY VOLTAGE:3V; BATTERY SIZE CODE:-; BATTERY TECHNOLOGY:LI ...
Buy Surplus As Low As
CAN$0.59
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!