Home
 > 
Cutting HSS & Solid Carbide
 > 
Saw Blade
 > 
APEX TOOLS
 > 
XCELITE
 > 
9974MM

9974MM

Manufactured by APEX TOOLS XCELITE

APEX TOOLS 9974MM
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$30.12
Save as much as 49%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 9974MM
  • (PRICE/EA) XCELITE / 2.5MM X 102MM SERIES
  • DRIVE SIZE - METRIC:2.5MM
  • BLADE LENGTH:102MM
  • OVERALL LENGTH:102MM
  • BLADE DIAMETER:2.5MM
  • PRODUCT RANGE:- ROHS COMPLIANT: NA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #9974MM
CategoryCutting HSS & Solid Carbide
SubcategorySaw Blade
If you need a specific firmware or series relating to 9974MM, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for APEX TOOLS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$25.82
SKU: 33940291
Save Up To CAN$4.30!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$20.68
SKU: 33940292
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$17.73
SKU: 33940293
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$16.25
SKU: 33940294
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 9974MM, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

APEX TOOLS 9976MM
9976MM

APEX TOOLS

XCELITE

(PRICE/EA) SCREWDRIVER BLADE, HEX SOCKET, 102MM; TIP SIZE 1:4MM; TIP SIZE 2:-; BLADE LENGTH:-; OVERA ...
Buy Surplus As Low As
CAN$8.04
APEX TOOLS 99811BK
99811BK

APEX TOOLS

XCELITE

3/16" X 4" SERIES 99 INTERCHANGEABLE SLOTTED SCREWDRIVER BLADE
Buy Surplus As Low As
CAN$8.46
GUHRING 39ZE-1227-1692
39ZE-1227-1692

GUHRING

END MILL SOLID CARBIDE 18MM SHANK 5FL
Buy Surplus As Low As
CAN$94.55
CARR 749-218223
749-218223

CARR

END MILL CARBIDE TIPPED STEPPED 1-1.34INCH
Buy Surplus As Low As
CAN$301.36
IN STOCK!
HANITA TF625V51762
TF625V51762

HANITA

END MILL, 2X6INCH
Buy Surplus As Low As
CAN$1,011.93
IN STOCK!
GREENFIELD TAP & DIE C33009
C33009

GREENFIELD TAP & DIE

CLEVELAND TWIST DRILL

END MILL, 2INCH, 4FLUTE
Buy Surplus As Low As
CAN$509.66
MONSTER TOOL 250-200530
250-200530

MONSTER TOOL

END MILL, REGULAR MINI CARBIDE, .048IN DIA
Buy Surplus As Low As
CAN$11.27
MONSTER TOOL 250-205340
250-205340

MONSTER TOOL

END MILL, REGULAR MINI CARBIDE, .029IN DIA
Buy Surplus As Low As
CAN$10.46
MONSTER TOOL 240-031044
240-031044

MONSTER TOOL

END MILL, 9/64INCH, 2FLUTE, DOUBLE END BALL NOSE
Buy Surplus As Low As
CAN$26.59
MONSTER TOOL 250-340042
250-340042

MONSTER TOOL

END MILL, .042IN ,4 FLUTE, BALL NOSE CARBIDE
Buy Surplus As Low As
CAN$11.27
CONTROX 233051LAS
233051LAS

CONTROX

END MILL, 5/8INCH, 3FLUTE, ROUGHING END COBALT
Buy Surplus As Low As
CAN$94.55
MONSTER TOOL 220-001075
220-001075

MONSTER TOOL

END MILL, BALLNOSE CARBIDE, 15/64INCH DIA
Buy Surplus As Low As
CAN$11.51
MONSTER TOOL 250-200690
250-200690

MONSTER TOOL

END MILL, REGULAR MINI CARBIDE, .064IN DIA
Buy Surplus As Low As
CAN$7.78
KENNEDY 99836
99836

KENNEDY

1" DIAM, SINGLE SPRING CLIP PEGBOARD HOOK STEEL (MOQ=1, PKG QTY=10)
Buy Surplus As Low As
CAN$56.14
IN STOCK!
RIX TOOLS 03100-100
03100-100

RIX TOOLS

CAR FOR MOUNTING PLATES UP TO 8 PLATES MAXIMUM LOAD 500 KG
Buy Surplus As Low As
CAN$3,499.65
RIX TOOLS 25278
25278

RIX TOOLS

VHM END MILL 90°, 6 EDGES 10 MM, TOP 4,8 MM 688 2Z
Buy Surplus As Low As
CAN$234.89
KYOCERA 00309
00309

KYOCERA

SGS TOOL

0.013", 0.02" LOC, 1/8" SHANK DIAM, 1-1/2" OAL, 2 FLUTE, SOLID CARBIDE SQUARE END MILL SINGLE END, U ...
Buy Surplus As Low As
CAN$39.89
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!