Home
 > 
Cutting HSS & Solid Carbide
 > 
Saw Blade
 > 
APEX TOOLS
 > 
XCELITE
 > 
9976MM

9976MM

Manufactured by APEX TOOLS XCELITE

APEX TOOLS 9976MM
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$31.94
Save as much as 47%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 9976MM
  • (PRICE/EA) SCREWDRIVER BLADE
  • HEX SOCKET
  • 102MM
  • TIP SIZE 1:4MM
  • TIP SIZE 2:-
  • BLADE LENGTH:-
  • OVERALL LENGTH:102MM
  • PRODUCT RANGE:99 SERIES ROHS COMPLIANT: NA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #9976MM
CategoryCutting HSS & Solid Carbide
SubcategorySaw Blade
If you need a specific firmware or series relating to 9976MM, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for APEX TOOLS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$29.03
SKU: 33940287
Save Up To CAN$2.90!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$23.92
SKU: 33940288
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$20.93
SKU: 33940289
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$17.94
SKU: 33940290
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 9976MM, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

APEX TOOLS 997MM
997MM

APEX TOOLS

XCELITE

(PRICE/EA) 99-7MM HEX NUTDRIVER SHANK / XCELITE ROHS COMPLIANT: NA
Buy Surplus As Low As
CAN$8.59
APEX TOOLS 9974MM
9974MM

APEX TOOLS

XCELITE

(PRICE/EA) XCELITE / 2.5MM X 102MM SERIES; DRIVE SIZE - METRIC:2.5MM; BLADE LENGTH:102MM; OVERALL LE ...
Buy Surplus As Low As
CAN$8.14
CARR 749-260048
749-260048

CARR

END MILL CARBIDE TIPPED 30MM 4FLUTE STRAIGHT SHANK
Buy Surplus As Low As
CAN$152.52
Repair Yours
Contact Us
IN STOCK!
HANITA TF620V38089
TF620V38089

HANITA

END MILL, 1-1/2X2INCH
Buy Surplus As Low As
CAN$254.19
OSG 20481700
20481700

OSG

1", 1" LOC, 1" SHANK DIAM, 6" OAL, 3 FLUTE, SOLID CARBIDE SQUARE END MILL SINGLE END, UNCOATED, SPIR ...
Buy Surplus As Low As
CAN$529.32
GREENFIELD TAP & DIE C40245
C40245

GREENFIELD TAP & DIE

CLEVELAND TWIST DRILL

END MILL 3FLUTE 2IN
Buy Surplus As Low As
CAN$357.37
GREENFIELD TAP & DIE C43256
C43256

GREENFIELD TAP & DIE

CLEVELAND TWIST DRILL

END MILL, 3FLUTE, 2INCH
Buy Surplus As Low As
CAN$254.19
GREENFIELD TAP & DIE 804360
804360

GREENFIELD TAP & DIE

CLEVELAND TWIST DRILL

END MILL, 2INCH, 8FLUTE
Buy Surplus As Low As
CAN$198.87
MONSTER TOOL 250-340033
250-340033

MONSTER TOOL

END MILL, BALLNOSE MINI CARBIDE, .033IN DIA
Buy Surplus As Low As
CAN$12.93
MONSTER TOOL 250-205340
250-205340

MONSTER TOOL

END MILL, REGULAR MINI CARBIDE, .029IN DIA
Buy Surplus As Low As
CAN$10.59
MONSTER TOOL 242-031092
242-031092

MONSTER TOOL

END MILL, 11/32INCH 4FLUTE, BALL NOSE DOUBLE END CARBIDE
Buy Surplus As Low As
CAN$31.40
MONSTER TOOL 220-031075
220-031075

MONSTER TOOL

END MILL, 15/64INCH, 4FLUTE, BALL NOSE CARBIDE
Buy Surplus As Low As
CAN$10.84
MONSTER TOOL 245-001070
245-001070

MONSTER TOOL

END MILL, 11/32INCH, 4FLUTE, BALL NOSE DOUBLE END CARBIDE
Buy Surplus As Low As
CAN$40.37
REGAL REXNORD 59558
59558

REGAL REXNORD

MORSE POWER

CUTTING TOOL, CARBIDE BURR, DOUBLE-CUT, BALL SHAPE, 1/4INCH SHANK, 3/8INCH DIAMETER, 5/16INCH LENGTH ...
Buy Surplus As Low As
CAN$17.94
RIX TOOLS 25277
25277

RIX TOOLS

CARBIDE DEBURRING R 2 10 MM, TOP 4,8 MM 688 2Z
Buy Surplus As Low As
CAN$273.63
RIX TOOLS 25272
25272

RIX TOOLS

CARBIDE DEBURRING END MILLS R 0,5 - 6MM, TIP 2,9 MM 688 2Z
Buy Surplus As Low As
CAN$224.29
RIX TOOLS 25274
25274

RIX TOOLS

VHM END MILL, R 1,5, 3 EDGES 6 MM, TOP 2,9 MM 688 2Z
Buy Surplus As Low As
CAN$224.29
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!