Home
 > 
Components
 > 
Connector/Terminal/Pin
 > 
EDAC
 > 
307-036-559-158

307-036-559-158

Manufactured by EDAC

EDAC 307-036-559-158
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$87.49
Save as much as 52%
Last Value Update: 2024-10-24
Product Description
Warranty

Description

  • 307036559158
  • (PRICE/EA) CARD EDGE CONN
  • SINGLE SIDE
  • 36POS
  • TH
  • CARD EDGE CONNECTOR TYPE:SINGLE SIDE
  • CARD THICKNESS:1.57MM
  • NO. OF CONTACTS:36 CONTACTS
  • CONNECTOR MOUNTING:THROUGH HOLE MOUNT
  • CONNECTOR BODY ORIENTATION:RIGHT ANGLE
  • PRODUCT RANGE:307 SERIESROHS COMPLI
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #307-036-559-158
CategoryComponents
SubcategoryConnector/Terminal/Pin
If you need a specific firmware or series relating to 307-036-559-158, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EDAC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$70.28
SKU: 132673421
Save Up To CAN$17.21!
Must Purchase Minimum Quantity Of 25
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$56.14
SKU: 132673422
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$48.75
SKU: 132673423
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$44.32
SKU: 132673424
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 307-036-559-158, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SIEMENS 5SB221
5SB221

SIEMENS

DIAZED FUSE LINK, 4 AMP, 500 V, SIZE DII, E27, FOR CABLE AND LINE PROTECTION GG
Buy Surplus As Low As
CAN$4.06
IN STOCK!
EATON CORPORATION GMA-4
GMA-4

EATON CORPORATION

BUSSMANN EDISON FUSE

DISCONTINUED BY MANUFACTURER, EDISON FUSE, GMA SERIES, SMALL DIMENSION, FAST-ACTING, 4A, 125 VAC, GL ...
Buy Surplus As Low As
CAN$0.90
IN STOCK!
SIEMENS 3NA3810
3NA3810

SIEMENS

FUSE LINK, 3NA SERIES, FAST ACTING, HRC, 25 AMP, 500 VOLT, 2.3 WATT, 25 KA, FRONT INDICATOR, LIVE GR ...
Buy Surplus As Low As
CAN$33.00
IN STOCK!
SIEMENS 3NA3822
3NA3822

SIEMENS

FUSE LINK, SIZE: NH000, 63 AMP, 500 VAC, 250 VDC, 25 KA, 4.6 W, CLASS: GG, FRONT INDICATOR, LIVE GRI ...
Buy Surplus As Low As
CAN$19.00
IN STOCK!
SIEMENS 3NE4-124
3NE4-124

SIEMENS

FUSE, SITOR, 160A, 1000 VAC, SIZE 0
Buy Surplus As Low As
CAN$104.00
IN STOCK!
SIEMENS 5SB231
5SB231

SIEMENS

ITE SIEMENS

DIAZED FUSE LINK, 500 V, FOR CABLE AND LINE PROTECTION, GG, SIZE DII, E27, 6 AMP
Buy Surplus As Low As
CAN$6.30
IN STOCK!
SIEMENS 3NE3230-0B
3NE3230-0B

SIEMENS

FUSE LINK, SITOR SERIES, 315 AMP, 1000 VAC, NH1, FRONT INDICATOR, W/ SLOTTED BLADE CONTACTS, -20-+50 ...
Buy Surplus As Low As
CAN$207.00
IN STOCK!
SIEMENS 3NE3335
3NE3335

SIEMENS

FUSE LINK, SITOR, 560 AMP, 1000 V AC, NH2, FRONT INDICATOR, WITH SLOTTED BLADE CONTACTS, AR
Buy Surplus As Low As
CAN$350.00
IN STOCK!
OMRON B7AM-8B36
B7AM-8B36

OMRON

I/O LINK MODULE, 8IN8OUTNPN HI
Buy Surplus As Low As
CAN$1,297.04
SIEMENS 3NA3836
3NA3836

SIEMENS

FURNAS ELECTRIC CO

FUSE LINK, 160 AMP, 500 VOLT AC, 250 VOLT DC, 25 KA, 10.5 WATT
Buy Surplus As Low As
CAN$39.00
IN STOCK!
SIEMENS 3NA6140-6
3NA6140-6

SIEMENS

LV HRC FUSE ELEMENT, NH1, IN: 200 A, GG, UN AC: 690 V, UN DC: 440 V, COMBINED INDICATOR, INSULATED G ...
Buy Surplus As Low As
CAN$113.00
SIEMENS 3NA6817
3NA6817

SIEMENS

FUSE, LV HRC,40A,500V,SIZE 000,NAK,LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$14.00
SIEMENS 3NA6820
3NA6820

SIEMENS

FUSE, LV HRC,SIZE 00,50A,500V,NAK,LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$14.00
IN STOCK!
SIEMENS 3NC1450
3NC1450

SIEMENS

CARTRIDGE FUSE, CYLINDRICAL, SITOR, 50 AMP, 690 VAC, 700 VDC, 9 W, CLASS AR
Buy Surplus As Low As
CAN$24.00
IN STOCK!
SIEMENS 3ND1830
3ND1830

SIEMENS

FUSE ELEMENT LINK, LV HRC, 100 AMP, 500 VAC / 440 VDC, NH00, FRONT INDICATOR
Buy Surplus As Low As
CAN$43.00
IN STOCK!
DIALIGHT 061-3506-02-303
061-3506-02-303

DIALIGHT

LARGE PANEL IND. / BAG ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$130.00
Repair Yours
CAN$250.00
DESCO 5C-SA-CH
5C-SA-CH

DESCO

TRONEX

PRECISION SS TWEEZERS, TOP RELIEVED TIPS INWARD VERY FINE BENT 5C SA
Buy Surplus As Low As
CAN$56.14
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!