Home
 > 
Building Maintenance
 > 
Key/Key Caddy/Key Set
 > 
INGERSOLL RAND
 > 
TRANE
 > 
KEY0257

KEY0257

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND KEY0257
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$91.15
Save as much as 54%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • KEY0257
  • KEY 1/4" X 1/4" X 2 1/4"
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #KEY0257
CategoryBuilding Maintenance
SubcategoryKey/Key Caddy/Key Set
If you need a specific firmware or series relating to KEY0257, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$72.34
SKU: 211499956
Save Up To CAN$18.81!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$56.63
SKU: 211500164
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$49.18
SKU: 211500460
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$44.71
SKU: 211500678
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to KEY0257, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND HDR0405
HDR0405

INGERSOLL RAND

TRANE

SUCTION HEADER ASSEMBLY
Buy Surplus As Low As
CAN$485.82
INGERSOLL RAND KEY0295
KEY0295

INGERSOLL RAND

TRANE

3/8"X 3/8" X 4" SHAFT KEY
Buy Surplus As Low As
CAN$52.16
GENSPEC GR12V18
GR12V18

GENSPEC

BATTERY SEALED RECHARGEABLE LEAD ACID 12V 17/18AH
Buy Surplus As Low As
CAN$312.95
POWER RITE PRB612
PRB612

POWER RITE

BATTERY6VOLT 12 AMP HOUR
Buy Surplus As Low As
CAN$76.00
Repair Yours
Contact Us
YUASA NP1-6-6V.1.OAH
NP1-6-6V.1.OAH

YUASA

LEAD ACID BATTERY
Buy Surplus As Low As
CAN$20.86
Repair Yours
Contact Us
TYCO 2081-9287
2081-9287

TYCO

SIMPLEXGRINNELL

12V 25AH 6.54"LX6.89"DX4.95"H
Buy Surplus As Low As
CAN$146.04
MITSUBISHI ER6HAA
ER6HAA

MITSUBISHI

LITHIUM BATTERY 3.6V
Buy Surplus As Low As
CAN$11.37
Repair Yours
Contact Us
RYOBI AMERICA CORPORATION P2006
P2006

RYOBI AMERICA CORPORATION

CORDLESS STRING TRIMMER 12IN 18V LITHIUM
Buy Surplus As Low As
CAN$86.43
Repair Yours
Contact Us
HORMANN HNA-18
HNA-18

HORMANN

EMERGENCY BATTERY FOR GARAGE DOOR 10MP 24VDC
Buy Surplus As Low As
CAN$166.91
Repair Yours
CAN$250.00
SCHNEIDER ELECTRIC SYBT5
SYBT5

SCHNEIDER ELECTRIC

APC

BATTERY MODULE, SYMMETRA LX, 120 V, LEAD-ACID, 4 KVA
Buy Surplus As Low As
CAN$1,475.35
IN STOCK!
MATSUSHITA ELECTRIC P-130SCR/A34
P-130SCR/A34

MATSUSHITA ELECTRIC

PANASONIC

BATTERY NICAD SC SIZE R TYPE
Buy Surplus As Low As
CAN$7.15
SEARS SPM6881341713
SPM6881341713

SEARS

BATTERY LITHIUM-ION 18V FOR CORDLESS TOOL
Buy Surplus As Low As
CAN$76.00
EATON CORPORATION 44A747665-001R03
44A747665-001R03

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, LITHIUM BATTERY, 3 V, 300 MAH, WIRE LEAD W/CONNECTOR
Buy Surplus As Low As
CAN$134.12
Repair Yours
Contact Us
IN STOCK!
MAKITA BH1220C
BH1220C

MAKITA

BATTERY, 12 VDC OUTPUT, 2.0 AH CAPACITY, NI-MH CHEMISTRY, FOR CORDLESS TOOLS
Buy Surplus As Low As
CAN$219.07
BRIGHT WAY BW 1250 - F2 - 12V 5AH SLA
BW 1250 - F2 - 12V 5AH SLA

BRIGHT WAY

BRIGHT WAY GROUP BW 1250 - F2 - 12V 5AH SLA BATTERY
Buy Surplus As Low As
CAN$34.28
DREMEL B812-03
B812-03

DREMEL

12V BATTERY F DRE8220
Buy Surplus As Low As
CAN$111.77
STANDARD PRODUCTS INC 57335
57335

STANDARD PRODUCTS INC

BATTERY, RECHARGEABLE, 12V, 35AH, NONSPILLABLE, SEALED LEAD-ACID, DRY
Buy Surplus As Low As
CAN$304.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!