Home
 > 
Building Maintenance
 > 
Key/Key Caddy/Key Set
 > 
INGERSOLL RAND
 > 
TRANE
 > 
KEY0295

KEY0295

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND KEY0295
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$101.28
Save as much as 52%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • KEY0295
  • 3/8"X 3/8" X 4" SHAFT KEY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #KEY0295
CategoryBuilding Maintenance
SubcategoryKey/Key Caddy/Key Set
If you need a specific firmware or series relating to KEY0295, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$83.92
SKU: 211499958
Save Up To CAN$17.36!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$67.06
SKU: 211500161
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$58.12
SKU: 211500456
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$52.16
SKU: 211500686
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to KEY0295, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND KEY0257
KEY0257

INGERSOLL RAND

TRANE

KEY 1/4" X 1/4" X 2 1/4"
Buy Surplus As Low As
CAN$44.71
INGERSOLL RAND KEY0309
KEY0309

INGERSOLL RAND

TRANE

KEY .5 X .5 X 3.75 SHAFT
Buy Surplus As Low As
CAN$154.99
GENSPEC GR12V18
GR12V18

GENSPEC

BATTERY SEALED RECHARGEABLE LEAD ACID 12V 17/18AH
Buy Surplus As Low As
CAN$312.95
HONEYWELL 14501855-002
14501855-002

HONEYWELL

BATTERY BACKUP 12V
Buy Surplus As Low As
CAN$98.36
TYCO STR112-053
STR112-053

TYCO

SIMPLEXGRINNELL

BATTERY RECHARGEABLE LEAD ACID 12V 33AMP HOUR
Buy Surplus As Low As
CAN$134.12
MATSUSHITA ELECTRIC LCR6V10ML/2
LCR6V10ML/2

MATSUSHITA ELECTRIC

PANASONIC

BATTERY RECHARGEABLE LEAD ACID10AMP 6V
Buy Surplus As Low As
CAN$34.28
IN STOCK!
MATSUSHITA ELECTRIC BR2032
BR2032

MATSUSHITA ELECTRIC

PANASONIC

LITHIUM BATTERY, 3V, COIN CELL; BATTERY VOLTAGE:3V; BATTERY SIZE CODE:2032; BATTERY TECHNOLOGY:LITHI ...
Buy Surplus As Low As
CAN$3.89
IN STOCK!
ASTRALITE INC 20-0002
20-0002

ASTRALITE INC

BATTERY 4.5AH 6V RECHARGEABLE
Buy Surplus As Low As
CAN$19.37
POWER PATROL SLA0955
SLA0955

POWER PATROL

BATTERY, SEALED LEAD-ACID, 10 AH, 6 V, F1 TERMINAL, RECHARGEABLE
Buy Surplus As Low As
CAN$38.75
MITSUBISHI ER6HAA
ER6HAA

MITSUBISHI

LITHIUM BATTERY 3.6V
Buy Surplus As Low As
CAN$11.37
Repair Yours
Contact Us
VISION BATTERY CP645
CP645

VISION BATTERY

DISCONTINUED BY MANUFACTURER, BATTERY RECHARGEABLE 6V 4.5AH
Buy Surplus As Low As
CAN$17.88
IN STOCK!
BOSCH BAT026
BAT026

BOSCH

POWER TOOL BATTERY 18V 2.4AH
Buy Surplus As Low As
CAN$81.96
Repair Yours
Contact Us
EATON CORPORATION HBATD2MSB
HBATD2MSB

EATON CORPORATION

MENVIER

REPLACEMENT BATTERY 2.4V 4AH
Buy Surplus As Low As
CAN$31.30
MOLEX 660340
660340

MOLEX

WOODHEAD

CONTACTS WIRE SIZE 2/0 TYPE SA CONNECTOR SET OF 2
Buy Surplus As Low As
CAN$32.79
IN STOCK!
FUJI ELECTRIC V9-BT
V9-BT

FUJI ELECTRIC

MONITOUCH HMI

REPLACEMENT LITHIUM BATTERY, FOR V9 SERIES, *EXCLUDING THE V9071IW/V9060ITD
Buy Surplus As Low As
CAN$44.71
IN STOCK!
MULTIPOWER MP26-12
MP26-12

MULTIPOWER

BATTERY LEAD ACID RECHARGEABLE 12V 26AH
EAGLE PICHER CF-6V33
CF-6V33

EAGLE PICHER

BATTERY, CAREFREE CF SERIES, LEAD ACID, 33 AH CAPACITY, 6 VDC, RECTANGULAR
Buy Surplus As Low As
CAN$122.20
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!