Home
 > 
Building Maintenance
 > 
Key/Key Caddy/Key Set
 > 
INGERSOLL RAND
 > 
TRANE
 > 
KEY0808

KEY0808

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND KEY0808
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$177.96
Save as much as 53%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • KEY0808
  • KEY 1/4" X 1/4" 3 1/2"
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #KEY0808
CategoryBuilding Maintenance
SubcategoryKey/Key Caddy/Key Set
If you need a specific firmware or series relating to KEY0808, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$143.24
SKU: 211501317
Save Up To CAN$34.72!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$113.26
SKU: 211501669
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$98.36
SKU: 211502165
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$89.42
SKU: 211502497
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to KEY0808, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND KEY0181
KEY0181

INGERSOLL RAND

TRANE

7/8X7/8X7" SHAFT KEY
Buy Surplus As Low As
CAN$160.95
INGERSOLL RAND KEY1124
KEY1124

INGERSOLL RAND

TRANE

KEY SQUARE
Buy Surplus As Low As
CAN$17.88
ALLEN BRADLEY 1609-500SBAT
1609-500SBAT

ALLEN BRADLEY

REPLACEMENT BATTERY, STANDARD, 40 DEG C, 500VA, ALSO SEE 1609-500HBAT
Buy Surplus As Low As
CAN$193.73
HONEYWELL 14501855-002
14501855-002

HONEYWELL

BATTERY BACKUP 12V
Buy Surplus As Low As
CAN$98.36
FERRUPS FE3.1KVA
FE3.1KVA

FERRUPS

DISCONTINUED BY MANUFACTURER, EXTERNAL BATTERY, 500VA,18KVA. 50/60HZ
Buy Surplus As Low As
CAN$2,132.55
Repair Yours
CAN$1,558.57
YUASA NP2-12
NP2-12

YUASA

LEAD ACID BATTERY; BATTERY CAPACITY:2AH; BATTERY TECHNOLOGY:LEAD ACID; BATTERY TERMINALS:QUICK CONNE ...
Buy Surplus As Low As
CAN$81.96
CSB BATTERY FP1270F2
FP1270F2

CSB BATTERY

BATTERY 12V
Buy Surplus As Low As
CAN$16.39
ALLEN BRADLEY 80168-073-02-R
80168-073-02-R

ALLEN BRADLEY

BATTERY, 3 V, 2 PIN, DCB, REPLACEMENT BATTERY
Buy Surplus As Low As
CAN$49.18
GS SAFT 3GB60
3GB60

GS SAFT

DISCONTINUED BY MANUFACTURER, BATTERY, NI-CAD, 3.6V, 60MAH
Buy Surplus As Low As
CAN$20.86
IN STOCK!
KENWOOD TW-BAAKNKNB45
TW-BAAKNKNB45

KENWOOD

BATTERY LI-ION 2000MAH 7.4VDC 14.8WH 12-17HOUR
Buy Surplus As Low As
CAN$68.55
DURACELL CR2450
CR2450

DURACELL

BATTERY 3V LITHIUM
Buy Surplus As Low As
CAN$1.71
ENERGIZER CR2450
CR2450

ENERGIZER

BATTERY, LITHIUM COIN, 3V , -22 TO 140 F
Buy Surplus As Low As
CAN$13.59
IN STOCK!
SEARS SPM6881341713
SPM6881341713

SEARS

BATTERY LITHIUM-ION 18V FOR CORDLESS TOOL
Buy Surplus As Low As
CAN$76.00
CORVUS AT6500-100V-4T-ACGT-PM
AT6500-100V-4T-ACGT-PM

CORVUS

LITHIUM POLYMER BATTERY, VOLTAGE, 76.8-100.8VDC, 150
Buy Surplus As Low As
CAN$4,481.19
IN STOCK!
SCHNEIDER ELECTRIC S-X96-BAT
S-X96-BAT

SCHNEIDER ELECTRIC

SATCHWELL

DISCONTINUED BY MANUFACTURER, HI-CAPACITY BATTERY, SIGMA SERIES, 10.8 V, 9AH, FOR USE WITH X96 PRODU ...
Buy Surplus As Low As
CAN$93.89
IN STOCK!
BOSCH 1 600 Z00 03C
1 600 Z00 03C

BOSCH

BATTERY PACK / LI-ION, PROFESSIONAL, GBA, 4.0 AH, 36 V, COOLPACK TECHNOLOGY, 105 X 160 X 80 MM
Buy Surplus As Low As
CAN$193.73
UPS BATTERY SBH 300-12
SBH 300-12

UPS BATTERY

REPLACEMENT BATTERY, 12V, 9AH, F2
Buy Surplus As Low As
CAN$40.00
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!