Home
 > 
Building Maintenance
 > 
Key/Key Caddy/Key Set
 > 
INGERSOLL RAND
 > 
TRANE
 > 
KEY1124

KEY1124

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND KEY1124
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$32.99
Save as much as 49%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • KEY1124
  • KEY SQUARE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #KEY1124
CategoryBuilding Maintenance
SubcategoryKey/Key Caddy/Key Set
If you need a specific firmware or series relating to KEY1124, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$28.68
SKU: 211501309
Save Up To CAN$4.30!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$23.64
SKU: 211501685
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$20.68
SKU: 211502178
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$17.73
SKU: 211502501
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to KEY1124, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND KEY0808
KEY0808

INGERSOLL RAND

TRANE

KEY 1/4" X 1/4" 3 1/2"
Buy Surplus As Low As
CAN$88.64
INGERSOLL RAND KIT07894
KIT07894

INGERSOLL RAND

TRANE

FAN SHAFT KIT UNIT SIZE 24-90
Buy Surplus As Low As
CAN$146.25
POWERVATOR UV1-UV2-BATTERY-SET
UV1-UV2-BATTERY-SET

POWERVATOR

BATTERY 12VOLT 12AH F2-TERMINAL 2 OF GP12120-F2
Buy Surplus As Low As
CAN$146.25
MATSUSHITA ELECTRIC LCR6V10ML/2
LCR6V10ML/2

MATSUSHITA ELECTRIC

PANASONIC

BATTERY RECHARGEABLE LEAD ACID10AMP 6V
Buy Surplus As Low As
CAN$33.98
IN STOCK!
ISOTIP 7833
7833

ISOTIP

NICKEL CADMIUM-NICAD BATTERY PACK, BATTERY VOLTAGE:2.4V, BATTERY TECHNOLOGY:NICKEL CADMIUM, BATTERY ...
Buy Surplus As Low As
CAN$44.32
BRIGHT STAR 125
125

BRIGHT STAR

BATTERY 12V WEATHERPROOF HEAVY DUTY LANTERN
Buy Surplus As Low As
CAN$53.18
Repair Yours
Contact Us
IN STOCK!
BB BATTERY HR5.8-12
HR5.8-12

BB BATTERY

BATTERY RECHARGEABLE 5.5AMP 12V
Buy Surplus As Low As
CAN$23.64
IRD MECHANALYSIS 4600
4600

IRD MECHANALYSIS

BATTERY LITHIUM 9V 1.2AH
Buy Surplus As Low As
CAN$7.09
Repair Yours
Contact Us
HBC RADIOMATIC BA225030
BA225030

HBC RADIOMATIC

CONTROL BATTERY, NI-MH, 6 V, 1500 MAH
Buy Surplus As Low As
CAN$189.09
IN STOCK!
POWER SONIC PSH-1280F2-FR
PSH-1280F2-FR

POWER SONIC

BATTERY, RECHARGABLE, LEAD ACID, 12 VDC, 8 AH, QUICK DISCONNECT, RECTANGULAR
Buy Surplus As Low As
CAN$42.84
KENWOOD TW-BAAKNKNB45
TW-BAAKNKNB45

KENWOOD

BATTERY LI-ION 2000MAH 7.4VDC 14.8WH 12-17HOUR
Buy Surplus As Low As
CAN$67.95
ENERGIZER CR2450
CR2450

ENERGIZER

BATTERY, LITHIUM COIN, 3V , -22 TO 140 F
Buy Surplus As Low As
CAN$13.47
IN STOCK!
SCHNEIDER ELECTRIC S-X96-BAT
S-X96-BAT

SCHNEIDER ELECTRIC

SATCHWELL

DISCONTINUED BY MANUFACTURER, HI-CAPACITY BATTERY, SIGMA SERIES, 10.8 V, 9AH, FOR USE WITH X96 PRODU ...
Buy Surplus As Low As
CAN$93.07
IN STOCK!
STREAMLIGHT STR90339
STR90339

STREAMLIGHT

BATTERY SURVIVOR & KNUCKLEHEAD NIMH COMPATIBLE WITH SURVIVOR (NOT SURVIVOR X) / KNUCKLEHEAD & KN ...
Buy Surplus As Low As
CAN$50.23
POWER RITE PS-640-F1
PS-640-F1

POWER RITE

EMERGENCY LIGHT BATTERY, 64V.5AH/20HR
Buy Surplus As Low As
CAN$10.64
ATLAS COPCO 8059093086
8059093086

ATLAS COPCO

DISCONTINUED BY MANUFACTURER, BATTERY STWRENCH, 3.75 V, 5.2 AH
Buy Surplus As Low As
CAN$236.35
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$126.50
IN STOCK!