Home
 > 
Cutting HSS & Solid Carbide
 > 
Drill Bit
 > 
SPC
 > 
DURATOOL
 > 
10-000 3.5MM

10-000 3.5MM

Manufactured by SPC DURATOOL

SPC 10-000 3.5MM
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$3.96
Save as much as 46%
Last Value Update: 2013-03-15
Product Description
Warranty

Description

  • 1000035MM
  • R/FORGED J/DRILL3.5MM
  • EFFECTIVE LENGTH:39MM
  • OVERALL LENGTH:70MM
  • DRILL BIT TYPE:TWIST / JOBBER
  • EXTERNAL DIAMETER:3.50MM
  • MATERIAL:HSS
  • ROHS COMPLIA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #10-000 3.5MM
CategoryCutting HSS & Solid Carbide
SubcategoryDrill Bit
If you need a specific firmware or series relating to 10-000 3.5MM, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$3.57
SKU: 38930332
Save Up To CAN$0.40!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2.71
SKU: 38930333
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2.35
SKU: 38930334
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$2.14
SKU: 38930335
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 10-000 3.5MM, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC 10-000 3.0MM
10-000 3.0MM

SPC

DURATOOL

R/FORGED J/DRILL3.0MM; EFFECTIVE LENGTH:33MM; OVERALL LENGTH:61MM; DRILL BIT TYPE:TWIST / JOBBER; EX ...
Buy Surplus As Low As
CAN$2.14
SPC 10-000 4.0MM
10-000 4.0MM

SPC

DURATOOL

R/FORGED J/DRILL4.0MM; EFFECTIVE LENGTH:43MM; OVERALL LENGTH:75MM; DRILL BIT TYPE:TWIST / JOBBER; EX ...
Buy Surplus As Low As
CAN$2.14
ROBB JACK SR-2-015
SR-2-015

ROBB JACK

SQUARE END MILL: 0.015'' DIA, 0.045'' LOC, 1/8'' SHANK DIA, 1-1/2'' OAL, 2 FLUTES, SOLID CARBIDE SIN ...
Buy Surplus As Low As
CAN$35.89
ASTRO PNEUMATIC 232
232

ASTRO PNEUMATIC

ONYX PINSTRIPE REMOVAL KIT
Buy Surplus As Low As
CAN$201.86
NIAGARA CUTTER 85052
85052

NIAGARA CUTTER

END MILL CENTER CUT 5MM 4FLUTE
Buy Surplus As Low As
CAN$22.43
KYOCERA 30194
30194

KYOCERA

SGS TOOL

1/16", 3/16" LOC, 1/8" SHANK DIAM, 1-1/2" OAL, 4 FLUTE, SOLID CARBIDE SQUARE END MILL SINGLE END, AL ...
Buy Surplus As Low As
CAN$23.92
HANITA TF620V38089
TF620V38089

HANITA

END MILL, 1-1/2X2INCH
Buy Surplus As Low As
CAN$254.19
CONTROX 233049LAS
233049LAS

CONTROX

END MILL ROUGHING, 3/8INCH
Buy Surplus As Low As
CAN$61.31
HANITA TF625V51743
TF625V51743

HANITA

END MILL, 2X4INCH, 8FLUTE
Buy Surplus As Low As
CAN$515.86
MONSTER TOOL 250-340016
250-340016

MONSTER TOOL

END MILL, BALLNOSE CARBIDE, .016IN DIA
Buy Surplus As Low As
CAN$19.44
MONSTER TOOL 250-320018
250-320018

MONSTER TOOL

END MILL, .017IN, 2 FLUTE, BALL NOSE CARBIDE
Buy Surplus As Low As
CAN$22.43
MONSTER TOOL 216-001074A
216-001074A

MONSTER TOOL

END MILL, 5/8X1-1/2X6INCH, 2FLUTE, END-SQUARE, CENTER CUT CARBIDE
Buy Surplus As Low As
CAN$103.17
CONTROX 233050LAS
233050LAS

CONTROX

END MILL ROUGHING, 1/2INCH, 3FLUTE, COBALT
Buy Surplus As Low As
CAN$68.78
METAL REMOVAL 748245681
748245681

METAL REMOVAL

METAL REMOVAL, 748245681, ENDMILL, SQUARE END CARBIDE TICN 3/16 X 3/16 X 5/16 X 1-1/2IN
Buy Surplus As Low As
CAN$61.31
PARLEC N40-12EM3
N40-12EM3

PARLEC

END MILL HOLDER, NMTB 40 TAPER, SIZE: 1-1/4INCH
Buy Surplus As Low As
CAN$435.12
IN STOCK!
REGAL REXNORD 59582
59582

REGAL REXNORD

MORSE POWER

CUTTING TOOL, CARBIDE BURR, DOUBLE-CUT, TREE SHAPE, POINTED END, 1/4INCH SHANK, 3/8INCH DIAMETER, 3/ ...
Buy Surplus As Low As
CAN$16.45
RIX TOOLS 25270-A
25270-A

RIX TOOLS

VHM END MILL 90°,3 EDGES 6 MM, TOP 2,5 MM 688 2Z
Buy Surplus As Low As
CAN$267.65
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!