Home
 > 
Cutting HSS & Solid Carbide
 > 
Drill Bit
 > 
SPC
 > 
DURATOOL
 > 
10-000 4.0MM

10-000 4.0MM

Manufactured by SPC DURATOOL

SPC 10-000 4.0MM
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$3.57
Save as much as 40%
Last Value Update: 2013-03-15
Product Description
Warranty

Description

  • 1000040MM
  • R/FORGED J/DRILL4.0MM
  • EFFECTIVE LENGTH:43MM
  • OVERALL LENGTH:75MM
  • DRILL BIT TYPE:TWIST / JOBBER
  • EXTERNAL DIAMETER:4.00MM
  • MATERIAL:HSS
  • ROHS COMPLIA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #10-000 4.0MM
CategoryCutting HSS & Solid Carbide
SubcategoryDrill Bit
If you need a specific firmware or series relating to 10-000 4.0MM, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$3.57
SKU: 38930336
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2.71
SKU: 38930337
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2.35
SKU: 38930338
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$2.14
SKU: 38930339
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 10-000 4.0MM, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC 10-000 3.5MM
10-000 3.5MM

SPC

DURATOOL

R/FORGED J/DRILL3.5MM; EFFECTIVE LENGTH:39MM; OVERALL LENGTH:70MM; DRILL BIT TYPE:TWIST / JOBBER; EX ...
Buy Surplus As Low As
CAN$2.14
SPC 10-000 4.5MM
10-000 4.5MM

SPC

DURATOOL

R/FORGED J/DRILL4.5MM; EFFECTIVE LENGTH:47MM; OVERALL LENGTH:80MM; DRILL BIT TYPE:TWIST / JOBBER; EX ...
Buy Surplus As Low As
CAN$2.38
ROBB JACK SR-2-020
SR-2-020

ROBB JACK

SQUARE END MILL: 1/64'' DIA, 1/16'' LOC, 1/8'' SHANK DIA, 1-1/2'' OAL, 2 FLUTES, SOLID CARBIDE SINGL ...
Buy Surplus As Low As
CAN$32.90
CARR 749-260048
749-260048

CARR

END MILL CARBIDE TIPPED 30MM 4FLUTE STRAIGHT SHANK
Buy Surplus As Low As
CAN$152.52
Repair Yours
Contact Us
IN STOCK!
NIAGARA CUTTER 85032
85032

NIAGARA CUTTER

END MILL CENTER CUT 3MM 4FLUTE
Buy Surplus As Low As
CAN$19.44
MONSTER TOOL 227-001089
227-001089

MONSTER TOOL

END MILL, 1INCH, 2FLUTE, BALL NOSE CARBIDE
Buy Surplus As Low As
CAN$334.94
WAV INC TF625V51742
TF625V51742

WAV INC

END MILL, 2X4INCH
Buy Surplus As Low As
CAN$1,363.67
IN STOCK!
CONTROX 233059LAS
233059LAS

CONTROX

END MILL, ROUGHING, 1/2INCH, COBALT
Buy Surplus As Low As
CAN$86.72
TAEGUTEC TE90AP-D2.00-W1.25-17
TE90AP-D2.00-W1.25-17

TAEGUTEC

CHASEMILL

END MILL, CENTER CUT, 2X1.7000INCH
Buy Surplus As Low As
CAN$311.01
HANITA TF625V51763
TF625V51763

HANITA

END MILL, 2X6INCH, 8FLUTE
Buy Surplus As Low As
CAN$674.36
HANITA TF625V51722
TF625V51722

HANITA

END MILL, 2INCH, 6FLUTE
Buy Surplus As Low As
CAN$278.12
GREENFIELD TAP & DIE C40246
C40246

GREENFIELD TAP & DIE

CLEVELAND TWIST DRILL

END MILL, 2INCH, 3FLUTE
Buy Surplus As Low As
CAN$515.86
MONSTER TOOL 250-340034
250-340034

MONSTER TOOL

END MILL, BALLNOSE MINI CARBIDE, .34IN DIA
Buy Surplus As Low As
CAN$12.93
MONSTER TOOL 283-312500
283-312500

MONSTER TOOL

END MILL, HIGH PERF NON-FERROUS ALUM STUB CARBIDE, 5/16IN DIA
Buy Surplus As Low As
CAN$19.44
WIDIA PRODUCTS GROUP 200-2168
200-2168

WIDIA PRODUCTS GROUP

WIDIA GTD

WIDIA METCUT, 200-2168, 08901781, TCT PIN DRIVE, CUTTING DIAMETER: 1.6875 / 1-11/16 INCH
Buy Surplus As Low As
CAN$1,069.11
IN STOCK!
AIRCAT PNEUMATIC 6330
6330

AIRCAT PNEUMATIC

HIGH PERFORMANCE AIR NIBBLER
Buy Surplus As Low As
CAN$133.08
RIX TOOLS 25159
25159

RIX TOOLS

CARBIDE END MILL SET 8 MM, 5 CUTTERS 25150 25151 25152 25153 25154 /COATED
Buy Surplus As Low As
CAN$457.55
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!