Home
 > 
Pilot Devices
 > 
Toggle Switch
 > 
CARLING SWITCH
 > 
2GG51-73

2GG51-73

Manufactured by CARLING SWITCH

CARLING SWITCH 2GG51-73
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$33.28
Save as much as 49%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 2GG5173
  • SWITCH
  • TOGGLE
  • DPDT
  • 15A
  • 250V
  • SWITCH OPERATION:ON-ON-OFF
  • CONTACT CONFIGURATION:DPDT
  • ILLUMINATION:NON ILLUMINATED
  • PRODUCT RANGE:G SERIES
  • CONTACT CURRENT MAX:15A
  • SWITCH MOUNTING:-
  • CONTACT VOLTAGE AC NOM:250V ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #2GG51-73
CategoryPilot Devices
SubcategoryToggle Switch
If you need a specific firmware or series relating to 2GG51-73, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CARLING SWITCH

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$28.94
SKU: 21376794
Save Up To CAN$4.34!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$23.84
SKU: 21376795
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$20.86
SKU: 21376796
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$17.88
SKU: 21376797
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 2GG51-73, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CARLING SWITCH 622222-BB-NE
622222-BB-NE

CARLING SWITCH

SWITCH, ROCKER, DPST, 12A, 250V, BLACK, SWITCH OPERATION:ON-NONE-OFF, CONTACT CONFIGURATION:DPST, IL ...
Buy Surplus As Low As
CAN$9.84
IN STOCK!
CARLING SWITCH 2GE51-73
2GE51-73

CARLING SWITCH

SWITCH, TOGGLE, SP3T, 15A, 250V, SWITCH OPERATION:ON-ON-ON, CONTACT CONFIGURATION:SP3T, ILLUMINATION ...
Buy Surplus As Low As
CAN$20.86
ALLEN BRADLEY 800T-XD1R
800T-XD1R

ALLEN BRADLEY

CONTACT BLOCK, 30-150 VDC MAX, 0.06 TO 0.15 AMP MAX, 1.8 VA TO 8 VA MAX, LOGIC REED TYPE, 1 NO CONTA ...
Buy Surplus As Low As
CAN$17.88
IN STOCK!
ALLEN BRADLEY 800T-N30
800T-N30

ALLEN BRADLEY

LAMP,INCANDESCENT6.3V 0.9 WATTS
Buy Surplus As Low As
CAN$7.75
ALLEN BRADLEY 800MS-N11
800MS-N11

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, KIT,COLOR CHIP FOR PUSH BUTTON SWITCH
Buy Surplus As Low As
CAN$23.84
IN STOCK!
ALLEN BRADLEY 800H-N105R
800H-N105R

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CAP, RED, FOR TYPE 7&9, PILOT LIGHTS
Buy Surplus As Low As
CAN$169.89
IN STOCK!
ALLEN BRADLEY 800H-NP19
800H-NP19

ALLEN BRADLEY

GUARDMASTER LTD

PUSHBUTTON GUARD, TYPE 7&9, FOR PUSH BUTTONS, FOR PILOT LIGHTS, FOR PUSH-TO-TEST OPERATORS, CLASS I ...
Buy Surplus As Low As
CAN$96.87
IN STOCK!
ALLEN BRADLEY 800T-N160H
800T-N160H

ALLEN BRADLEY

PUSH-PULL CAP, NON-ILLUMINATED, REPLACEMENT COLOR CAP, 30 MM, 800T, BLACK
Buy Surplus As Low As
CAN$42.62
IN STOCK!
ALLEN BRADLEY 800A-N51
800A-N51

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, INSULATION SLEEVE, FOR PUSHBUTTON SWITCH
Buy Surplus As Low As
CAN$1.73
IN STOCK!
ALLEN BRADLEY 800E-AF3
800E-AF3

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 10/01/2006, PUSHBUTTON CAP, 22.5 MM, FLUSH, GREEN, ROUND
Buy Surplus As Low As
CAN$9.84
IN STOCK!
ALLEN BRADLEY 800E-AF306W
800E-AF306W

ALLEN BRADLEY

22.5MM PB. MOLDED LEGEND CAP, RD., FLUSH, GREEN W/ WHITE TEXT, I
Buy Surplus As Low As
CAN$12.79
ALLEN BRADLEY 800E-N65R
800E-N65R

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER (2006-10-31), REPLACEMENT LAMP, RED LED, TRANSFORMER TYPE, FOR 22.5 MM ...
Buy Surplus As Low As
CAN$29.81
GENERAL ELECTRIC CR104PXL01G
CR104PXL01G

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, LENS, 30 MM, GREEN, FOR INDICATING LIGHT
Buy Surplus As Low As
CAN$39.43
OMRON A3PJ-5080
A3PJ-5080

OMRON

EXTRACTOR, LENS REMOVAL TOOL, USED TO EXTRACT COMPONENTS WHEN REPLACING PUSHBUTTONS FROM A3PJ SERIES
Buy Surplus As Low As
CAN$6.88
EAO 704-943.5
704-943.5

EAO

FLASHER UNIT, 24 VDC, 85 MA, SCREW TERMINALS
Buy Surplus As Low As
CAN$134.12
IN STOCK!
GENERAL ELECTRIC P9PDNVD
P9PDNVD

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, FOR C-2000 PUSH BUTTONS, P9PDNV0 BASE + LAMP, AC/ ...
Buy Surplus As Low As
CAN$73.02
IN STOCK!
SIEMENS 3SB3400-1B
3SB3400-1B

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, 3SB34001B, ACTUATOR-/INDICATOR, COMPONENT LAMP HOLDER, BA 9S WITH LAMP ...
Buy Surplus As Low As
CAN$160.95
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!