Home
 > 
Commercial Product Parts
 > 
Miniature Rocker Switch
 > 
CARLING SWITCH
 > 
VLD2S00B-AZC00-000

VLD2S00B-AZC00-000

Manufactured by CARLING SWITCH

CARLING SWITCH VLD2S00B-AZC00-000
CARLING SWITCH VLD2S00B-AZC00-000
CARLING SWITCH VLD2S00B-AZC00-000 0
CARLING SWITCH VLD2S00B-AZC00-000 1
representative photo
click to zoom
Weight: 0.02 kgs
Estimated Value - CAN$25.82
Save as much as 48%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • VLD2S00BAZC00000
  • SWITCH
  • ROCKER
  • DPDT
  • 20A
  • BLACK
  • SWITCH OPERATION:(ON)-OFF-(ON)
  • CONTACT CONFIGURATION:DPDT
  • ILLUMINATION:NON ILLUMINATED
  • SWITCH MOUNTING:PANEL MOUNT
  • ACTUATOR / CAP COLOUR:BLACK
  • PRODUCT RANGE:V SERIES
  • CONTACT CURRENT AC MAX:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #VLD2S00B-AZC00-000
CategoryCommercial Product Parts
SubcategoryMiniature Rocker Switch
If you need a specific firmware or series relating to VLD2S00B-AZC00-000, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CARLING SWITCH

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$22.95
SKU: 17903060
Save Up To CAN$2.87!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$19.20
SKU: 17903061
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$16.25
SKU: 17903062
Save Up To CAN$10.34!
5 in US

Refurbished (Used, Repaired & Tested)

CAN$14.18
SKU: 17903063
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to VLD2S00B-AZC00-000, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CARLING SWITCH 62112926-0-0-N
62112926-0-0-N

CARLING SWITCH

SWITCH, ROCKER, DPDT, 8A, 250V, BLACK, SWITCH OPERATION:ON-NONE-ON, CONTACT CONFIGURATION:DPDT, ILLU ...
Buy Surplus As Low As
CAN$6.37
CARLING SWITCH V2D2S00B-AZC00-000
V2D2S00B-AZC00-000

CARLING SWITCH

SWITCH, ROCKER, SPST, 20A, BLACK, SWITCH OPERATION:(ON)-NONE-OFF, CONTACT CONFIGURATION:SPST, ILLUMI ...
Buy Surplus As Low As
CAN$12.41
BANNER ENGINEERING SM312FQD
SM312FQD

BANNER ENGINEERING

FIBER OPTIC AMPLIFIER, MINI-BEAM, INFRARED LED, 880 NM, GLASS FIBER, NPN/PNP OUTPUT, 10-30 VDC SUPPL ...
Buy Surplus As Low As
CAN$88.64
IN STOCK!
BANNER ENGINEERING SM312LVAGQD
SM312LVAGQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM, POLARIZED RETRO, RANGE, 50 MM TO 2 M, INPUT, 10-30 V DC, OUTPUT, BI ...
Buy Surplus As Low As
CAN$125.57
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$133.00
IN STOCK!
NKK A18KW-AF
A18KW-AF

NKK

PROCESS SEALED SUBMINIATURE TOGGLE
Buy Surplus As Low As
CAN$9.75
NKK B25AH
B25AH

NKK

PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
Buy Surplus As Low As
CAN$8.48
SELECTA SS218-BG
SS218-BG

SELECTA

SELECTA , SS218-BG, SS218BG, TOGGLE SWITCH, DPST, ON-OFF, 8AMP, 250VAC/DC,
Buy Surplus As Low As
CAN$17.73
IN STOCK!
SELECTA SS509-BG
SS509-BG

SELECTA

TOGGLE SWITCH SPDT 15A 6-32VDC 125VAC
Buy Surplus As Low As
CAN$8.46
SELECTA SS218
SS218

SELECTA

TOGGLE SWITCH DPST ON-OFF 8AMP 250VAC/DC
Buy Surplus As Low As
CAN$13.15
ITT T211SY9CQE
T211SY9CQE

ITT

C&K

TOGGLE SWITCH, DPDT, 2A, 120VAC, THT; SWITCH OPERATION:ON-ON-ON; CONTACT CONFIGURATION:DPDT; ILLUMIN ...
Buy Surplus As Low As
CAN$35.45
ITT 7201J51CQE22
7201J51CQE22

ITT

C&K

SWITCH ROCKER DPDT 5A 120V
Buy Surplus As Low As
CAN$26.59
ITT 7101T1ZBE
7101T1ZBE

ITT

C&K

7101T1ZBE TOGGLE SWITCH
Buy Surplus As Low As
CAN$14.18
REGAL REXNORD 0140-3000
0140-3000

REGAL REXNORD

MCGILL

TOGGLE SWITCH, 3PDT, 17AMP, 125V
Buy Surplus As Low As
CAN$8.46
IN STOCK!
OMRON A8CA-201-2-EACH
A8CA-201-2-EACH

OMRON

TOGGLE SWITCH WHITE
Buy Surplus As Low As
CAN$7.09
NTE 54-328
54-328

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE SPDT 6A 125VAC ON-NONE-ON EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$9.75
TRI-TRONICS PMRCV-18
PMRCV-18

TRI-TRONICS

Buy Surplus As Low As
CAN$62.05
SICK TB2S-2P3230
TB2S-2P3230

SICK

MINIATURE PHOTOELECTRIC SENSORS, SUPPRESSION TYPE 38MM, SENSING RANGE 3 MM ... 30 MM , MAX 1 MM ... ...
Buy Surplus As Low As
CAN$132.95
IDEC SA1P-UC24V
SA1P-UC24V

IDEC

SENSOR CHECKER USB POWERED
Buy New
CAN$202.00
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!