Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
CHICAGO MINIATURE
 > 
16/30SB

16/30SB

Manufactured by CHICAGO MINIATURE

CHICAGO MINIATURE 16/30SB
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$2.57
Save as much as 47%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 1630SB
  • LAMP
  • NEON
  • T-2
  • WIRE
  • LEAD
  • 0.5MA
  • SUPPLY VOLTAGE:250V
  • LAMP BASE TYPE:WIRE LEADED
  • MOUNTING HOLE DIA:-
  • POWER RATING:-
  • CURRENT RATING:500ΜA
  • PRODUCT RANGE:-
  • BULB SIZE:T-2 ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #16/30SB
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to 16/30SB, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CHICAGO MINIATURE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$2.31
SKU: 31332197
Save Up To CAN$0.26!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.81
SKU: 31332198
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.57
SKU: 31332199
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.43
SKU: 31332200
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 16/30SB, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CHICAGO MINIATURE 15121350
15121350

CHICAGO MINIATURE

LED BULB, MIDGET GROOVE, RED, T-1 3/4, LAMP BASE TYPE:MIDGET GROOVE, LED COLOR:RED, BULB SIZE:T-1 3/ ...
Buy Surplus As Low As
CAN$11.62
MAGNETEK 480-XLH-TC-P
480-XLH-TC-P

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, BALLAST, HIGH OUTPUT, 120VAC, 60HZ, FLUORESCENT
Buy Surplus As Low As
CAN$107.30
LITHONIA LIGHTING ELU4-S11
ELU4-S11

LITHONIA LIGHTING

CHARGER BOARD FOR ELU-4 120/277V LIGHTING UNIT
Buy Surplus As Low As
CAN$196.71
Repair Yours
CAN$250.00
ROBERTSON TRANSFORMER CC-13-20P
CC-13-20P

ROBERTSON TRANSFORMER

MAGNETIC PREHEAT START BALLAST, 120VAC, 60HZ, 13 WATT, 2 PIN, FOR 1 CFT13W/GX23 LAMP
Buy Surplus As Low As
CAN$26.82
SIGNIFY B50F96
B50F96

SIGNIFY

BODINE LIGHTING

BALLAST 120 277 12VDC BATTERY FOR 1 EMERGENCY TUBE
Buy Surplus As Low As
CAN$385.98
IN STOCK!
LITHONIA LIGHTING 536127
536127

LITHONIA LIGHTING

BALLAST HOUSING 250W 60HZ 480V 0.65A
Buy Surplus As Low As
CAN$295.07
SPARTAN 8S7M-C510-K
8S7M-C510-K

SPARTAN

BALLAST REPLACEMENT KIT HID
Buy Surplus As Low As
CAN$78.98
IN STOCK!
GTE QT4X32/120/IS
QT4X32/120/IS

GTE

SYLVANIA

BALLAST, 4 LAMP, 32 W, 120 V
Buy Surplus As Low As
CAN$52.16
UNIVERSAL LIGHTING TECHNOLOGY S1000MLTAC5M-500K
S1000MLTAC5M-500K

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, ULT S1000MLTAC5M500K 1000W 120V
Buy Surplus As Low As
CAN$152.01
MAGNETEK 487-SLH-T8-P
487-SLH-T8-P

MAGNETEK

BALLAST
Buy Surplus As Low As
CAN$286.13
GTE 78-23-1524
78-23-1524

GTE

SYLVANIA

BALLAST 1-1500W M48 480VAC KIT
Buy Surplus As Low As
CAN$608.02
Repair Yours
CAN$441.15
GENERAL ELECTRIC 315A4204P001
315A4204P001

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, IGNITION TRANSFORMER GAS TURBINE
Buy Surplus As Low As
CAN$22,353.77
Repair Yours
Contact Us
LUTRON FDB-T554-277-2
FDB-T554-277-2

LUTRON

DISCONTINUED BY MANUFACTURER, BALLAST DIMMING 2-LIGHT 54WATT T5-HO
Buy Surplus As Low As
CAN$257.81
BECKHOFF AX5021
AX5021

BECKHOFF

BALLAST UNIT WITH INTERNAL BRAKING RESISTOR AND CONNECTION OPTION FOR AN EXTERNAL
Buy Surplus As Low As
CAN$1,391.89
Repair Yours
CAN$991.06
ROBERTSON TRANSFORMER RS21525P
RS21525P

ROBERTSON TRANSFORMER

BALLAST 220V
Buy Surplus As Low As
CAN$123.69
IN STOCK!
GTE 47617
47617

GTE

SYLVANIA

LU150/120/277-KIT
Buy Surplus As Low As
CAN$186.28
ELECTROID CSB17C6690V
CSB17C6690V

ELECTROID

CLUTCH ASSEMBLY, ELECTRO-MAGNETIC, 90V, 1IN BORE
Buy Surplus As Low As
CAN$2,180.24
Repair Yours
CAN$1,599.24
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!