Home
 > 
Commercial Product Parts
 > 
Miniature Indicator Light
 > 
DIALIGHT
 > 
551-0207-004F

551-0207-004F

Manufactured by DIALIGHT

DIALIGHT 551-0207-004F
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$5.58
Save as much as 47%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 5510207004F
  • INDICATOR
  • LED PCB
  • 4LED
  • 3MM
  • GREEN
  • 2.1V
  • LED COLOR:GREEN
  • NO. OF LEDS:4LEDS
  • LED MOUNTING:THROUGH HOLE
  • BULB SIZE:T-1 (3MM)
  • FORWARD CURRENT IF:10MA
  • LUMINOUS INTENSITY:16MCD
  • FORWARD VOLTAGE:2.1V
  • VIEWING ANGLE:45°
  • HEIGHT:5.08MMROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #551-0207-004F
CategoryCommercial Product Parts
SubcategoryMiniature Indicator Light
If you need a specific firmware or series relating to 551-0207-004F, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for DIALIGHT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$5.03
SKU: 16072760
Save Up To CAN$0.56!
Must Purchase Minimum Quantity Of 370
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$3.93
SKU: 16072761
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$3.42
SKU: 16072762
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3.11
SKU: 16072763
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 551-0207-004F, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

DIALIGHT 551-0203F
551-0203F

DIALIGHT

INDICATOR, LED PCB, 3MM, GREEN, 2.1V; LED COLOR:GREEN; NO. OF LEDS:1LEDS; LED MOUNTING:THROUGH HOLE; ...
Buy Surplus As Low As
CAN$0.79
DIALIGHT 551-0207F
551-0207F

DIALIGHT

INDICATOR, LED PCB, 3MM, GREEN, 2.1V; LED COLOR:GREEN; NO. OF LEDS:1LEDS; LED MOUNTING:THROUGH HOLE; ...
Buy Surplus As Low As
CAN$0.83
OMRON EESB5VE
EESB5VE

OMRON

OPTOSWITCH, NO. OF PINS:4, OPTO CASE STYLE:MODULE, NO. OF CHANNELS:1, OPERATING TEMPERATURE RANGE:-2 ...
Buy Surplus As Low As
CAN$35.45
HUBBELL HBL1201PL
HBL1201PL

HUBBELL

KELLEMS

SWITCH, TOGGLE, SPST, 15A, 120V; SWITCH OPERATION:-; CONTACT CONFIGURATION:SPST; ILLUMINATION:NON IL ...
Buy Surplus As Low As
CAN$67.95
IN STOCK!
SELECTA SS251SP-BG
SS251SP-BG

SELECTA

TOGGLE SWITCH 3PST ON-OFF
Buy Surplus As Low As
CAN$8.46
ITT 7211MD9ABE
7211MD9ABE

ITT

C&K

MINIATURE TOGGLE SWITCH
Buy Surplus As Low As
CAN$17.73
ITT 7205J61ZQE22
7205J61ZQE22

ITT

C&K

7205J61ZQE22
Buy Surplus As Low As
CAN$17.73
NKK B12JJPCF
B12JJPCF

NKK

SWITCH, SPDT, ON-ON, RED/GREEN; CONTACT CONFIGURATION:SPDT; SWITCH OPERATION:ON-ON; CONTACT VOLTAGE ...
Buy Surplus As Low As
CAN$16.25
NTE 54-326
54-326

NTE

SWITCH TOGGLE MINIATURE BAT HANDLE 3PDT 6A 125VAC ON-OFF-(ON) EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$31.02
REGAL REXNORD 0811-0310
0811-0310

REGAL REXNORD

MCGILL

ROCKER SWITCH, OFFSET COVERPLATE, DPST, 20AMP, NO-OFF, 125-277VAC, 1-1/2HP, 125-250AC
Buy Surplus As Low As
CAN$16.25
REGAL REXNORD 1811-1312
1811-1312

REGAL REXNORD

MCGILL

PHOTOELECTRIC
Buy Surplus As Low As
CAN$17.73
HONEYWELL 112TW39-3DX9
112TW39-3DX9

HONEYWELL

MICROSWITCH

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, O/I SWITCH, NON-ILLUMINATED, SEALED
Buy Surplus As Low As
CAN$1,772.72
SWITCHCRAFT 3.517.140
3.517.140

SWITCHCRAFT

SLIDE SWITCH MINI 2POLE
Buy Surplus As Low As
CAN$42.84
Repair Yours
Contact Us
ITT 7101SY3ZBE
7101SY3ZBE

ITT

C&K

TOGGLE SWITCHES TOGGLE
Buy Surplus As Low As
CAN$19.20
HONEYWELL HOA6990-T55
HOA6990-T55

HONEYWELL

MICROSWITCH

IC,PHOTO GAP DETECTOR,1-CHANNEL,GAP-1A ;ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$11.27
IDEC SA1P-UC24V
SA1P-UC24V

IDEC

SENSOR CHECKER USB POWERED
Buy New
CAN$202.00
EATON CORPORATION 2778 KAZ
2778 KAZ

EATON CORPORATION

BUSSMANN

ACTUATOR 600V MINIATURE SIGNALING SWITCH
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!