Home
 > 
Building Maintenance
 > 
Key/Key Caddy/Key Set
 > 
INGERSOLL RAND
 > 
TRANE
 > 
KEY0309

KEY0309

Manufactured by INGERSOLL RAND TRANE

INGERSOLL RAND KEY0309
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$311.07
Save as much as 53%
Last Value Update: 2024-08-15
Product Description
Warranty

Description

  • KEY0309
  • KEY .5 X .5 X 3.75 SHAFT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #KEY0309
CategoryBuilding Maintenance
SubcategoryKey/Key Caddy/Key Set
If you need a specific firmware or series relating to KEY0309, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for INGERSOLL RAND

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$250.30
SKU: 211499959
Save Up To CAN$60.77!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$196.71
SKU: 211500159
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$171.38
SKU: 211500451
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$154.99
SKU: 211500694
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to KEY0309, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

INGERSOLL RAND KEY0295
KEY0295

INGERSOLL RAND

TRANE

3/8"X 3/8" X 4" SHAFT KEY
Buy Surplus As Low As
CAN$52.16
INGERSOLL RAND KEY0829
KEY0829

INGERSOLL RAND

TRANE

KEY
Buy Surplus As Low As
CAN$108.79
POWERVATOR UV1-UV2-BATTERY-SET
UV1-UV2-BATTERY-SET

POWERVATOR

BATTERY 12VOLT 12AH F2-TERMINAL 2 OF GP12120-F2
Buy Surplus As Low As
CAN$147.53
HONEYWELL 14501855-002
14501855-002

HONEYWELL

BATTERY BACKUP 12V
Buy Surplus As Low As
CAN$98.36
PORTALAC PX12090
PX12090

PORTALAC

BATTERY TYPE UB1290 12V 9AMP
Buy Surplus As Low As
CAN$34.28
YUASA NP18-12B
NP18-12B

YUASA

LEAD ACID BATTERY; BATTERY CAPACITY:17AH; BATTERY TECHNOLOGY:LEAD ACID; BATTERY TERMINALS:BOLT; DEPT ...
Buy Surplus As Low As
CAN$123.69
TYCO STR-112-113
STR-112-113

TYCO

SIMPLEXGRINNELL

BATTERY RECHARGEABLE 12V
Buy Surplus As Low As
CAN$34.28
IN STOCK!
BATTERIES PLUS WKA6-5F
WKA6-5F

BATTERIES PLUS

BATTERY 5AH 6V
Buy Surplus As Low As
CAN$22.35
IN STOCK!
ASTRALITE INC 20-0002
20-0002

ASTRALITE INC

BATTERY 4.5AH 6V RECHARGEABLE
Buy Surplus As Low As
CAN$19.37
POWER PATROL SLA0905
SLA0905

POWER PATROL

BATTERY ,4.5AH, 6V, RECHARGEABLE
Buy Surplus As Low As
CAN$28.31
IN STOCK!
YAMAHA KR4-M4251-000
KR4-M4251-000

YAMAHA

DISCONTINUED BY MANUFACTURER, BATTERY, 3.6V, 2000MAH
Buy Surplus As Low As
CAN$196.71
IN STOCK!
DIVOLTA 3/LRS
3/LRS

DIVOLTA

BATTERY ALKALINE AA 1.5V W/CASING 3PK
Buy Surplus As Low As
CAN$5.69
HBC RADIOMATIC BA209061
BA209061

HBC RADIOMATIC

BATTERY, REMOTE CONTROL, NI-MH, 6 VOLT, 800 MAH
Buy Surplus As Low As
CAN$123.69
IN STOCK!
ENERSYS 6-OPZS-420
6-OPZS-420

ENERSYS

HAWKER

BATTERY SINGLE CELL LEAD ACID 2V 468AMP HOUR
Buy Surplus As Low As
CAN$371.07
ZEBRA 20-16228-09
20-16228-09

ZEBRA

MOTOROLA SOLUTIONS

LITHIUM-ION BATTERY PACK FOR W SS1000/WRIST COMPUTER
Buy Surplus As Low As
CAN$73.02
IN STOCK!
DANTONA COMP-322
COMP-322

DANTONA

LITHIUM BATERY 3V 300MAH WIRE LEAD W/CONNECTOR
Buy Surplus As Low As
CAN$22.35
STANDARD PRODUCTS INC 57335
57335

STANDARD PRODUCTS INC

BATTERY, RECHARGEABLE, 12V, 35AH, NONSPILLABLE, SEALED LEAD-ACID, DRY
Buy Surplus As Low As
CAN$304.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!