Home
 > 
Components
 > 
Inductor/Choke/Coil
 > 
SIEMENS
 > 
ITE SIEMENS
 > 
4EP3900-2US00

4EP3900-2US00

Manufactured by SIEMENS ITE SIEMENS

SIEMENS 4EP3900-2US00
SIEMENS 4EP3900-2US00
SIEMENS 4EP3900-2US00
SIEMENS 4EP3900-2US00
representative photo
click to zoom
Weight: 7.26 kgs
Estimated Value - CAN$1,814.00
Save as much as 55%
Last Value Update: 2019-10-15
Product Description
Warranty

Description

  • 4EP39002US00
  • MAINS CHOKE F.FU
  • PHASES:3
  • UN1(V):480
  • ITHMAX 1(A) / F1(HZ):80 /60
  • I LN (A):72
  • UK(%):2
  • LN(MH):0,176
  • TA/ISOKL:40 /B
  • IP00
  • TYPE OF TERMINALS:FLAT-TYPE TERMINAL
  • EN 61558-2-20 >UL/CSA-RECOGNIZED< >CHOKE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #4EP3900-2US00
CategoryComponents
SubcategoryInductor/Choke/Coil
If you need a specific firmware or series relating to 4EP3900-2US00, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SIEMENS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1,362.00
SKU: 71113745
Non-Cancelable/Non-Returnable
Save Up To CAN$452.00!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1,036.00
SKU: 71113746
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$899.00
SKU: 71113747
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$818.00
SKU: 71113748
Call 1.855.752.9393 for Availability
or send us a message
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to 4EP3900-2US00, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION 71669
71669

EATON CORPORATION

BUSSMANN

FUSE 4AMP 125V FAST ACTING 5X20MM
Buy Surplus As Low As
CAN$0.38
LITTELFUSE 0448.160MR
0448.160MR

LITTELFUSE

(PRICE/TC)FUSE, SMD, 160MA, FAST ACTING; FUSE CURRENT:160MA; BLOW CHARACTERISTIC:VERY FAST ACTING; V ...
Buy Surplus As Low As
CAN$3.74
IN STOCK!
EATON CORPORATION 46KBR2
46KBR2

EATON CORPORATION

COOPER BUSSMANN

FUSE LINK 2AMP 46KV MEDIUM VOLTAGE
Buy Surplus As Low As
CAN$8.53
S&C ELECTRIC 265010
265010

S&C ELECTRIC

FUSE LINK, SPEED-K, POSITROL,10KAMP
Buy Surplus As Low As
CAN$16.39
SIBA 189140-2.5
189140-2.5

SIBA

FUSE LINK, TIME DELAY, CERAMIC, 500 VAC, 6X32 MM, 2.5 AMP
Buy Surplus As Low As
CAN$6.47
IN STOCK!
LEXMARK 56P2546
56P2546

LEXMARK

FUSER ASSEMBLY W/220V LAMP, 400/410
Buy Surplus As Low As
CAN$758.54
LEXMARK 99A2422
99A2422

LEXMARK

FUSER ASSEMBLY W/220V 630W LAMP
Buy Surplus As Low As
CAN$880.74
LEXMARK 40X8503
40X8503

LEXMARK

MS71X RETURN PROGRAM FUSER, 110-120V, TYPE 11
Buy Surplus As Low As
CAN$532.02
LEXMARK 40X8019
40X8019

LEXMARK

MS81X, MX71X, MX81X FUSER, 110-120V, TYPE 08, A4
Buy Surplus As Low As
CAN$663.16
LEXMARK 40X5344
40X5344

LEXMARK

FUSER ASM,E260/E360/E460,110V
Buy Surplus As Low As
CAN$304.01
MARS 34708
34708

MARS

300F FUSE LINK RND 10/PK
Buy Surplus As Low As
CAN$86.43
SOCOMEC 64210002
64210002

SOCOMEC

NEUTRAL LINK S2 400A
Buy Surplus As Low As
CAN$38.75
WOHNER 01687
01687

WOHNER

FUSE-LINK GG (GL), D01 FUSE LINK 6 A, 400 V AC / 250 V DC, 50 KA AC / 8 KA DC
Buy New
CAN$3.35
WOHNER 01694
01694

WOHNER

FUSE-LINK GG (GL), D02 FUSE LINK 63 A, 400 V AC / 250 V DC, 50 KA AC / 8 KA DC
Buy New
CAN$5.65
WOHNER 03222
03222

WOHNER

FUSE-LINK CLASS J, FAST ACTING, 41 X 146, 200 A, 600 V, 200 KA
Buy New
CAN$377.00
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.61
IN STOCK!
SIEMENS 6EP1436-3BA00
6EP1436-3BA00

SIEMENS

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, SITOP MODULAR, INPUT: 3 PHASE 400-500 VOLT AC, OUTPUT: 2 ...
Buy Surplus As Low As
CAN$659.76
Repair Yours
CAN$548.35
IN STOCK!