Home
 > 
Cutting HSS & Solid Carbide
 > 
Drill Bit
 > 
SPC
 > 
DURATOOL
 > 
10-000 3.0MM

10-000 3.0MM

Manufactured by SPC DURATOOL

SPC 10-000 3.0MM
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$3.55
Save as much as 40%
Last Value Update: 2013-03-15
Product Description
Warranty

Description

  • 1000030MM
  • R/FORGED J/DRILL3.0MM
  • EFFECTIVE LENGTH:33MM
  • OVERALL LENGTH:61MM
  • DRILL BIT TYPE:TWIST / JOBBER
  • EXTERNAL DIAMETER:3.00MM
  • MATERIAL:HSS
  • ROHS COMPLIA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #10-000 3.0MM
CategoryCutting HSS & Solid Carbide
SubcategoryDrill Bit
If you need a specific firmware or series relating to 10-000 3.0MM, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$3.55
SKU: 38930328
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2.70
SKU: 38930329
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2.35
SKU: 38930330
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$2.13
SKU: 38930331
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 10-000 3.0MM, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC 10-000 2.5MM
10-000 2.5MM

SPC

DURATOOL

R/FORGED J/DRILL2.5MM; EFFECTIVE LENGTH:30MM; OVERALL LENGTH:57MM; DRILL BIT TYPE:TWIST / JOBBER; EX ...
Buy Surplus As Low As
CAN$2.13
SPC 10-000 3.5MM
10-000 3.5MM

SPC

DURATOOL

R/FORGED J/DRILL3.5MM; EFFECTIVE LENGTH:39MM; OVERALL LENGTH:70MM; DRILL BIT TYPE:TWIST / JOBBER; EX ...
Buy Surplus As Low As
CAN$2.13
OSG 59121
59121

OSG

END MILL
Buy Surplus As Low As
CAN$35.77
CARR 748-260078N
748-260078N

CARR

END MILL CARBIDE TIPPED
Buy Surplus As Low As
CAN$253.34
IN STOCK!
NIAGARA CUTTER 85062
85062

NIAGARA CUTTER

END MILL CENTER CUT 6MM 4FLUTE
Buy Surplus As Low As
CAN$22.35
TAEGUTEC TE90AD-D1.00-W.75-09-C
TE90AD-D1.00-W.75-09-C

TAEGUTEC

CHASEMILL

END MILL, SQUARE CUT, 1X1.1800IN
Buy Surplus As Low As
CAN$223.54
HANITA TF625V51722
TF625V51722

HANITA

END MILL, 2INCH, 6FLUTE
Buy Surplus As Low As
CAN$277.19
MONSTER TOOL 250-340034
250-340034

MONSTER TOOL

END MILL, BALLNOSE MINI CARBIDE, .34IN DIA
Buy Surplus As Low As
CAN$12.89
MONSTER TOOL 250-320026
250-320026

MONSTER TOOL

END MILL, .026IN 2 FLUTE, BALL NOSE CARBIDE
Buy Surplus As Low As
CAN$19.37
MONSTER TOOL 250-320021
250-320021

MONSTER TOOL

END MILL, .021IN, 2 FLUTE, BALL NOSE
Buy Surplus As Low As
CAN$20.86
WIDIA PRODUCTS GROUP 200-2168
200-2168

WIDIA PRODUCTS GROUP

WIDIA GTD

WIDIA METCUT, 200-2168, 08901781, TCT PIN DRIVE, CUTTING DIAMETER: 1.6875 / 1-11/16 INCH
Buy Surplus As Low As
CAN$1,065.53
IN STOCK!
REGAL REXNORD 59574
59574

REGAL REXNORD

MORSE POWER

CUTTING TOOL, CARBIDE BURR, DOUBLE-CUT, TREE SHAPE, RADIUS END, 1/4INCH SHANK, 1/2INCH DIAMETER, 1IN ...
Buy Surplus As Low As
CAN$23.84
REGAL REXNORD 59608
59608

REGAL REXNORD

MORSE POWER

CUTTING TOOL, CARBIDE BURR, DOUBLE-CUT, TAPER SHAPE, RADIUS END, 14DEGREE ANGLE, 1/4INCH SHANK, 1/2I ...
Buy Surplus As Low As
CAN$26.82
RIX TOOLS 25277
25277

RIX TOOLS

CARBIDE DEBURRING R 2 10 MM, TOP 4,8 MM 688 2Z
Buy Surplus As Low As
CAN$272.72
RIX TOOLS 25274-A
25274-A

RIX TOOLS

VHM END MILL 1.5 (6MM), TIP 2.9MM
Buy Surplus As Low As
CAN$333.82
RIX TOOLS 25154
25154

RIX TOOLS

CARBIDE END MILL, 8 MM 4 CUTTING BLADES, LEFT SPIN COATED ROUGH TOOTHING , FOR STEEL STAINLESS STEEL ...
Buy Surplus As Low As
CAN$116.24
KYOCERA 00303
00303

KYOCERA

SGS TOOL

0.007", 0.011" LOC, 1/8" SHANK DIAM, 1-1/2" OAL, 2 FLUTE, SOLID CARBIDE SQUARE END MILL SINGLE END, ...
Buy Surplus As Low As
CAN$49.18
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!