Home
 > 
Cutting HSS & Solid Carbide
 > 
Drill Bit
 > 
SPC
 > 
DURATOOL
 > 
10-000 4.5MM

10-000 4.5MM

Manufactured by SPC DURATOOL

SPC 10-000 4.5MM
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$4.36
Save as much as 45%
Last Value Update: 2013-03-15
Product Description
Warranty

Description

  • 1000045MM
  • R/FORGED J/DRILL4.5MM
  • EFFECTIVE LENGTH:47MM
  • OVERALL LENGTH:80MM
  • DRILL BIT TYPE:TWIST / JOBBER
  • EXTERNAL DIAMETER:4.50MM
  • MATERIAL:HSS
  • ROHS COMPLIA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #10-000 4.5MM
CategoryCutting HSS & Solid Carbide
SubcategoryDrill Bit
If you need a specific firmware or series relating to 10-000 4.5MM, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for SPC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$3.96
SKU: 38930340
Save Up To CAN$0.40!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$3.01
SKU: 38930341
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2.62
SKU: 38930342
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$2.38
SKU: 38930343
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 10-000 4.5MM, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SPC 10-000 4.0MM
10-000 4.0MM

SPC

DURATOOL

R/FORGED J/DRILL4.0MM; EFFECTIVE LENGTH:43MM; OVERALL LENGTH:75MM; DRILL BIT TYPE:TWIST / JOBBER; EX ...
Buy Surplus As Low As
CAN$2.14
SPC 10-000 5.0MM
10-000 5.0MM

SPC

DURATOOL

R/FORGED J/DRILL5.0MM; EFFECTIVE LENGTH:52MM; OVERALL LENGTH:86MM; DRILL BIT TYPE:TWIST / JOBBER; EX ...
Buy Surplus As Low As
CAN$2.62
OSG 5220300
5220300

OSG

SQUARE END MILL: 1/4'' DIA, 1/2'' LOC, 3/8'' SHANK DIA, 3-1/8'' OAL, 2 FLUTES, COBALT DOUBLE END, UN ...
Buy Surplus As Low As
CAN$56.82
CARR 748-194325
748-194325

CARR

END MILL CARBIDE TIPPED 5/8INCH
Buy Surplus As Low As
CAN$97.19
IN STOCK!
CARR 749-260048N
749-260048N

CARR

END MILL CARBIDE TIPPED 30MM
Buy Surplus As Low As
CAN$152.52
Repair Yours
Contact Us
IN STOCK!
MONSTER TOOL 5/8-2F1-SE-EX1-BN-T
5/8-2F1-SE-EX1-BN-T

MONSTER TOOL

END MILL, 5/8INCH
Buy Surplus As Low As
CAN$104.67
CONTROX 233049LAS
233049LAS

CONTROX

END MILL ROUGHING, 3/8INCH
Buy Surplus As Low As
CAN$61.31
HANITA TF625V51763
TF625V51763

HANITA

END MILL, 2X6INCH, 8FLUTE
Buy Surplus As Low As
CAN$674.36
MONSTER TOOL 250-320049
250-320049

MONSTER TOOL

END MILL, REGULAR CARBIDE, .064IN DIA
Buy Surplus As Low As
CAN$12.77
MONSTER TOOL 250-340064
250-340064

MONSTER TOOL

END MILL, BALLNOSE MINI CARBIDE, .064IN DIA
Buy Surplus As Low As
CAN$11.86
MONSTER TOOL 240-001055
240-001055

MONSTER TOOL

END MILL DBL BALLNOSE CARBIDE, 11/64INCH DIA
Buy Surplus As Low As
CAN$17.94
MONSTER TOOL 245-001070
245-001070

MONSTER TOOL

END MILL, 11/32INCH, 4FLUTE, BALL NOSE DOUBLE END CARBIDE
Buy Surplus As Low As
CAN$40.37
OSG 8541414
8541414

OSG

END MILL, 0.5X1MM, 2 FLUTE, BALL NOSE
Buy Surplus As Low As
CAN$88.22
REGAL REXNORD 59547
59547

REGAL REXNORD

MORSE POWER

CUTTING TOOL, CARBIDE BURR, DOUBLE-CUT, CYLINDER SHAPE, RADIUS END, 1/4INCH SHANK, 1/2INCH DIAMETER, ...
Buy Surplus As Low As
CAN$22.43
RIX TOOLS 25277-A
25277-A

RIX TOOLS

VHM END MILL 2 (10MM) TIP 4.8MM
Buy Surplus As Low As
CAN$403.72
KYOCERA 00303
00303

KYOCERA

SGS TOOL

0.007", 0.011" LOC, 1/8" SHANK DIAM, 1-1/2" OAL, 2 FLUTE, SOLID CARBIDE SQUARE END MILL SINGLE END, ...
Buy Surplus As Low As
CAN$49.34
KYOCERA 00321
00321

KYOCERA

SGS TOOL

0.025", 0.038" LOC, 1/8" SHANK DIAM, 1-1/2" OAL, 2 FLUTE, SOLID CARBIDE SQUARE END MILL SINGLE END, ...
Buy Surplus As Low As
CAN$40.37
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!